"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","5425274","","Canon","2909B002","5425274","","Inkjet Printers","234","PIXMA","","iP4600","20240307153452","ICECAT","1","72063","https://images.icecat.biz/img/norm/high/1961552-7581.jpg","200x104","https://images.icecat.biz/img/norm/low/1961552-7581.jpg","https://images.icecat.biz/img/gallery_mediums/img_1961552_medium_1481013504_4546_12184.jpg","https://images.icecat.biz/thumbs/1961552.jpg","","","Canon PIXMA iP4600 inkjet printer Colour 9600 x 2400 DPI A4","PIXMA iP4600, Inkjet, Photo Printer, Duplex, 26 ppm, 9600 x 2400 dpi, PictBridge, 8"" x 10"", 45.5 dB, 14W, USB 2.0","Canon PIXMA iP4600, Colour, 9600 x 2400 DPI, 5, A4, 26 ppm, Duplex printing","Canon PIXMA iP4600. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Duplex printing","Premium Photo Printer with Individual Ink Tanks and Built-In Auto Duplex.\r\nPhoto lab-quality 4"" x 6"" borderless prints in 20 seconds? Yes, you can do that, and much more. The new 5-color ink system - four dye-based inks and a pigment-based black ink - produces vivid colors and bold, black text. And Canon's patented print head technology creates beautiful, long-lasting photos with resolution up to 9600 x 2400 color dpi.\r\nYou can also print photos directly from a compatible digital camera or camera phone - no computer required! The two paper trays let you store both photo and plain paper, allowing you to automatically print 2-sided and save on costs. Quick Start lets you power up in seconds, and the Auto Photo Fix feature corrects red-eye and enhances your images.\r\n\r\nLong-Lasting Beautiful Photos—ChromaLife100+ system delivers vibrant photos that last up to 300 years.\r\n\r\nFive High-Performance Ink Tanks—The 5-color ink system consists of four dye-based inks plus a pigment-based black ink, producing exceptional photos and crisp, laser-quality text. You replace only the color that runs out, rather than a multi-color tank containing unused ink.\r\n\r\nSpectacular Resolution—This stylish home printer delivers a resolution of up to 9600 x 2400 color dpi, with droplets as small as 1 picoliter for spectacular photo detail and document clarity. And you won't have to wait long for your exceptional photos. A beautiful borderless 4"" x 6"" photo takes approx. 20 seconds.\r\n\r\nAuto Duplex Print —The two paper trays let you store photo paper in one, plain paper in the other, so you're always ready to print either photos or documents. Plus, you can automatically print 2-sided to save paper.\r\n\r\nAutomatic Image Optimization—Just one of the features on the included Easy-PhotoPrint EX software is Auto Photo Fix, which optimizes your images for such factors as skin tone, white balance and brightness, and makes red-eye corrections.\r\n\r\nConnectivity\r\nJust Snap and Print—Print right from your infrared-enabled mobile camera phone5!\r\nPictBridge—With direct photo printing, just connect to any PictBridge compatible digital camera or DV camcorder, and print! It's easy and there's no computer required.\r\n\r\nCanon Generation green\r\nGeneration Green is Canon's new environmental initiative. This program encompasses eligible Scanners, PIXMA Inkjet Printers and imageCLASS laser printers. Generation Green is designed to provide business partners, customers and consumers a way to learn about the environmentally-friendly approach that Canon is taking to design many of its current and future products and solutions; for example, possible cost savings through energy efficiency. The iP4600 has the following Generation Green characteristics:\r\n- Auto-Duplexing (2 sided Printing - Using this feature can save up to 50% of your paper supply.\r\n- 4 in 1, 2 in 1 Printing - This option allows users to place multiple pages on 1 page, saving up to 75% of your paper supply.\r\n- Reduction in Packaging - The packaging of the iP4600 has been reduced by 9.1% over the previous model, delivering shipping efficiencies of up to 23% percent. Downsizing the packaging helps reduces CO2 emissions and waste throughout the whole process of production, shipping, to selling.\r\n- Individual Ink Tanks - The individual ink tanks may reduce the amount of wasted ink from cartridges as compared to a composite 4 color cartridge, by allowing users to replace individual color tanks rather than entire color cartridges.\r\n- ENERGY STAR - Energy Star qualified products are 25% more efficient than conventional models. By using less energy, these products reduce greenhouse gas emissions and saves energy as well as money.\r\n- RoHS Compliance - This is a directive from the european Union that restricts the use of hazardous materials found in electronic products. This product restricts the the use of cadmium, mercury, lead, hexavalent chromium, Polybrominated Biphenyls (PBB) and Polybrominated Diphenyl Ethers (PBDE).\r\n- Hardware Recycling Program - Canon is committed to the world community and the belief that we are building a better world for future generations. We want to work with our customers to help ensure appropriate recycling of products to help improve the environment and our local communities.\r\n- Refurbishing Program - The Canon U.S.A., Inc. refurbishing facility manages all waste stream processes for Canon products, so Canon has full control over recovery and salvage for Canon products, not third-party vendors.","https://images.icecat.biz/img/norm/high/1961552-7581.jpg","200x104","","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 5","Duplex printing: Yes","Printing","Maximum resolution: 9600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 26 ppm","Print speed (colour, normal quality, A4/US Letter): 21 ppm","Input & output capacity","Total output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Legal","Envelopes sizes: DL","Borderless printing media sizes: A4","Ports & interfaces","PictBridge: Yes","Direct printing: Yes","Performance","Printing noise level: 45.5 dB","Design","Market positioning: Home & office","Power","Power consumption (printing): 14 W","Power consumption (off): 0.5 W","Power consumption (standby): 1.3 W","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 7, Vista, XP, 2000\nMac OS X v.10.3.9 - 10.5.x","Minimum system requirements: Internet Explorer 6.0, CD-ROM, SVGA 800 x 600 px","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 431 mm","Depth: 296 mm","Height: 153 mm","Weight: 5.7 kg","Packaging data","Drivers included: Yes","Bundled software: Easy-PhotoPrint EX","Other features","Stand-by LED: Yes","Print technology: Inkjet","Interface: USB 2.0","Power requirements: 100 - 240 V, 50 - 60 Hz","DVD/CD printing: Yes","Supported media weight(s): 64 - 105 g/m²"