"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","5638409","","BakkerElkhuizen","BNEGM","5638409","8717399991353","Mice","195","","","Grip Mouse","20231107150137","ICECAT","1","163735","https://images.icecat.biz/img/gallery/7216cc61806aa2fafd117e3854f8861e.jpg","1500x1000","https://images.icecat.biz/img/gallery_lows/7216cc61806aa2fafd117e3854f8861e.jpg","https://images.icecat.biz/img/gallery_mediums/7216cc61806aa2fafd117e3854f8861e.jpg","https://images.icecat.biz/img/gallery_thumbs/7216cc61806aa2fafd117e3854f8861e.jpg","","http://objects.icecat.biz/objects/mmo_5638409_1699363824_8267_22587.pdf","BakkerElkhuizen Grip Mouse","Grip Mouse, USB-A, 800/1200/1600 DPI, 1.5 m, 150 g","BakkerElkhuizen Grip Mouse, Right-hand, Vertical design, Optical, USB Type-A, 1600 DPI, Black, Silver","BakkerElkhuizen Grip Mouse. Form factor: Right-hand, Vertical design. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black, Silver","Grip Mouse\nVertical mouse with a welcome price.\n\nThe ergonomic shape of the mouse guarantees a healthier way of working. The extra wide, clickable scroll-wheel, the grooved left and right mouse-keys, and the optical sensor promise a convenient handling and precise movements. Start working with an ergonomic mouse, avoid physical complaints, and be more productive.\n\nExtra wide scroll-wheel. Grooved buttons.\nThe Grip Mouse has an extra wide, clickable scroll wheel with notches, so you don’t slip of easily with your hand. The grooved left and right mouse-keys make sure that your fingertips rest in a shallow groove on the buttons. This ensures a good handling for your mouse work and lead to more productivity.\n\nThe features.\nThe optical sensor of the Grip Mouse guarantees a precise movement of your mouse pointer. Connect the Grip Mouse with the USB cable or the USB receiver to your computer. The Grip Mouse is installed automatically and is immediately ready to use, thanks to its Plug & Play technology.\n\nNice design for any working environment.\nThe design of the Grip Mouse is silver-metallic with black and fits perfectly into any working environment. The Grip Mouse is appropriate for a successful mouse work in your fixed office or also in your home office.\n\nAttractive price-performance ratio.\nWith the Grip Mouse we offer a vertical mouse for the entry level. Thanks to the vertical design, an ergonomic and healthier way of working is ensured for you.","https://images.icecat.biz/img/gallery/7216cc61806aa2fafd117e3854f8861e.jpg|https://images.icecat.biz/img/gallery/a43feafe65e0da1002bfd6e358c33774.jpg|https://images.icecat.biz/img/gallery/6b5a0fd18de8ab8c5ed4a08a26457f5e.jpg|https://images.icecat.biz/img/gallery/61273bfec2c985794b8d8d702ebadea4.jpg","1500x1000|1500x1000|1500x1000|1500x1000","|||","","","","","","","","Handshake position – for more ergonomics.|http://images.icecat.biz/img/bullets/5638409-654a40bf7d4eb386047412.jpg|Instead of placing your hand flat on the mouse, your hand holds the Grip Mouse vertically, like shaking hands. The comfortable inclination-angle of 60 degrees ensures a correct, ergonomic positioning of your hand and wrist. With the neutral positioning of your arm and wrist, physical discomfort can be prevented.\n\nIn addition, the shape and inclination-angle of the Grip Mouse guarantee a short time of adaptation to the vertical design.\n\nErgonomic background|http://images.icecat.biz/img/bullets/5638409-654a40c655d8e672910595.jpg|Prolonged use of a regular mouse can lead to pain and discomfort in the shoulders, forearms, and hands (Chang et al., 2007 & Andersen et al., 2008). The handshake position of vertical mice keeps the wrist from bending as much to the side while the forearm also turns inward to a lesser degree (Schmid, et al., 2015). This means that muscle activity in the forearm is less than it would be when using a conventional mouse (Quemelo & Vieira, 2013). Research has shown that the use of a vertical joystick mouse ensures a faster recovery from forearm, wrist and hand complaints (Aarås, et al., 2001). And therefore, vertical mice compared to standard mice lead to a healthier and more comfortable way of working.\n\nRight hand model for medium hand sizes.|http://images.icecat.biz/img/bullets/5638409-654a40ceaf0f8284151249.jpg|The Grip Mouse is available as a right-hand model for medium sized hands. You can choose if you would like to have a wired or wireless version. The combination of the correct mouse size for your hand and the ergonomic shape, ensure a relaxed grip and a short time to get used to it.","Mouse","Purpose: Office","Device interface: USB Type-A","Movement detection technology: Optical","Scroll type: Wheel","Buttons quantity: 3","Buttons type: Pressed buttons","Movement resolution: 1600 DPI","Customizable movement resolution: Yes","Number of movement resolution modes: 3","Number of scroll wheels: 1","Design","Form factor: Right-hand","Product colour: Black, Silver","Ergonomic design: Yes","Vertical design: Yes","Surface coloration: Monochromatic","Material: Plastic, Steel","Ergonomics","Cable length: 1.5 m","Plug and Play: Yes","Power","Power source: Cable","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Weight & dimensions","Width: 74 mm","Depth: 130 mm","Height: 68 mm","Weight: 150 g","Packaging data","Quantity: 1","Manual: Yes","Package width: 75 mm","Package depth: 135 mm","Package height: 85 mm","Package weight: 192 g"