"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93"
"","","5815354","","Canon","2513B032","5815354","","Digital Cameras","575","Digital IXUS","","80 IS + CP760","20180608142426","ICECAT","","81399","https://images.icecat.biz/img/norm/high/5815354-4902.jpg","300x300","https://images.icecat.biz/img/norm/low/5815354-4902.jpg","https://images.icecat.biz/img/gallery_mediums/img_3727588_medium_1481120496_1781_23531.jpg","https://images.icecat.biz/thumbs/5815354.jpg","","","Canon Digital IXUS 80 IS + CP760 1/2.5"" Compact camera 8 MP CCD 3264 x 2448 pixels Silver","Digital IXUS 80 IS + CP760 - 8MP, 1/2.5” CCD, DIGIC III+ iSAPS, 6.2 - 18.6 mm, f/2.8 – f/4.9, TTL, 2.5” LCD, 3264 x 2448, USB 2.0, A/V-out ","Canon Digital IXUS 80 IS + CP760, 8 MP, 3264 x 2448 pixels, 1/2.5"", CCD, 3x, Silver","Canon Digital IXUS 80 IS + CP760. Camera type: Compact camera, Megapixel (approx.): 8 MP, Image sensor size: 1/2.5"", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5""). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 125 g. Product colour: Silver","Four attractive colours enhance the smooth curves of the Digital IXUS 80 IS. The camera packs an Image Stabilizer lens and leading technologies into its slim form for fun, elegant photography.\r\n- Aluminium body in 4 colour variations\r\n- 8.0 Megapixels\r\n- 3x optical zoom with optical IS\r\n- Motion Detection Technology\r\n- Face Detection Technology\r\n- Red-Eye Correction\r\n- DIGIC III processor and iSAPS\r\n- 2.5” PureColor LCD II\r\n- 18 Shooting Modes\r\n- Creative movie options\r\n\r\nColours of IXUS\r\nAvailable in four colours – Classic Silver, Candy Pink, Caramel and Chocolate – the Digital IXUS 80 IS is a must-have camera. The colours and curves are enhanced by pure aluminium bodywork.\r\n\r\n8.0 Megapixels\r\nAn 8.0 Megapixel sensor captures images in plenty of detail for creative trimming and large size prints.\r\n\r\n3x optical Image Stabilizer lens\r\nAdvanced Ultra-High Refractive Index Aspherical (UA) lens technology from Canon fits a 3x optical zoom lens into the compact form of the Digital IXUS 80 IS. An optical Image Stabilizer (IS), helps you capture blur-free images in low-light and when shooting with the zoom.\r\n\r\nMotion Detection Technology\r\nThere’s no need to worry about blur with Motion Detection Technology. This clever feature detects camera shake and subject movement, and then adjusts ISO to combat blur while maximising image quality.\r\n\r\nFace Detection Technology\r\nFace Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.\r\n\r\nRed-Eye Correction\r\nSet to automatically remove red-eye as you shoot or during playback mode, Red-Eye Correction quickly and easily removes red-eye in camera, making natural-looking eyes easy to achieve.\r\n\r\nDIGIC III and iSAPS\r\nCanon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.\r\n\r\n2.5"" PureColor LCD II\r\nA high resolution 2.5"" PureColor LCD II screen gives an exceptionally wide viewing angle, perfect for sharing your photos with a group, plus impressive colour contrast, keeping the screen visible under bright light. An optical viewfinder (OVF) gives you additional flexibility.\r\n\r\nShooting Modes and My Colors\r\n18 shooting modes include Sunset, Beach and Fireworks Special Scene modes, which optimise camera settings for the easy capture of popular subjects. My Colors in-camera photo effects can be applied during or after shooting.\r\n\r\nMovie Options\r\nMovie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space. Capture a gradual scene like a sunrise or blooming flowers, for accelerated playback with Time Lapse movie.","https://images.icecat.biz/img/norm/high/5815354-4902.jpg|https://images.icecat.biz/img/gallery/16713_5815354_454.jpg|https://images.icecat.biz/img/gallery/16713_5815354_529.jpg|https://images.icecat.biz/img/gallery/16713_5815354_7973.jpg|https://images.icecat.biz/img/gallery/16713_5815354_7136.jpg","300x300|300x300|300x300|300x300|400x300","||||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 8 MP","Sensor type: CCD","Maximum image resolution: 3264 x 2448 pixels","Image sensor size: 1/2.5""","Still image resolution(s): 1600 x 1200","Image stabilizer: Yes","Lens system","Optical zoom: 3x","Digital zoom: 4x","Focal length range: 6.2 - 18.6 mm","Lens structure (elements/groups): 6/5","Combined zoom: 12x","Number of aspheric elements: 1","Focusing","Focus: TTL","Focus adjustment: Auto","Auto focusing (AF) modes: Selective Auto Focus, Single Auto Focus","Closest focusing distance: 0.03 m","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, Auto","Flash","Flash modes: Auto, Flash off, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0.3 - 3.5 m","Flash range (tele): 0.3 - 2 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Video formats supported: AVI","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: MMC, SD, SDHC","Internal memory: 32 MB","Display","Display: LCD","Display diagonal: 6.35 cm (2.5"")","Display resolution (numeric): 230000 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Incandescent, Tungsten","Scene modes: Beach, Children, Fireworks, Party (indoor), Portrait, Snow, Sunset, Underwater","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Camera playback: Movie, Single image","Playback zoom (max): 2x","Custom colour: Yes","Histogram: Yes","Image editing: Resizing","Image processor: DIGIC III iSAPS","Design","Product colour: Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 24 shots","Battery life (max): 6 h","Battery type: NB-4L","Number of batteries supported: 1","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 86.8 mm","Depth: 54.8 mm","Height: 22 mm","Weight: 125 g","Packaging content","Bundled software: ZoomBrowser EX / ImageBrowser\nPhotoStitch","Other features","Video capability: Yes","Dimensions (WxDxH): 86.8 x 54.8 x 22 mm","Interface: USB 2.0, A/V-out","Data compression: Superfine, Fine, Norm","Built-in flash: Yes","Camera shutter speed: 1/60 - 1/1500 s","Focal length (35mm film equivalent): 38 - 114 mm","Compatible operating systems: Windows 2000 SP4 / XP SP2 / Vista\nMac OS X v10.3 - 10.4","Digital SLR: No","Date imprinting: Yes","Lens system","Filter: Y"