"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","60173999","","Tripp Lite","P586-010-DVI","60173999","0037332222145|037332222145","Video Cable Adapters","2926","","","P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m)","20240219203959","ICECAT","1","57312","https://images.icecat.biz/img/gallery/60173999_4328254392.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/60173999_4328254392.jpg","https://images.icecat.biz/img/gallery_mediums/60173999_4328254392.jpg","https://images.icecat.biz/img/gallery_thumbs/60173999_4328254392.jpg","http://objects.icecat.biz/objects/mmo_60173999_1708371585_7803_1075481.pdf","","Tripp Lite P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m)","Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m)","Tripp Lite P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m), 3 m, MINI DISPLAYPORT, DVI-D SINGLE LINK, Male, Male, Nickel/Gold","Tripp Lite P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m). Cable length: 3 m, Connector 1: MINI DISPLAYPORT, Connector 2: DVI-D SINGLE LINK. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 203.2 mm, Package depth: 12.7 mm. Master (outer) case width: 558.8 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 609.6 mm","Connect a Mini DisplayPort Output to a DVI Monitor\nP586-010-DVI Mini DisplayPort to DVI cable adapter offers an easy, inexpensive way to connect a Mini DisplayPort device to a DVI-enabled monitor or TV. The P586-010-DVI’s male-to-male connectors eliminate the need for a separate adapter and cable.\n\nSimple Plug-and-Play Convenience and Superior Video Quality\nThis Mini DisplayPort to DVI converter cable offers plug-and-play convenience with no external power or drivers required. Simply plug it in and you’re ready to go. It’s HDCP compatible and supports 1080p HD video with resolutions up to 1920 x 1200, as well as audio (requires a Mini DisplayPort-enabled computer that supports audio pass through). The P586-010-DVI is a passive adapter cable designed for use with dual-mode DisplayPort (DP++) graphics cards.\n\nLow-Profile DVI Connector Fits Neatly Into Available Space\nNo more jamming your connector in between the wall and monitor or impeding neighboring connections.\n\n3-Year Limited Warranty \nThe P586-010-DVI is backed by a 3-year limited warranty, ensuring reliability and performance.","https://images.icecat.biz/img/gallery/60173999_4328254392.jpg|https://images.icecat.biz/img/gallery/60173999_9226265378.jpg|https://images.icecat.biz/img/gallery/60173999_2435140814.jpg|https://images.icecat.biz/img/gallery/60173999_4520110396.jpg|https://images.icecat.biz/img/gallery/60173999_7078169421.jpg|https://images.icecat.biz/img/gallery/60173999_7508807863.jpg|https://images.icecat.biz/img/gallery/60173999_6223860505.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 3 m","Connector 1: MINI DISPLAYPORT","Connector 2: DVI-D SINGLE LINK","Connector 1 gender: Male","Connector 2 gender: Male","Connector contacts plating: Nickel/Gold","DisplayPort version: 1.2","Maximum resolution: 1920 x 1200 pixels","Supported video modes: 1080p","Product colour: Black","Colour depth: 24 bit","Plug and Play: Yes","Converter type: Passive video converter","Country of origin: Taiwan","Certification: UL 20276, REACH","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Sustainability","Sustainability certificates: RoHS","Packaging data","Quantity per pack: 1 pc(s)","Package width: 203.2 mm","Package depth: 12.7 mm","Package height: 254 mm","Package weight: 150 g","Logistics data","Master (outer) case width: 558.8 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 609.6 mm","Master (outer) case gross weight: 1.44 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332222142"