"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","62317520","","HP","RS312H","62317520","0193015107700|193015107700|0193015891753|193015891753","Large Format Printers","230","PageWide XL","","PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty","20240310101044","ICECAT","1","28423","https://images.icecat.biz/img/gallery/62317519_4981849744.jpg","4445x2961","https://images.icecat.biz/img/gallery_lows/62317519_4981849744.jpg","https://images.icecat.biz/img/gallery_mediums/62317519_4981849744.jpg","https://images.icecat.biz/img/gallery_thumbs/62317519_4981849744.jpg","http://objects.icecat.biz/objects/mmo_62317520_1630316779_3916_1165.pdf","","HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI","PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty","HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty, Inkjet, 1200 x 1200 DPI, HP-GL/2, 8 x HP 841 PageWide XL, Colour copying, Colour scanning","HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Paper tray media types: Bond paper, Matte paper, Recycled paper, Stacker type: Top Stacker, Maximum roll length: 200 m. USB connector: USB Type-A","Speed up the printing process and help save money with this consolidated mono and colour printing solution from HP. Experience fast and intuitive operation from beginning to end and produce excellent technical prints – all with one device.
Product disclaimer\nThis printer is intended to work only with cartridges that have a new or reused HP chip, and it uses dynamic security measures to block cartridges using a non-HP chip. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. A reused HP chip enables the use of reused, remanufactured, and refilled cartridges. More at: More at http://www.hp.com/learn/ds","https://images.icecat.biz/img/gallery/62317519_4981849744.jpg|https://images.icecat.biz/img/gallery/62317519_5225540709.jpg|https://images.icecat.biz/img/gallery/62317519_7026466353.jpg|https://images.icecat.biz/img/gallery/62317520_1159602253.jpg|https://images.icecat.biz/img/gallery/62317519_5354636400.jpg|https://images.icecat.biz/img/gallery/62317520_9947357523.jpg","4445x2961|4445x2961|3787x2837|3778x2838|3815x2919|3815x2919","|||||","","","","","","","","FAST – Immediate, simple access to final prints||Don't waste time waiting for prints with speeds up to 15 D/A1 pages/min and a fast 30-second first page out.\nGain reassurance that the print will turn out as you expect with one-click printing from HP Click.[2]\nAnyone can copy and scan with intuitive multifunction workflows, including automatic background removal.\nFocus on your project, not the printer with up to 4 rolls and integrated 100-page top stacker.\n\nSAVE – Help keep costs under control||Run at lower costs than low-volume LED[1] in monochrome and colour.\nGain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.\nUse half the energy per page compared to equivalent LED printers.[3]\nSecure data and help cut breach-related costs – self-encrypted HDD, Secure Disk Erase, and role access control.\n\nCONSOLIDATE – Mono and color printing in one||Improve manageability and simplify your workflow with one device for mono and colour.\nHelp meet all your needs, from job preparation to finishing, with a fully integrated HP solution.\nWork with durable – moisture/fade-resistant – prints, even on uncoated bond, with HP PageWide XL pigment inks.[4]","Printing","Print technology: Inkjet","Colour: Yes","Maximum resolution: 1200 x 1200 DPI","Number of print cartridges: 4","Page description languages: HP-GL/2","Print head: 8 x HP 841 PageWide XL","Copying","Copying: Colour copying","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 1200 DPI","Scan technology: CIS","Scan to: E-mail, FTP, USB","Scan speed (black): 10 ips","Scan speed (colour): 3 ips","Maximum media thickness: 0.4 mm","Paper handling","Paper tray media types: Bond paper, Matte paper, Recycled paper","Stacker: Yes","Stacker type: Top Stacker","Maximum roll length: 200 m","Maximum roll diameter: 17.7 cm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: No","USB port: Yes","Wi-Fi: No","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Performance","Product colour: Black, White","Built-in display: Yes","Display diagonal: 20.3 cm (8"")","Control type: Touch","Internal storage capacity: 500 GB","Storage media: HDD","Built-in processor: Yes","Sound power level (standby): 35 dB","Sound pressure level (printing): 58 dB","RAM capacity: 8 GB","Certification: EPEAT Silver, CE","Brand-specific features","HP PageWide Technology: Yes","HP Web Jetadmin: Yes","HP Embedded Web Server (EWS): Yes","Power","Power consumption (PowerSave): 1 W","Power consumption (standby): 108.4 W","Power consumption (typical): 400 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 1960 mm","Depth: 864 mm","Height: 1303 mm","Weight: 430 kg","Packaging data","Package width: 2180 mm","Package depth: 1068 mm","Package height: 1764 mm","Package weight: 546 kg","Other features","Touchscreen: Yes","Powersave acoustic emission: 16 dB"