"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97"
"","","6377962","","Canon","3301B006","6377962","4960999625843|8714574550305","Multifunction Printers","304","","","MX860","20240307153452","ICECAT","1","57381","https://images.icecat.biz/img/norm/high/1984987-2750.jpg","200x123","https://images.icecat.biz/img/norm/low/1984987-2750.jpg","https://images.icecat.biz/img/gallery_mediums/img_1984987_medium_1481014970_203_12184.jpg","https://images.icecat.biz/thumbs/1984987.jpg","","","Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi","PIXMA MX860, Inkjet, Print, Copy, Scan, Fax, 9600 x 2400 dpi, 8.4 ipm, A4, CIS, 48-bit, 33.6 Kbps, Super G3, 2.5"" LCD, Pictbridge, Fast Ethernet, 802.11b/g, USB 2.0, 21W, 11800 g","Canon MX860, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing","Canon MX860. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing","Wireless Office All-In-One Printer with 2.5"" LCD & Built-in Two-sided Copying and Printing.\r\nGet ready for the power you'll need to bring your home office to the next level. This wireless wonder lets you print from any room in your home and boasts incredible 9600 x 2400 maximum color dpi1 with 1pl and a 5 individual ink tank system. A built-in, fully integrated 35-sheet Auto Document Feeder means fast copying or scanning of your originals so you can tend to other tasks while the printer is at work. Its built-in Auto Duplex Printing prints two-sided documents without having to manually flip the pages. Additionally, various security features like password-protected PDF's means you can feel safe about the creation and distribution of your most confidential files. A Super G3 High-speed Fax along with networkable Ethernet means every aspect of your business can run as efficiently as possible. Thanks to Dual Color Gamut Processing Technology your copies will maintain the integrity of the original while you produce remarkable scans with 4800 dpi. With computer-less printing capabilities via compatible memory cards2, PictBridge3 and optional Bluetooth4 can easily be viewed and edited directly on the 2.5"" LCD. Its versatile feature set also makes for a top-of-the-line photo lab so all of your printing needs are met in one machine that can virtually fit anywhere, whether you're on a PC or Mac.\r\n\r\nSpeed & Quality\r\nExtraordinary Resolution — Realize the power of 9600 x 2400 maximum color dpi1 firing with 1pl. Benefit? Incredible quality and detail in both your business documents and photos.\r\nHigh Performance Ink Tanks — This 5-color ink system consists of four dye-based inks plus a pigment-based black ink, producing exceptional photos and crisp, laser-quality text. Only replace the color ink tank that runs out instead of a multi-colored cartridge wasting unused ink. So, you save money on ink!\r\n\r\nEase of Use\r\nFully-Integrated Auto Document Feeder — The built-in Automatic Document Feeder (ADF) makes it easy to copy, scan or fax multiple documents without having to load them one at a time. Its full integration makes it easier to fit into tight spots and once it's loaded it lets you do, well whatever you want.\r\nBuilt-In Auto Duplex Printing —Print on both sides of the page without the hassle of turning the page manually. This saves you time, money and paper— plus you're helping the environment!\r\n2.5"" LCD Screen — Easily view, select and edit your images for simple computer-free printing. No downloading needed. Just pick your pic, and print!\r\nDual Color Gamut Technology — Copy with confidence as this built-in technology automatically optimizes your originals so copies stay true to it, time after time, copy after time.\r\nAuto Photo Fix — This built-in technology is perfect for your home photo lab as it automatically categorizes your images into one of five types - Portrait, Scenery, Night Scenery, Snapshot with Scenery, and Snapshot with Night Scenery - then applies optimal image correction. For instance, it will automatically brighten faces that are backlit and under-exposed, and correct color cast to help ensure more accurate skin tones to help you produce gorgeous images.\r\nTwo-Way Paper Feeding — To add to your options, this feature lets you load paper from the front cassette or rear tray so whether your office or photo lab is open, you're ready to print!\r\n\r\nConnectivity\r\nWireless — Be free of the wires that bind you. Print wirelessly from any Wi-Fi enabled computer while you're in another room.\r\nBuilt-In Ethernet — This wired LAN interface lets you connect to a home or office network, with connected computers sharing the power of this versatile machine, each being able to display the printer's status at any moment.\r\nSuper G3 Fax — The business fax standard for color and PC facsimiles on plain paper meets the home office workhorse with 100 coded speed dials and up to 250 incoming pages to meet your every communication need.\r\nMemory Cards / PictBridge & Optional Bluetooth — Don't feel like using a computer? No problem. Thanks to a PictBridge connection you can also conveniently print photos directly from your digital camera, DV camcorder or camera phone.\r\n\r\nFun Print Projects\r\nImagine and explore all the possibilities with Creative Park. You'll find lots of fun materials you can download and print for FREE! Enjoy creative crafts such as 3D Paper Crafts, Scrapbooking, Greeting Cards and so much more!\r\n\r\nCanon Generation Green\r\nGeneration Green is Canon's new environmental initiative. This program encompasses eligible Scanners, PIXMA Inkjet Printers and imageCLASS laser printers. Generation Green is designed to provide business partners, customers and consumers a way to learn about the environmentally-friendly approach that Canon is taking to design many of its current and future products and solutions; for example, possible cost savings through energy efficiency. The MX860 has the following Generation Green characteristics:\r\n- Auto-Duplexing (2-sided Printing) - Using this feature can save up to 50% of your paper supply.\r\n- 4 in 1, 2 in 1 Printing - This option allows users to place multiple pages on 1 page, saving up to 75% of your paper supply.\r\n- Individual Ink Tanks - The individual ink tanks may reduce the amount of wasted ink from cartridges as compared to a composite 4 color cartridge, by allowing users to replace individual color tanks rather than entire color cartridges.\r\n- Quick Start - The energy efficient Quick Start feature makes it easy to start up your printer in a matter of seconds, making it more convenient to keep the printer off, thus reducing energy consumption.\r\n- ENERGY STAR - Qualified products are 25% more efficient than conventional models. By using less energy, these products reduce greenhouse gas emissions and saves energy as well as money.\r\n- RoHS Compliance - This is a directive from the European Union that restricts the use of hazardous materials found in electronic products. This product contains no cadmium, mercury, lead, hexavalent chromium, Polybrominated Biphenyls (PBB), or Polybrominated Diphenyl Ethers (PBDE).\r\n- Hardware Recycling Program - Canon is committed to the world community and the belief that we are building a better world for future generations. We want to work with our customers to help ensure appropriate recycling of products to help improve the environment and our local communities.\r\n- Refurbishing Program - The Canon U.S.A., Inc. refurbishing facility manages all waste stream processes for Canon products, so Canon has full control over recovery and salvage for Canon products, not third-party vendors.","https://images.icecat.biz/img/norm/high/1984987-2750.jpg","200x123","","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 9600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Economical printing: Yes","Copying","Copying: Colour copying","Duplex copying: Yes","Time to first copy (black, normal): 27 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","N-in-1 copy function (N=): 4","PC free copying: Yes","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 2400 x 4800 DPI","Scanner type: Flatbed scanner","Maximum scan area: 216 x 356 mm","Scan technology: CIS","Input colour depth: 48 bit","Greyscale levels: 256","Fax","Faxing: Colour faxing","Modem speed: 33.6 Kbit/s","Fax memory: 250 pages","Auto-redialing: Yes","Fax forwarding: Yes","Fax broadcasting: 100 locations","Auto reduction: Yes","Error Correction Mode (ECM): Yes","Fax coding methods: JPEG, MH, MMR, MR","Features","Digital sender: No","Input & output capacity","Total input capacity: 150 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Legal","Envelopes sizes: DL","Media weight (tray 1): 64 - 105 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Performance","Card reader integrated: Yes","Compatible memory cards: CF, Memory Stick (MS), MicroDrive, microSDHC, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD","Sound pressure level (printing): 43.5 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display diagonal: 6.35 cm (2.5"")","Touchscreen: No","Power","Power consumption (average operating): 21 W","Power consumption (standby): 4.1 W","Power consumption (off): 1.6 W","System requirements","Minimum RAM: 512 MB","Minimum processor: Pentium 1 GHz","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 5 - 35 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 11.8 kg","Packaging content","Drivers included: Yes","Bundled software: Easy-PhotoPrint EX\nMP Navigator EX","Other features","Networking features: Fast Ethernet","Dimensions (WxDxH): 491 x 437 x 226 mm","Power requirements: 100 - 240 V, 50 - 60 Hz","Power supply type: AC","Modem type: Super G3","Wireless technology: 802.11b/g","Compatible operating systems: Windows 7, Vista, XP, 2000\nMac OS X v. 10.3.9, v10.4, v10.5x","PictBridge: Yes","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: Copy, Fax, Print, Scan","Compatible ink types, supplies: PGI-520BK, CLI-521BK, CLI-521C, CLI-521M, CLI-521Y"