"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86"
"","","6382507","","Canon","0564B044","6382507","4960999294735|8714574961163","Multifunction Printers","304","i-SENSYS","","MF6550","20210707144946","ICECAT","1","101290","https://images.icecat.biz/img/norm/high/6382507-2176.jpg","200x175","https://images.icecat.biz/img/gallery_lows/img_6382507_thumb_1481633825_898_13738.jpg","https://images.icecat.biz/img/gallery_mediums/img_6382507_medium_1481633825_6509_13738.jpg","https://images.icecat.biz/thumbs/6382507.jpg","","","Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm","MF6550 - Laser, 4-in-1, 22 ppm, 1200 x 600 dpi, 64MB, USB 2.0, 23.7kg","Canon i-SENSYS MF6550, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4","Canon i-SENSYS MF6550. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","Benefit from a complete print and communication centre. This All-in-One offers fast and professional high quality laser printing, faxing, copying and colour scanning at a minimum investment.\n\nFeatures\n\n- Laser All-in-One: print, fax, copy, colour scan\n- 22 ppm/cpm, 1200 x 600 dpi print resolution (enhanced)\n- Super G3 fax modem\n- 50-page Duplex Automatic Document Feeder\n- Optional network connectivity\n- High performance and productive communication centre\n\nEverything in one without compromise\nThis compact and complete multifunctional handle your workgroup business needs fast and efficiently. Benefit from productive and professional laser printing, faxing, copying and colour scanning. Cut investment costs considerably and save on office space.\n\nHigh speed, high quality laser output\nPrint and copy at 22 pages per minute with high quality laser output. A 1200 x 600 dpi enhanced print resolution delivers perfect results for both text and graphics. Start printing straight away as there is virtually no warm-up time with Canon’s On-Demand fixing technology.\n\nFast and professional faxing\nThe Super G3 fax modem sends faxes at a fast 3 seconds per page* to cut your communication costs. A 256-page* fax memory stores incoming faxes safely if paper or toner runs out. Canon’s Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.\n\nTime saving features\nTime saving features enhance ease of use and productivity. The 50-page Duplex Automatic Document Feeder speeds up double-sided printing and copying. Even fax lengthy documents without the need to split them up first. A standard 500-sheet paper cassette and 100-sheet multi purpose tray meets your paper demands adequately. For heavy-duty use an optional 500-sheet cassette is available.\n\nOptional networking printing\nShare printing resources with the optional AXIS 1650 Print Server - offering simple and seamless connectivity to your existing network. Maximise the potential of your i-SENSYS MF6550 and profit from productive network printing direct from all connected PCs.\n\nSuperb colour scanning\nScan colour documents and photos directly to a PDF format or email. A 600 x 600 dpi optical scanning resolution with up to 9600 x 9600 dpi enhanced resolution ensures maximum detail. The USB2.0 Hi-Speed interface speeds up image transmission between your multifunctional and PC.\n\nAll-in-One cartridge\nSimply replace the All-in-One cartridge, containing toner and all essential parts, and your i-SENSYS MF6550 is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.","https://images.icecat.biz/img/norm/high/6382507-2176.jpg","200x175","","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Warm-up time: 13.5 s","Print margins (top, bottom, right, left): 2.9 mm","Economical printing: Yes","Copying","Copying: Mono copying","Duplex copying: Yes","Maximum copy resolution: 600 x 600 DPI","Time to first copy (black, normal): 8 s","Maximum number of copies: 99 copies","Copier resize: 50 - 200%","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed scanner","Maximum scan area: Legal (216 x 356)","Input colour depth: 24 bit","Output colour depth: 24 bit","Greyscale levels: 256","Fax","Faxing: Mono faxing","Duplex faxing: Yes","Fax resolution (black): 400 x 400 DPI","Modem speed: 33.6 Kbit/s","Fax memory: 256 pages","Fax speed dialing (max numbers): 123","Fax broadcasting: 124 locations","Fax dual access: Yes","Features","Maximum duty cycle: 15000 pages per month","Digital sender: No","Page description languages: UFRII-LT","Input & output capacity","Total input capacity: 500 sheets","Total output capacity: 100 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","ISO C-series sizes (C0...C9): C5","Non-ISO print media sizes: Executive","Envelopes sizes: 10, DL","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Internal memory: 64 MB","Card reader integrated: No","Sound pressure level (copying): 66 dB","Sound power level (standby): 43 dB","Mac compatibility: Yes","Design","Market positioning: Business","Built-in display: Yes","Display: LCD","Display number of lines: 2 lines","Display number of characters: 16","Power","Power consumption (average operating): 860 W","Power consumption (standby): 20 W","AC input frequency: 50 - 60 Hz","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 15 - 30 °C","Weight & dimensions","Weight: 23.7 kg","Other features","Dimensions (WxDxH): 827 x 784 x 1095 mm","Compatible operating systems: Windows 98/ Me/ 2000/ XP/ Vista\nMac OS X version 10.2.8-10.5.x\nLinux","All-in-one functions: Copy, Fax, Print, Scan","Colour all-in-one functions: Scan"