"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40"
"","","65584369","","Tripp Lite","CSC48AC","65584369","0037332226075|037332226075","Portable Device Management Carts & Cabinets","2763","","","48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black","20240310101044","ICECAT","1","31187","https://images.icecat.biz/img/gallery/66712286_7798035241.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/66712286_7798035241.jpg","https://images.icecat.biz/img/gallery_mediums/66712286_7798035241.jpg","https://images.icecat.biz/img/gallery_thumbs/66712286_7798035241.jpg","http://objects.icecat.biz/objects/mmo_65584369_1570007780_3075_25581.pdf","","Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black","48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black","Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black, Portable device management cart, Black, Floor, 39.6 cm, 3.05 m, Laptop","Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black. Type: Portable device management cart, Product colour: Black, Placement: Floor. Supported portable devices: Laptop, Device connectors supported: AC, Lock type: Key. AC input voltage: 120 V, AC input frequency: 60 Hz, Current: 12 A. Sustainability certificates: RoHS. Width: 661.4 mm, Depth: 732.5 mm, Height: 1093.5 mm","Mobile Charging Cart Accommodates up to 48 Chromebooks and Laptops\nThis 120V charging cart provides timed AC charging, secure storage and cord management for as many as 48 Chromebooks and laptops. The connected devices’ AC adapters plug into 48 NEMA 5-15R outlets, which provide up to 1,440 watts for charging. A built-in circuit breaker protects the devices against overloads.\n\nHigh-Speed Zone Charging Conserves Energy and Helps Avoid Potential Overloads\nThe 48 NEMA 5-15R outlets are split evenly into two color-coded charging zones to support more devices and higher wattages without overloads. A built-in timer alternates charging zones every hour. LEDs indicate which zone is being charged at any given time.\n\nLocking Steel Enclosure Keeps Valuable Equipment Safe and Secure\nConstructed from heavy-duty steel covered with a black powder-coated finish, this laptop charging cart provides safe, secure storage. Devices and their power adapters are stored in separate compartments. The front and back doors lock with the included keys to help prevent theft, damage and tampering. For extra security, the front door can be fastened with a user-supplied padlock. Flow-through ventilation helps protect against overheating, and the specially coated shelves help prevent device scratches and scuffs.\n\nMoving Your Devices from Room to Room Is Easy\nLarge swivel casters with non-marking wheels improve the ride over uneven surfaces and lock to help prevent unwanted movement. The reversible wide-grip handle makes the cart easy to control. Corner safety bumpers protect walls and doorways from scratches. The compact Chromebook charging cart takes up about the same amount of physical space as a typical A/V cart.\n\nWell-Organized to Avoid Confusing Cable Clutter\nHeavy power adapters store out of the way in removable baskets. Cables and connectors run through zoned slots and an overhead cable manager, keeping them organized and out of the way. Adjustable dividers accommodate up to 16 devices per shelf, and device spaces are numbered for easy identification. A power cord wrap keeps the input cord out of the way when moving the charging station. The 10-foot cord with space-saving right-angle NEMA 5-15P plug allows great flexibility in reaching AC outlets.\n\nLaminated Wood-Grain Top Doubles as a Convenient Workstation\nThe laminated top acts as a smooth writing surface and holds a projector, monitor or other peripherals that plug into two external NEMA 5-15R outlets controlled by an inside on/off switch. A pass-through RJ45 jack is provided for connecting Ethernet devices, such as a wireless router or hotspot, inside the cabinet.","https://images.icecat.biz/img/gallery/66712286_7798035241.jpg|https://images.icecat.biz/img/gallery/66712286_4882482584.jpg|https://images.icecat.biz/img/gallery/66712286_2108035711.jpg|https://images.icecat.biz/img/gallery/66712286_5485038902.jpg|https://images.icecat.biz/img/gallery/66712286_5993158060.jpg|https://images.icecat.biz/img/gallery/66712286_5611542216.jpg|https://images.icecat.biz/img/gallery/66712286_4786566937.jpg|https://images.icecat.biz/img/gallery/66712286_9392002303.jpg|https://images.icecat.biz/img/gallery/66712286_5933991355.jpg|https://images.icecat.biz/img/gallery/66712286_2213667535.jpg|https://images.icecat.biz/img/gallery/66712286_0679974882.jpg|https://images.icecat.biz/img/gallery/66712286_4753445982.jpg|https://images.icecat.biz/img/gallery/66712286_7998430605.jpg|https://images.icecat.biz/img/gallery/66712286_5221660184.jpg|https://images.icecat.biz/img/gallery/66712286_7128339293.jpg|https://images.icecat.biz/img/gallery/66712286_9284816826.jpg|https://images.icecat.biz/img/gallery/66712286_6224969027.jpg|https://images.icecat.biz/img/gallery/66712286_2353803181.jpg|https://images.icecat.biz/img/gallery/66712286_7153749424.jpg|https://images.icecat.biz/img/gallery/66712286_7207168042.jpg|https://images.icecat.biz/img/gallery/66712286_3166938626.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||||||||||||","","","","","","","","","","Design","Type: Portable device management cart","Product colour: Black","Placement: Floor","Slot depth: 39.6 cm","Handle(s): Yes","Cord length: 3.05 m","Features","Number of devices supported: 48","Supported portable devices: Laptop","Device connectors supported: AC","Locking: Yes","Lock type: Key","Power","AC input voltage: 120 V","AC input frequency: 60 Hz","Current: 12 A","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 661.4 mm","Depth: 732.5 mm","Height: 1093.5 mm","Weight: 67 kg","Package width: 680 mm","Package depth: 739.9 mm","Package height: 1190 mm","Package weight: 93 kg","Packaging content","Cables included: AC","Manual: Yes","Screws included: Yes","Number of keys included: 10 pc(s)","Logistics data","Country of origin: China","Master (outer) case width: 680 mm","Master (outer) case length: 739.9 mm","Master (outer) case height: 1190 mm","Master (outer) case gross weight: 93 kg","Products per master (outer) case: 1 pc(s)"