"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","66426782","","Neomounts","PLASMA-W2500BLACKMS","66426782","8717371445874","TV Mounts","1056","","","Neomounts motorised wall mount","20230921151911","ICECAT","1","168487","https://images.icecat.biz/img/gallery/66426782_1832632856.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/66426782_1832632856.jpg","https://images.icecat.biz/img/gallery_mediums/66426782_1832632856.jpg","https://images.icecat.biz/img/gallery_thumbs/66426782_1832632856.jpg","http://objects.icecat.biz/objects/mmo_66426782_1623107198_3797_14283.pdf","http://objects.icecat.biz/objects/mmo_66426782_1622566611_6269_20127.pdf","Neomounts motorised wall mount","Neomounts Motorised TV/LFD Wall Mount for 60""-100"" screen, also suited for Microsoft 84"" Hub, Height Adjustable - Black","Neomounts motorised wall mount, 152.4 cm (60""), 2.54 m (100""), 150 kg, 300 x 300 mm, 1200 x 600 mm, Black","Neomounts motorised wall mount. Maximum weight capacity: 150 kg, Minimum screen size: 152.4 cm (60""), Maximum screen size: 2.54 m (100""), Minimum VESA mount: 300 x 300 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment range: 1510 - 2010 mm. Product colour: Black","With the Neomounts PLASMA-W2500BLACKMS automatic height adjustable floor stand you place a large format flat screen on the floor and anchor it to the wall with the included wall mounts (7 cm distance). Get optimal positioning for both standing and seated audiences, in any application, in any part of your location. Perfect to use in a class room, boardroom, presentation room or public entrance.\n\nThe PLASMA-W2500BLACKMS is suited for screens between 42"" - 100"" and has a load capacity of 150 kg. The mount is suitable for screens with a VESA hole pattern of 200x200 to 1200x600 mm. This model is also suitable for the Microsoft Surface Hub 84"".\n\nThe mobile electric floor lift is automatically height adjustable over a height of 50 cm with a remote control. From the floor to the center the distance of the screen is variable from 119-169 cm. The position can be perfectly leveled with four adjustable feet under the central column.\n\nBehind the screen is a 6 cm deep space available to mount a media player or mini-computer. Cables can be guided at the back of the mount. The Neomounts PLASMA-W2500BLACKMS comes in a black RAL 9005 color and all installation material is included with the product. Warranty: 5 year.","https://images.icecat.biz/img/gallery/66426782_1832632856.jpg|https://images.icecat.biz/img/gallery/66426782_2255197915.jpg|https://images.icecat.biz/img/gallery/66426782_5803071638.jpg|https://images.icecat.biz/img/gallery/66426782_3824942648.jpg|https://images.icecat.biz/img/gallery/66426782_3151233577.jpg|https://images.icecat.biz/img/gallery/66426782_2877950515.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","|||||","","","","","","","","","Mounting","Maximum weight capacity: 150 kg","Maximum screen size: 2.54 m (100"")","Mounting type: Wall","Minimum VESA mount: 300 x 300 mm","Maximum VESA mount: 1200 x 600 mm","Minimum screen size: 152.4 cm (60"")","Number of displays supported: 1","Ergonomics","Height adjustment: Yes","Height adjustment range: 1510 - 2010 mm","Cable management: Yes","Easy to adjust: Yes","Design","Product colour: Black","Technical details","Country of origin: Germany","Weight & dimensions","Width: 1290 mm","Height: 1690 mm","Packaging data","Quantity per pack: 1 pair(s)","Package width: 1020 mm","Package depth: 620 mm","Package height: 260 mm","Logistics data","Master (outer) case width: 1020 mm","Master (outer) case length: 620 mm","Master (outer) case height: 260 mm","Master (outer) case gross weight: 42 kg","Master (outer) case net weight: 39 kg","Products per master (outer) case: 1 pc(s)","Harmonized System (HS) code: 85299097","Products per pallet (EU): 8 pc(s)","Technical details","Package net weight: 39 kg"