"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","66628093","","Tripp Lite","U444-06N-DP-RA","66628093","0037332214164|037332214164","USB Graphics Adapters","2939","","","U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter","20230419120130","ICECAT","1","47498","https://images.icecat.biz/img/gallery/66628093_7442545602.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/66628093_7442545602.jpg","https://images.icecat.biz/img/gallery_mediums/66628093_7442545602.jpg","https://images.icecat.biz/img/gallery_thumbs/66628093_7442545602.jpg","http://objects.icecat.biz/objects/mmo_66628093_1632218795_792_27630.pdf","","Tripp Lite U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter","Right-Angle USB-C to Displayport 4K 60Hz Adapter","Tripp Lite U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter, 4096 x 2160 pixels","Tripp Lite U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter. Maximum resolution: 4096 x 2160 pixels, Supported video modes: 2160p. Product colour: White, Housing material: Polyvinyl chloride (PVC). Width: 42 mm, Depth: 37 mm, Height: 15 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 109.2 mm, Master (outer) case length: 254 mm","Right-Angle USB-C to DisplayPort Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port\nThis USB Type-C to DisplayPort adapter connects a DisplayPort (DP) monitor to the USB-C or Thunderbolt 3 port on your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger screen. It saves you money by allowing you to use your existing DP display instead of buying a new one.\n\nSupports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video and Digital Audio to a DisplayPort Monitor\nTo send Ultra High Definition video and digital audio to a DisplayPort television, projector or monitor, connect the DP port to the display using a DP cable (such as Tripp Lite’s P580-Series, sold separately). The DP port supports Ultra HD video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz, as well as 36-bit Deep Color (12 bits per channel). The USB-C to DisplayPort 1.2 cable transfers data at rapid USB 3.1 Gen 1 speeds up to 5 Gbps.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.\n\nRight-Angle USB-C Plug Makes Connecting in Tight Spaces Easier\nThe space-saving right-angle USB-C plug is easy to install in confined spaces, such as behind your computer desk or workstation. The right-angle construction also relieves strain on the cable and connector and prevents the cable from bending awkwardly.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to DisplayPort cable requires no software or drivers to download and install. Just connect the right-angle USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode. The six-inch adapter fits into your laptop bag, purse or briefcase for connecting to DisplayPort monitors anywhere. It’s backward compatible with previous USB generations, so you can use it with legacy equipment.","https://images.icecat.biz/img/gallery/66628093_7442545602.jpg|https://images.icecat.biz/img/gallery/66628093_6953270433.jpg|https://images.icecat.biz/img/gallery/66628093_6967455470.jpg|https://images.icecat.biz/img/gallery/66628093_0131527704.jpg|https://images.icecat.biz/img/gallery/66628093_3690343063.jpg|https://images.icecat.biz/img/gallery/66628093_6340886077.jpg|https://images.icecat.biz/img/gallery/66628093_1576006041.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|800x800","||||||","","","","","","","","","Performance","DisplayPort version: 1.2","Maximum resolution: 4096 x 2160 pixels","Supported video modes: 2160p","Design","Product colour: White","Housing material: Polyvinyl chloride (PVC)","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Weight & dimensions","Width: 42 mm","Depth: 37 mm","Height: 15 mm","Weight: 30 g","Package width: 100.3 mm","Package depth: 121.9 mm","Package height: 15.9 mm","Package weight: 50 g","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332214161","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 109.2 mm","Master (outer) case length: 254 mm","Master (outer) case height: 121.9 mm","Master (outer) case gross weight: 590 g","Country of origin: China"