"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","67104296","","HP","5ZY57A","67104296","0193424946600|193424946600|0193808354540|193808354540|0193808354533|193808354533|0193808354526|193808354526|0193808354557|193808354557|0193808820663|193808820663|0194441079234|194441079234","Large Format Printers","230","Designjet","","DesignJet T125 24-in Printer","20240526094306","ICECAT","1","177651","https://images.icecat.biz/img/gallery/67104296_2684747461.jpg","4748x1972","https://images.icecat.biz/img/gallery_lows/67104296_2684747461.jpg","https://images.icecat.biz/img/gallery_mediums/67104296_2684747461.jpg","https://images.icecat.biz/img/gallery_thumbs/67104296_2684747461.jpg","http://objects.icecat.biz/objects/mmo_67104296_1716298738_8721_13697.pdf","","HP Designjet T125 24-in Printer"," DesignJet T125 24-in Printer","HP Designjet T125 24-in Printer, Thermal inkjet, 1200 x 1200 DPI, Black, Cyan, Magenta, Yellow, 60 pph, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Plain paper, Recycled paper,..., A1, A2, A3, A4","HP Designjet T125 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Magenta, Yellow. Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Plain paper, Recycled paper,..., ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 100 Mbit/s. Product colour: Black, White, Internal memory: 256 MB, Sound power level (standby): 16 dB. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W"," Save space, time, and money with a compact plotter with built-in Wi-Fi that lets you print right away. Speed up the PDF printing process. Print from your smartphone with the HP Smart app.[2] Get high quality and high speed.
Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.","https://images.icecat.biz/img/gallery/67104296_2684747461.jpg|https://images.icecat.biz/img/gallery/67104296_9872227813.jpg|https://images.icecat.biz/img/gallery/67104296_8777195144.jpg|https://images.icecat.biz/img/gallery/67104296_8399130982.jpg|https://images.icecat.biz/img/gallery/67104296_0475688304.jpg|https://images.icecat.biz/img/gallery/67104296_4347279294.jpg|https://images.icecat.biz/img/gallery/67104296_8225223602.jpg|https://images.icecat.biz/img/gallery/e76d23c21acdd6d18db2aa64d3f5b1d0.jpg|https://images.icecat.biz/img/gallery/7ad7914fdff0822be491bdf6ab124636.jpg|https://images.icecat.biz/img/gallery/67104296_0164575243.jpg|https://images.icecat.biz/img/gallery/d382198af982dad990e15b730b1e51f2.jpg","4748x1972|4826x3200|4727x2320|4622x2506|4473x2480|4411x3428|5000x3335|5000x3337|5000x3334|4494x3000|4993x2867","||||||||||","","","","","","","","The perfect fit – for your office and budget||Save space by placing the world's smallest plotters wherever they fit best in your office.[1]\nSave time by connecting and printing right away with built-in Wi-Fi.\nSave money by printing in-house with HP’s most affordable plotters.[2]\n\nRadically simple – from setup to printout||Speed up your PDF printing process with free HP Click software.\nEasily access your files from cloud folders and print them using your smartphone with the HP Smart app.\nImpress your clients with beautifully designed posters using the free and intuitive HP Poster Web app.\n\nDesignJet quality – from the most trusted brand[3]||Meet client expectations with high-quality, high-speed A1/D-size printing, as fast as 45 seconds.\nGet perfectly matched colour on both small- and large-format prints thanks to the built-in A3/A4 tray.\nConvey your ideas with bold images, sharp lines on plain paper for any application with HP Bright Office Inks.","Print","Printing","Print technology: Thermal inkjet","Maximum resolution: 1200 x 1200 DPI","Number of print cartridges: 4","Printing colours: Black, Cyan, Magenta, Yellow","Print speed (normal quality, A1): 60 pph","Copying","Copying: No","Scanning","Scanning: No","Paper handling","Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper","Cut sheets: Yes","ISO A-series sizes (A0...A9): A1, A2, A3, A4","Media thickness: 0.3 mm","Maximum roll diameter: 10 cm","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Wi-Fi: Yes","Ethernet interface type: Fast Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Ethernet LAN data rates: 100 Mbit/s","Direct printing: Yes","Performance","Product colour: Black, White","Internal memory: 256 MB","Sound power level (standby): 16 dB","Sound pressure level (printing): 45 dB","Certification: ENERGY STAR; WEEE; EU RoHS; REACH; EuP; EPEAT","Power","Power consumption (standby): 0.3 W","Power consumption (typical): 35 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -25 - 55 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 987 mm","Depth: 530 mm","Height: 285 mm","Weight: 25 kg","Packaging data","Package width: 1130 mm","Package depth: 610 mm","Package height: 405 mm","Package weight: 28.5 kg","Cartridge(s) included: Yes","Quick start guide: Yes","Logistics data","Harmonized System (HS) code: 84433210"