"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43"
"","","67453961","","Tripp Lite","P569-010-IND2","67453961","0037332238504|037332238504","HDMI Cables","2918","","","P569-010-IND2 High-Speed HDMI Cable (M/M) - 4K 60 Hz, HDR, Industrial, IP68, Hooded Connectors, Black, 10 ft.","20240310101044","ICECAT","1","46202","https://images.icecat.biz/img/gallery/67453959_6696716114.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/67453959_6696716114.jpg","https://images.icecat.biz/img/gallery_mediums/67453959_6696716114.jpg","https://images.icecat.biz/img/gallery_thumbs/67453959_6696716114.jpg","http://objects.icecat.biz/objects/mmo_67453961_1640199092_8773_4889.pdf","","Tripp Lite P569-010-IND2 High-Speed HDMI Cable (M/M) - 4K 60 Hz, HDR, Industrial, IP68, Hooded Connectors, Black, 10 ft.","High-Speed HDMI Cable (M/M) - 4K 60 Hz, HDR, Industrial, IP68, Hooded Connectors, Black, 10 ft.","Tripp Lite P569-010-IND2 High-Speed HDMI Cable (M/M) - 4K 60 Hz, HDR, Industrial, IP68, Hooded Connectors, Black, 10 ft., 3.05 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, Audio Return Channel (ARC), Black","Tripp Lite P569-010-IND2 High-Speed HDMI Cable (M/M) - 4K 60 Hz, HDR, Industrial, IP68, Hooded Connectors, Black, 10 ft.. Cable length: 3.05 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, HDMI version: 2.0, Maximum resolution: 3840 x 2160 pixels, Audio Return Channel (ARC), Product colour: Black","Industrial-Grade HDMI Cable Recommended for Outdoor or Harsh Indoor Environments\nThe industrial-grade P569-010-IND2 (M/M) connects high-speed digital audio/video and Ethernet components in outdoor applications and other areas where protection from harsh elements is essential. The cable and male HDMI connectors are designed to withstand dust, debris and moisture that could threaten your infrastructure. This rugged cable is ideal for industrial areas, such as factories and warehouses, and unforgiving outdoor installations, including malls, bus stops and stadiums. For best performance, use the cable with an industrial coupler, surface mount box and/or face plate. Check the web manual for a list of products that can be used.\n \n\nIP68-Rated Ends Resist Dust and Water\nBoth HDMI connectors are protected by a molded IP68-rated watertight hood. The IP68 rating means the connectors are not only 100% protected against dust, but also able to endure immersion in 1.5 meters of water for up to 60 minutes with no damage or decline in performance*. This makes the P569-010-IND2 ideal for basement and other applications where dust, debris and water are present.\n \n\nEnjoy the Clarity of 4K HDMI Video with Audio, HDR and 4:4:4 Color\nThis HDMI cable supports Ultra HD resolutions up to 4K, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n \n*Based on manufacturer's guarantee. Standard IP68 rating guarantees water resistance at depths up to 1.5 meters for up to 30 minutes.","https://images.icecat.biz/img/gallery/67453959_6696716114.jpg|https://images.icecat.biz/img/gallery/67453961_1358836412.jpg|https://images.icecat.biz/img/gallery/67453963_4497525741.jpg|https://images.icecat.biz/img/gallery/67453961_1712564241.jpg|https://images.icecat.biz/img/gallery/67453959_1678859421.jpg|https://images.icecat.biz/img/gallery/67453959_9744443521.jpg|https://images.icecat.biz/img/gallery/67453960_8336783857.jpg|https://images.icecat.biz/img/gallery/67453961_8060050262.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Features","Cable length: 3.05 m","Connector 1: HDMI Type A (Standard)","Connector 2: HDMI Type A (Standard)","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","HDMI version: 2.0","Audio Return Channel (ARC): Yes","HDMI Ethernet channel: Yes","HDCP: Yes","Maximum resolution: 3840 x 2160 pixels","Maximum refresh rate: 60 Hz","AWG wire size: 28","Cable jacket material: Polyvinyl chloride (PVC)","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Storage temperature (T-T): -15 - 60 °C","Operating relative humidity (H-H): 0 - 90%","Weight & dimensions","Cable diameter: 7.3 mm","Weight: 260 g","Package width: 203.2 mm","Package depth: 266.7 mm","Package height: 12.7 mm","Package weight: 260 g","Other features","Depth: 266.7 mm","Height: 12.7 mm","Width: 203.2 mm","Country of origin: China","Technical details","Sustainability certificates: RoHS","Logistics data","Master (outer) case GTIN (EAN/UPC): 10037332238501","Harmonized System (HS) code: 8544.42.2000","Master (outer) case width: 457.2 mm","Master (outer) case length: 482.6 mm","Master (outer) case height: 25.4 mm","Master (outer) case gross weight: 2.59 kg","Products per master (outer) case: 10 pc(s)"