"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","67454066","","Tripp Lite","P134-000VGAV2BP","67454066","0037332237699|037332237699","Cable Gender Changers","1501","","","P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack","20240219204259","ICECAT","1","58472","https://images.icecat.biz/img/gallery/67454066_9241895143.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/67454066_9241895143.jpg","https://images.icecat.biz/img/gallery_mediums/67454066_9241895143.jpg","https://images.icecat.biz/img/gallery_thumbs/67454066_9241895143.jpg","http://objects.icecat.biz/objects/mmo_67454066_1708371771_9174_1142067.pdf","","Tripp Lite P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack","DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack","Tripp Lite P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack, DisplayPort, VGA, Black","Tripp Lite P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack. Connector 1: DisplayPort, Connector 2: VGA. Product colour: Black","Molded DisplayPort to VGA Converters Connect DP Source to VGA Display\nThis set includes 50 P134-000-VGA-V2 DisplayPort to VGA active compact adapters. Each molded one-piece unit connects a VGA monitor, television or projector to the DisplayPort 1.2 output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. They feature a male DP connector and a female HD15 connector, allowing you to continue using your existing VGA display and VGA cable to transmit video signals without the expense of a new DP display. They also are backward compatible with pre-1.2 DisplayPort generations.\n\nTransmit Outstanding 1080p Video for High-Definition Presentations\nIdeal for classrooms, lecture halls and anywhere else you may need to connect to a VGA monitor, these DisplayPort to VGA converters support computer video resolutions up to 1920 x 1200 (including 1080p) and HD video resolutions up to 1920 x 1080 (1080p). The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They come recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.\n\nReady to Use Right Out of the Package\nThe plug-and-play DP to VGA adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size (about two inches long), the P134-000-VGA-V2 is recommended for stowing in your pocket or laptop bag and carrying to school or the office.","https://images.icecat.biz/img/gallery/67454066_9241895143.jpg|https://images.icecat.biz/img/gallery/67454066_9035751453.jpg|https://images.icecat.biz/img/gallery/67454066_6736989043.jpg","1200x1200|1200x1200|1200x1200","||","","","","","","","","","Ports & interfaces","Connector 1: DisplayPort","Connector 2: VGA","Connector 1 gender: Male","Connector 2 gender: Female","DisplayPort version: 1.2","Performance","Product colour: Black","Housing material: ABS synthetics","Supported video modes: 1080p","Maximum resolution: 1920 x 1200 pixels","Maximum refresh rate: 60 Hz","Country of origin: China","Plug and Play: Yes","Certification: CE, FCC, REACH","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 80 °C","Relative humidity: 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Weight: 300 g","Packaging data","Package width: 260.1 mm","Package depth: 190 mm","Package height: 145 mm","Package weight: 1.6 kg","Packaging content","Quantity per pack: 50 pc(s)","Logistics data","Products per master (outer) case: 4 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332237696","Master (outer) case width: 400 mm","Master (outer) case length: 315 mm","Master (outer) case height: 165.1 mm","Master (outer) case gross weight: 7.4 kg","Harmonized System (HS) code: 8471.80.1000"