"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","67454083","","Tripp Lite","P136-000-1-BP","67454083","0037332237651|037332237651","Cable Gender Changers","1501","","","P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack","20240219213629","ICECAT","1","72570","https://images.icecat.biz/img/gallery/67454083_8178639234.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/67454083_8178639234.jpg","https://images.icecat.biz/img/gallery_mediums/67454083_8178639234.jpg","https://images.icecat.biz/img/gallery_thumbs/67454083_8178639234.jpg","http://objects.icecat.biz/objects/mmo_67454083_1708374971_4014_1987560.pdf","","Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack","DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack","Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack, DisplayPort, HDMI, Black","Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack. Connector 1: DisplayPort, Connector 2: HDMI, Connector contacts plating: Gold. Product colour: Black","A Smart Solution for Displaying 1080p Video in Business and Digital Signage Applications\nThis set includes 50 P136-000-1 DisplayPort-to-HDMI passive adapters (M/F). Each adapter allows you to play stereo audio and high-definition video from your DisplayPort computer or laptop to an HDMI television, monitor or projector. This allows you to continue using your existing HDMI display without the time, effort or expense of replacing it with a new DP monitor. These adapters are an easy, inexpensive way to play 1080p video in classrooms, conference rooms, trade shows and other on-the-road presentations.\n\nReady to Use Right Out of the Package\nIdeal for displaying video on a large monitor or digital sign, each fully molded adapter measures just over two inches in length, making it perfect for carrying in your pocket, briefcase, purse or laptop bag for convenient use anywhere. Just connect the male DP end to your computer’s DisplayPort and the female HDMI end to an HDMI cable to begin sharing HD audio/video signals. The plug-and-play adapter requires no software, drivers or external power.\n\nEnjoy Outstanding 1080p Picture Quality on Any HDMI Display\nEach P136-000-1 adapter supports video resolutions up to 1920 x 1200, HD resolutions up to 1080p, and DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.\n\nPassive Adapters Require DisplayPort++ for HDMI Pass Through\nBecause they are passive adapters, these units require that the connected source device have a DisplayPort++ (DP++) dual-mode port, which allows HDMI signals to pass through. Check your DisplayPort source’s documentation for compatibility.","https://images.icecat.biz/img/gallery/67454083_8178639234.jpg|https://images.icecat.biz/img/gallery/67454083_4311472168.jpg|https://images.icecat.biz/img/gallery/67454083_0171641788.jpg","1200x1200|1200x1200|1200x1200","||","","","","","","","","","Ports & interfaces","Connector 1: DisplayPort","Connector 2: HDMI","Connector 1 gender: Male","Connector 2 gender: Female","Connector contacts plating: Gold","DisplayPort version: 1.1a","Performance","Product colour: Black","Housing material: Polycarbonate (PC)","Supported video modes: 1080p","Maximum resolution: 1920 x 1080 pixels","Colour depth: 36 bit","Country of origin: China","Plug and Play: Yes","Certification: CE, FCC, REACH","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 80 °C","Relative humidity: 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Weight: 40 g","Packaging data","Package width: 260.1 mm","Package depth: 190 mm","Package height: 150.1 mm","Package weight: 1.41 kg","Packaging content","Quantity per pack: 50 pc(s)","Logistics data","Products per master (outer) case: 4 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332237658","Master (outer) case width: 400 mm","Master (outer) case length: 315 mm","Master (outer) case height: 285 mm","Master (outer) case gross weight: 7.05 kg","Harmonized System (HS) code: 8471.80.1000"