"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","68297453","","Contour Design","CMO-GM-L-L-WL","68297453","0743870000960|743870000960","Mice","195","","","Contour Wireless L","20240314195323","ICECAT","1","19988","https://images.icecat.biz/img/gallery/68297453_3517891441.jpg","3716x2775","https://images.icecat.biz/img/gallery_lows/68297453_3517891441.jpg","https://images.icecat.biz/img/gallery_mediums/68297453_3517891441.jpg","https://images.icecat.biz/img/gallery_thumbs/68297453_3517891441.jpg","http://objects.icecat.biz/objects/mmo_68297453_1638528685_8334_41361.pdf","http://objects.icecat.biz/objects/mmo_68297453_1638528202_3224_5993.pdf","Contour Design Contour Wireless L","Contour Wireless L","Contour Design Contour Wireless L, Left-hand, Optical, 2800 DPI, Grey","Contour Design Contour Wireless L. Form factor: Left-hand. Movement detection technology: Optical, Movement resolution: 2800 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Grey","Contour Mouse Wireless – Because not all hands are the same size\nContour Mouse Wireless is an ergonomic mouse designed to support your hand comfortably, however large or small. We tested over 120 different models, until we found the perfect design for your hand. Contour Mouse Wireless is available in multiple sizes, so you are sure to find a model that fits your hand perfectly. It is important to have a relaxed grip, without having to bend your fingers too much, otherwise your hand and wrist can become strained, causing injuries.\n\nContour Mouse Wireless has five buttons, including a third, full-size middle button. The three primary buttons are elongated, allowing your fingers to rest on them. You can click with outstretched fingers using small, gentle movements, without having to bend your fingers. Your thumb rests on the side of the mouse, between the Forward/Back button and the scroll wheel.","https://images.icecat.biz/img/gallery/68297453_3517891441.jpg|https://images.icecat.biz/img/gallery/68297453_9359079956.jpg|https://images.icecat.biz/img/gallery/68297453_8664121340.jpg|https://images.icecat.biz/img/gallery/68297453_8411893509.jpg|https://images.icecat.biz/img/gallery/68297453_2762739940.jpg|https://images.icecat.biz/img/gallery/68297453_3304041600.jpg|https://images.icecat.biz/img/gallery/68297453_6228070985.jpg|https://images.icecat.biz/img/gallery/68297453_6599873533.jpg|https://images.icecat.biz/img/gallery/68297453_3610635855.jpg|https://images.icecat.biz/img/gallery/68297453_8364236825.jpg|https://images.icecat.biz/img/gallery/68297453_5087919199.jpg|https://images.icecat.biz/img/gallery/68297453_1210850038.jpg|https://images.icecat.biz/img/gallery/14229230_6374803287.jpg|https://images.icecat.biz/img/gallery/14229230_9936089966.jpg|https://images.icecat.biz/img/gallery/14229230_5247550490.jpg|https://images.icecat.biz/img/gallery/68297453_7153614446.jpg","3716x2775|3168x2419|3563x2227|5308x3964|6720x4480|5482x3589|6865x2627|3870x4495|5600x3733|3436x3126|5600x3733|4548x6291|3978x5964|5964x3978|5964x3978|6720x4480","|||||||||||||||","","","","","http://objects.icecat.biz/objects/68297453_20495707.mp4","","","Because not all hands are the same size!|http://images.icecat.biz/img/bullets/68297453-61a9fb43ac382815932330.jpg|Contour Mouse is a family of ergonomically designed mice that support any and every hand, no matter the size. Therefore, your grip on the mouse is relaxed, and you avoid bending your fingers too much.\n\nThe Contour Mouse family consists of multiple mice in different sizes both for the right and left hand, and with the possibility of a wired or wireless connection.\n\nDesigned with three equally big mouse buttons|http://images.icecat.biz/img/bullets/68297453-61a9fb43b4fc1083668099.jpg|This ergonomic mouse has five buttons, including a third, full-size middle button. The three primary buttons are extra long, so you can click using your knuckles rather than your fingertips. The fingers rest on the buttons, and you click using small, soft movements with outstretched fingers. Your thumb rests between the forward/back button and the scroll wheel on the side of the mouse.\n\nTechnology develops quickly, but our hands stay the same|http://images.icecat.biz/img/bullets/68297453-61a9fb43bb8d3479745418.jpg|Contour Mouse was launched in 1995. Before that, over 120 different prototypes were tested until we discovered the perfect design for your hand, which we launched under the name “Perfit Mouse” – a portmanteau of Perfect Fit. However, while technology develops quickly, our hands stay the same. Therefore, we’ve retained our optimal design in this mouse, with the addition of a small elevation in the middle of the mouse that supports the hand in a similar way as insoles support the foot and arch in a shoe. This specially designed mouse helps you to avoid mouse-related injuries such as carpal tunnel syndrome and tendinitis, which occur due to repetitive mouse movements. The fourth-generation is now available in a new metal grey colour.","Mouse","Purpose: Office","Movement detection technology: Optical","Scroll type: Wheel","Buttons quantity: 6","Buttons type: Pressed buttons","Movement resolution: 2800 DPI","Customizable movement resolution: Yes","Number of movement resolution modes: 10","Programmable mouse buttons: Yes","Number of programmable buttons: 5","Number of scroll wheels: 1","Scrolling directions: Horizontal","Design","Form factor: Left-hand","Product colour: Grey","Ergonomic design: Yes","Mouse size: L","Surface coloration: Monochromatic","Hand size: 190 - 210 mm","Power","Power source: Batteries","Rechargeable: Yes","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Width: 50 mm","Depth: 144 mm","Height: 95 mm","Weight: 190 g","Packaging content","Receiver included: Yes","Wireless receiver interface: USB Type-A","User guide: Yes","Packaging data","Quantity: 1","Cables included: Micro-USB","Package width: 108 mm","Package depth: 216 mm","Package height: 62 mm","Package weight: 290 g","Logistics data","Products per master (outer) case: 24 pc(s)","Master (outer) case width: 447 mm","Master (outer) case length: 455 mm","Master (outer) case height: 206 mm","Master (outer) case gross weight: 8.1 kg","Master (outer) case volume: 0.0419 cm³"