"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","70312558","","Tripp Lite","U444-003-H4K6WE","70312558","0037332238245|037332238245","USB Graphics Adapters","2939","","","U444-003-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m)","20240219213625","ICECAT","1","45545","https://images.icecat.biz/img/gallery/70312558_5536572140.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/70312558_5536572140.jpg","https://images.icecat.biz/img/gallery_mediums/70312558_5536572140.jpg","https://images.icecat.biz/img/gallery_thumbs/70312558_5536572140.jpg","http://objects.icecat.biz/objects/mmo_70312558_1708374978_094_1987560.pdf","","Tripp Lite U444-003-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m)","USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m)","Tripp Lite U444-003-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m), 4096 x 2160 pixels","Tripp Lite U444-003-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m). Maximum resolution: 4096 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Certification: CE, FCC, REACH. Product colour: White, Housing material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC), Package type: Polybag. Weight: 70 g, Package width: 177.8 mm, Package depth: 12.7 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm","USB-C to HDMI Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 Port\nThis USB Type-C to HDMI adapter (M/M) connects an HDMI monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger 4K screen. No other adapter or cable is needed to complete your 4K connection.\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\nEnjoy the Clarity of True 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color\nThis 4K HDMI cable supports Ultra HD video resolutions up to 4K x 2K (4096 x 2160) at 60 Hz for crystal-clear picture and sound, as specified in HDMI 2.0. It’s compatible with HDCP 2.2 as well as backwards compatible with HDCP 1.4. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as 36-bit Deep Color (12 bits per channel).\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to HDMI cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI plug to your display. The three-foot USB 3.1 Gen 1 cable is backward compatible with previous USB and HDMI generations, so you can use it with legacy equipment.","https://images.icecat.biz/img/gallery/70312558_5536572140.jpg|https://images.icecat.biz/img/gallery/70312558_2968991753.jpg|https://images.icecat.biz/img/gallery/70312558_8077113920.jpg|https://images.icecat.biz/img/gallery/70312558_7789509713.jpg|https://images.icecat.biz/img/gallery/70312558_1686652418.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Performance","Maximum resolution: 4096 x 2160 pixels","Maximum resolution (HDMI): 3840 x 2160 pixels","Certification: CE, FCC, REACH","Design","Product colour: White","Housing material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC)","Package type: Polybag","Operational conditions","Storage temperature (T-T): -10 - 70 °C","Weight & dimensions","Weight: 70 g","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 40 g","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332238242","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 348 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 520 g","Country of origin: China"