"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","72754428","","Tripp Lite","U436-000-GB","72754428","0037332238085|037332238085","Cable Gender Changers","1501","","","U436-000-GB USB-C to Gigabit Ethernet Vertical Network Adapter (M/F) - USB 3.1 Gen 1, 10/100/1000 Mbps, Black","20240219204351","ICECAT","1","62623","https://images.icecat.biz/img/gallery/72754428_3902915753.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/72754428_3902915753.jpg","https://images.icecat.biz/img/gallery_mediums/72754428_3902915753.jpg","https://images.icecat.biz/img/gallery_thumbs/72754428_3902915753.jpg","http://objects.icecat.biz/objects/mmo_72754428_1708371817_4028_1153826.pdf","","Tripp Lite U436-000-GB USB-C to Gigabit Ethernet Vertical Network Adapter (M/F) - USB 3.1 Gen 1, 10/100/1000 Mbps, Black","USB-C to Gigabit Ethernet Vertical Network Adapter (M/F) - USB 3.1 Gen 1, 10/100/1000 Mbps, Black","Tripp Lite U436-000-GB USB-C to Gigabit Ethernet Vertical Network Adapter (M/F) - USB 3.1 Gen 1, 10/100/1000 Mbps, Black, USB Type-C, RJ-45, Black","Tripp Lite U436-000-GB USB-C to Gigabit Ethernet Vertical Network Adapter (M/F) - USB 3.1 Gen 1, 10/100/1000 Mbps, Black. Connector 1: USB Type-C, Connector 2: RJ-45, Connector contacts plating: Gold. Product colour: Black","USB-C to Gigabit Ethernet Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port\nThis USB Type-C to Gigabit Ethernet NIC Network Adapter (M/F) allows your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone to connect to a wired Ethernet network. Connect the USB-C plug to your device’s USB-C or Thunderbolt 3 port, and connect the RJ45 port to a UTP cable (such as N201-Series, sold separately). \n\nAccess True Gigabit Speeds Without an Ethernet Card\nIdeal for settings in which no Wi-Fi is available or when a wired connection offers faster speeds, this USB 3.1 Gen 1 adapter lets you enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers and audio/video streaming. Stream audio and video without buffering, upload family photos to the Cloud and transfer large files with confidence.\n\nVertical Molding Prevents Blockage of Adjacent Ports\nThe USB-C input’s vertical orientation results in a slimmer adapter that maximizes space around the device’s ports and prevents them from being blocked. Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to RJ45 adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power (a driver may be required if your computer is running a version of Windows older than 10.1). The palm-sized one-piece molding fits into your pocket, briefcase or laptop bag for connecting to a wired Gigabit Ethernet network anywhere.","https://images.icecat.biz/img/gallery/72754428_3902915753.jpg|https://images.icecat.biz/img/gallery/72754428_1683481826.jpg|https://images.icecat.biz/img/gallery/72754428_1325279956.jpg|https://images.icecat.biz/img/gallery/72754428_7841599502.jpg|https://images.icecat.biz/img/gallery/72754428_8890771662.jpg|https://images.icecat.biz/img/gallery/72754428_6326903377.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Ports & interfaces","Connector 1: USB Type-C","Connector 2: RJ-45","Connector 1 gender: Male","Connector 2 gender: Female","Connector contacts plating: Gold","Ethernet LAN data rates: 10,100,1000 Mbit/s","Performance","Product colour: Black","Housing material: Acrylonitrile butadiene styrene (ABS)","Full duplex: Yes","Cable types supported: Cat5, Cat5e, Cat6","Data transfer rate: 5 Gbit/s","LED indicators: Yes","Country of origin: China","Plug and Play: Yes","Certification: REACH, CE, FCC","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Weight: 10 g","Packaging data","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 20 g","Package type: Polybag","Packaging content","Manual: Yes","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332238082","Master (outer) case width: 254 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 304.8 mm","Master (outer) case gross weight: 220 g","Harmonized System (HS) code: 8517.62.0090"