"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","72754630","","Tripp Lite","U460-004-4A-G2","72754630","0037332218247|037332218247","Interface Hubs","243","","","U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black","20240219195128","ICECAT","1","75238","https://images.icecat.biz/img/gallery/72754630_4266148531.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/72754630_4266148531.jpg","https://images.icecat.biz/img/gallery_mediums/72754630_4266148531.jpg","https://images.icecat.biz/img/gallery_thumbs/72754630_4266148531.jpg","http://objects.icecat.biz/objects/mmo_72754630_1708368674_5382_1870145.pdf","","Tripp Lite U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black","4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black","Tripp Lite U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 3.2 Gen 2 (3.1 Gen 2) Type-A, 10000 Mbit/s, Black, Aluminium, Polyvinyl chloride (PVC), 24/32","Tripp Lite U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 3.2 Gen 2 (3.1 Gen 2) Type-A. Data transfer rate: 10000 Mbit/s, Product colour: Black, Housing material: Aluminium, Polyvinyl chloride (PVC). Power source type: USB. Width: 59.9 mm, Depth: 39.9 mm, Height: 9.4 mm. Package width: 150.1 mm, Package depth: 80 mm, Package height: 20.1 mm","USB-C 3.2 Hub Connects 4 USB Peripherals to Your MacBook or Chromebook\nThis USB-C hub allows you to connect up to four USB peripherals to your tablet, laptop, notebook, MacBook, Chromebook, smartphone or PC. You can expand the potential of your device by connecting USB peripherals that can help you do your job faster, easier and better, such as an external hard drive, keyboard/mouse, power meter and printer.\n \nTransfers Data at Lightning-Fast USB 3.2 Gen 2 Speeds\nAll four USB ports transfer data at speeds up to 10 Gbps, which is double the speed of USB 3.2 Gen 2. The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. Note\n: Host must support USB OTG (On-the-Go).\n \nBuilt-In USB-C Cable Connects in Either Direction\nConnect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.\n \nReady to Use Right Out of the Package\nThe plug-and-play USB Type-C hub is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. The lightweight aluminum case fits easily into a pocket, briefcase or laptop bag for connecting on the go.","https://images.icecat.biz/img/gallery/72754630_4266148531.jpg|https://images.icecat.biz/img/gallery/72754630_9464784711.jpg|https://images.icecat.biz/img/gallery/72754630_7453397558.jpg|https://images.icecat.biz/img/gallery/72754630_0805604105.jpg|https://images.icecat.biz/img/gallery/72754630_1436803094.jpg|https://images.icecat.biz/img/gallery/72754630_6626989361.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Ports & interfaces","Ports quantity: 4","Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C","Hub interfaces: USB 3.2 Gen 2 (3.1 Gen 2) Type-A","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 4","Features","Data transfer rate: 10000 Mbit/s","Product colour: Black","Housing material: Aluminium, Polyvinyl chloride (PVC)","LED indicators: Yes","AWG wire size: 24/32","Cable length: 0.15 m","Plug and Play: Yes","Country of origin: China","Certification: RoHS, REACH, FCC, CE","Power","Power source type: USB","Weight & dimensions","Width: 59.9 mm","Depth: 39.9 mm","Height: 9.4 mm","Weight: 40 g","Packaging data","Package width: 150.1 mm","Package depth: 80 mm","Package height: 20.1 mm","Package weight: 80 g","Package type: Box","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Operating temperature (T-T): 32 - 140 °F","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 90%","Storage relative humidity (H-H): 0 - 90%","Logistics data","Master (outer) case width: 231.1 mm","Master (outer) case length: 165.1 mm","Master (outer) case height: 100.1 mm","Master (outer) case gross weight: 1.1 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332218244","Harmonized System (HS) code: 8517.62.0090"