"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","73051162","","Tripp Lite","U444-06N-HDR-W","73051162","0037332236425|037332236425|0037332241245|037332241245","USB Graphics Adapters","2939","","","U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White","20240219213627","ICECAT","1","65836","https://images.icecat.biz/img/gallery/73051162_4357993744.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/73051162_4357993744.jpg","https://images.icecat.biz/img/gallery_mediums/73051162_4357993744.jpg","https://images.icecat.biz/img/gallery_thumbs/73051162_4357993744.jpg","http://objects.icecat.biz/objects/mmo_73051162_1708374978_905_1987560.pdf","","Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White","USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White","Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White, 3840 x 2160 pixels","Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White. Maximum resolution: 3840 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Supported video modes: 2160p. Product colour: White, Housing material: Acrylonitrile butadiene styrene (ABS), Package type: Box. Width: 37.1 mm, Depth: 41.9 mm, Height: 14.5 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 114.3 mm","USB-C to HDMI Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 Device\nThis USB-C to HDMI 4K adapter helps you transmit digital audio and 4K video from your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone to an HDMI-enabled television, monitor or projector. It’s an ideal tool for working in high-definition photography, videography or cinematography, as well as streaming video for digital signage in crystal-clear 4K.\n\nSupports USB DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K HDMI Video with HDR and 4:4:4 Color\nThe U444-06N-HDR-W supports Ultra HD video resolutions up to 4K at 60 Hz (3840 x 2160) as specified in HDMI 2.0. It is also compatible with HDMI standards for carrying HDR signals, which provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. \n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to HDMI cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI port to your 4K display with user-provided cables (such as P568-Series high-speed cables). This adapter is backward compatible with 1080p displays, allowing you to use it with older equipment.","https://images.icecat.biz/img/gallery/73051162_4357993744.jpg|https://images.icecat.biz/img/gallery/73051162_1580843786.jpg|https://images.icecat.biz/img/gallery/73051162_6847492298.jpg|https://images.icecat.biz/img/gallery/73051162_4437681134.jpg|https://images.icecat.biz/img/gallery/73051162_0953112815.jpg|https://images.icecat.biz/img/gallery/73051162_9962600631.jpg|https://images.icecat.biz/img/gallery/73051162_3641691176.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Performance","Maximum resolution: 3840 x 2160 pixels","Maximum resolution (HDMI): 3840 x 2160 pixels","Supported video modes: 2160p","Certification: REACH, CE, FCC","Design","Product colour: White","Housing material: Acrylonitrile butadiene styrene (ABS)","Package type: Box","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Weight & dimensions","Width: 37.1 mm","Depth: 41.9 mm","Height: 14.5 mm","Weight: 40 g","Package width: 119.4 mm","Package depth: 100.1 mm","Package height: 20.3 mm","Package weight: 60 g","Packaging content","Manual: Yes","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332241242","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 255 mm","Master (outer) case length: 114.3 mm","Master (outer) case height: 119.9 mm","Master (outer) case gross weight: 670 g","Country of origin: China"