"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","75688184","","Tripp Lite","P582-015-4K6AE","75688184","0037332242754|037332242754","Video Cable Adapters","2926","","","P582-015-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 15 ft. (4.6 m)","20240309140425","ICECAT","1","18112","https://images.icecat.biz/img/gallery/75688178_2911409277.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/75688178_2911409277.jpg","https://images.icecat.biz/img/gallery_mediums/75688178_2911409277.jpg","https://images.icecat.biz/img/gallery_thumbs/75688178_2911409277.jpg","http://objects.icecat.biz/objects/mmo_75688184_1708376677_8594_4087224.pdf","","Tripp Lite P582-015-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 15 ft. (4.6 m)","DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 15 ft. (4.6 m)","Tripp Lite P582-015-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 15 ft. (4.6 m), 4.57 m, DisplayPort, HDMI, Male, Male, Straight","Tripp Lite P582-015-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 15 ft. (4.6 m). Cable length: 4.57 m, Connector 1: DisplayPort, Connector 2: HDMI. Sustainability certificates: RoHS. Cable diameter: 7.3 mm, Weight: 190 g. Quantity per pack: 1 pc(s), Package width: 254 mm, Package depth: 12.7 mm. Master (outer) case width: 558.8 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 609.6 mm","DisplayPort to HDMI Adapter Connects a 4K Monitor to Your Computer or Media Center\nThis active converter helps you transmit digital audio and 4K video from the DisplayPort 1.2 output on your desktop computer, Chromebook, MacBook, Microsoft Surface or other compatible device to a 4K HDMI-enabled television, monitor or projector. It’s ideal for working in high-definition photography, videography or cinematography, as well as streaming video for digital signage in crystal-clear 4K. You can continue using your existing HDMI display without the expense of a new DisplayPort monitor.\n\nAvoid Signal Disruptions with Extra-Secure Connectors\nHaving a cable come loose accidentally can cause A/V signal loss at the most inconvenient times. The specially designed latching DisplayPort and high-grip HDMI connectors firmly grip the ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical connectors, these more secure connectors resist vibrations that can loosen over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations.\n\nTransmits Crystal-Clear 4K HDMI Video with HDR and 4:4:4 Color\nThe P582-015-4K6AE supports Ultra HD video resolutions up to 4K at 60 Hz (3840 x 2160) with rich, full 7.1-channel surround sound, as specified in HDMI 2.0. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This cable supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nAdapter Located Inside the DisplayPort Connector for Easy Installation\nWith the DisplayPort-to-HDMI repeater/booster built directly into the DisplayPort connector, no bulky mid-cable adapter hinders installation through furniture or in hard-to-reach areas.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play cable requires no software, drivers or external power. It is compatible with both Single- and Dual-Mode (DP++) DP output and is recommended for use with graphics cards that do not output DP++ signals, such as the AMD Eyefinity. It is backward compatible with 1080p displays and pre-1.2 DisplayPort sources, allowing you to use it with older equipment.","https://images.icecat.biz/img/gallery/75688178_2911409277.jpg|https://images.icecat.biz/img/gallery/75688178_1607780691.jpg|https://images.icecat.biz/img/gallery/75688178_7176400569.jpg|https://images.icecat.biz/img/gallery/75688178_6157825304.jpg|https://images.icecat.biz/img/gallery/75688178_1370280894.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 4.57 m","Connector 1: DisplayPort","Connector 2: HDMI","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","HDMI version: 2.0","HDCP: Yes","HDCP version: 2.2","DisplayPort version: 1.2a","Maximum resolution: 3840 x 2160 pixels","Supported graphics resolutions: 3840 x 2160","Maximum refresh rate: 60 Hz","3D: Yes","Product colour: Black","Jacket material: Polyvinyl chloride (PVC)","Plug material: Acrylonitrile butadiene styrene (ABS)","AWG wire size: 28","Supported audio channels: 7.1","Country of origin: Taiwan","Certification: REACH, CE, FCC","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Cable diameter: 7.3 mm","Weight: 190 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 254 mm","Package depth: 12.7 mm","Package height: 304.8 mm","Package weight: 270 g","Logistics data","Master (outer) case width: 558.8 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 609.6 mm","Master (outer) case gross weight: 2.72 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332242751"