"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64"
"","","76464701","","Tripp Lite","U442-DOCK6-GY","76464701","0037332240774|037332240774","Laptop Docks & Port Replicators","152","","","U442-DOCK6-GY USB-C Dock, Dual Display - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 100W PD Charging","20240219213830","ICECAT","1","63283","https://images.icecat.biz/img/gallery/76464701_1494553676.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/76464701_1494553676.jpg","https://images.icecat.biz/img/gallery_mediums/76464701_1494553676.jpg","https://images.icecat.biz/img/gallery_thumbs/76464701_1494553676.jpg","http://objects.icecat.biz/objects/mmo_76464701_1708375086_5076_2010589.pdf","","Tripp Lite U442-DOCK6-GY USB-C Dock, Dual Display - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 100W PD Charging","USB-C Dock, Dual Display - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 100W PD Charging","Tripp Lite U442-DOCK6-GY USB-C Dock, Dual Display - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 100W PD Charging, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, Grey","Tripp Lite U442-DOCK6-GY USB-C Dock, Dual Display - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 100W PD Charging. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Product colour: Grey, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: USB, Power connector: USB Type-C. Sustainability certificates: RoHS","Portable Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Workstation\nThis USB-C dock with PD Charging expands the potential of Windows laptop, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting 4K or 1080p video and digital audio to a large display, adding a thumb drive and other USB peripherals, powering and charging the host device with up to 100 Watts of PD Charging power, and connecting to a Gigabit Ethernet network—all at the same time.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\n\nExpand Your Workspace Capabilities with 4K HDMI or 1080p VGA Monitors\nThe HDMI output supports true 4K video resolutions up to 3840 x 2160 at 30 Hz with multi-channel sound and 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Connect the HDMI port to your display with a user-supplied HDMI cable (sold separately, see P568-Series HDMI cable product pages for details). A DVI display may also be connected using an HDMI to DVI adapter (sold separately). The VGA port supports high-definition resolutions up to 1920 x 1200, including 1080p, at 60 Hz. The dock is capable of extending a computer's desktop to a single display, or transmitting mirrored 1080p video to either or both VGA and HDMI displays at the same time.\n\nUSB Ports Connect Keyboards, Thumb Drives and Other Peripherals\nOne USB-C and two USB-A hub ports accept USB peripherals, such as flash drives, mice, keyboards and printers. Both USB-A ports support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps (10 times faster than USB 2.0). One port provides 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device. Note: Host must support USB OTG (On-the-Go).\n\nPD Charging Port Charges the Connected Notebook, Tablet or Other Device\nThe USB-C port supports Power Delivery (PD) 3.0 charging of connected PD Charging-compliant devices, such as laptops, Kindles, iPads and Android smartphones. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 5A (100W). This port, as mentioned above, can also be used for transferring data up to 5 Gbps. PD 3.0 Fast Role Swap technology ensures all data and power connections remain stable if the wall charger becomes accidentally dislodged. Note: USB-C PD port does not support Quick Charge (QC).\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately, see N201-Series Cat6 UTP cables product pages for details), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nBuilt-In USB-C Cable Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB-C dock is specifically designed for use with Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no extra software to be downloaded or installed. It’s about the size of a smartphone, making it easy to pack into a pocket, backpack or laptop bag for multiport convenience wherever you go.","https://images.icecat.biz/img/gallery/76464701_1494553676.jpg|https://images.icecat.biz/img/gallery/76464701_2188093773.jpg|https://images.icecat.biz/img/gallery/76464701_7072879492.jpg|https://images.icecat.biz/img/gallery/76464701_8569344863.jpg|https://images.icecat.biz/img/gallery/76464701_2826683413.jpg|https://images.icecat.biz/img/gallery/76464701_0282240068.jpg|https://images.icecat.biz/img/gallery/76464701_0576091086.jpg|https://images.icecat.biz/img/gallery/76464701_0369896650.jpg|https://images.icecat.biz/img/gallery/76464701_3215976982.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Microphone in: No","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","HDMI version: 1.4","VGA (D-Sub) ports quantity: 1","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wake-on-LAN ready: Yes","Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x","Auto MDI/MDI-X: Yes","Full duplex: Yes","Performance","Product colour: Grey","Card reader integrated: No","Data transfer rate: 5 Gbit/s","HD type: 4K Ultra HD","Maximum digital resolution: 4096 x 2160 pixels","LED indicators: Yes","Plug and Play: Yes","Charging function: Yes","Housing material: Aluminium","Country of origin: Vietnam","Certification: CE, FCC, REACH","Power","Power source type: USB","Power connector: USB Type-C","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 95 mm","Depth: 49 mm","Height: 14 mm","Weight: 80 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 140 mm","Package depth: 100.1 mm","Package height: 23.1 mm","Package weight: 100 g","Packaging content","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332240771","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 294.9 mm","Master (outer) case length: 134.9 mm","Master (outer) case height: 119.9 mm","Master (outer) case gross weight: 1 kg","Harmonized System (HS) code: 84733020"