"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","76756170","","Tripp Lite","U442-DOCK5D-GY","76756170","0037332241023|037332241023","Laptop Docks & Port Replicators","152","","","U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord","20240219213745","ICECAT","1","84382","https://images.icecat.biz/img/gallery/76756170_8992764968.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/76756170_8992764968.jpg","https://images.icecat.biz/img/gallery_mediums/76756170_8992764968.jpg","https://images.icecat.biz/img/gallery_thumbs/76756170_8992764968.jpg","http://objects.icecat.biz/objects/mmo_76756170_1708375065_2525_3796890.pdf","","Tripp Lite U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord","USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord","Tripp Lite U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 10,100,1000 Mbit/s, Grey, MicroSD (TransFlash), SD","Tripp Lite U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Compatible memory cards: MicroSD (TransFlash), SD, Data transfer rate: 5 Gbit/s. Power source type: USB, Power connector: USB Type-C. Sustainability certificates: RoHS","USB-C Docking Station Turns Your Computer's USB-C or Thunderbolt 3 Port into a Workstation\nThis USB-C dock with PD Charging expands the potential of your Windows laptop, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting 4K video and digital audio to a large display, adding a thumb drive and other USB peripherals, powering and charging a PD Charging-compliant mobile device, connecting to a Gigabit Ethernet network and a lot more—all at the same time.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the detachable USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video and Digital Audio with 4:4:4 Color\nThe HDMI output supports 4K video resolutions up to 3840 x 2160 at 30 Hz with multi-channel sound and 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Connect the HDMI port to your display using an HDMI cable (sold separately). A DVI display may also be connected using an HDMI to DVI adapter (sold separately).\n\nUSB Ports Connect Keyboards, Thumb Drives and Other Peripherals\nThree USB-A hub ports accept USB peripherals, such as flash drives, mice, keyboards and printers. They support 5V 2A (10W) of charging power, when connected to a PD 3.0-compliant charger, and fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps (10 times faster than USB 2.0). One port provides 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device. Note: Host must support USB OTG (On-the-Go).\n\nPD Charging Port Charges the Connected Notebook, Tablet or Other Device\nThe USB-C port supports Power Delivery (PD) 3.0 charging of connected PD Charging-compliant devices, such as laptops, Kindles, iPads and Android smartphones. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 5A (100W). This port, as mentioned above, can also be used for transferring data up to 5 Gbps. PD 3.0 Fast Role Swap technology ensures all data and power connections remain stable if the wall charger becomes accidentally dislodged. Note: USB-C PD port does not support Quick Charge (QC).\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nAllows External Memory Access\nThe memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet. Both slots may be used at the same time.\n\nDetachable USB-C Cable Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time. Disconnect the cable from your computer and the dock when finished and simply slide the cable into place in the secure housing built into the unit.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB-C dock is specifically designed for use with Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no extra software to be downloaded or installed. It’s about the size of a smartphone, making it easy to pack into a pocket, backpack or laptop bag for multiport convenience wherever you go.","https://images.icecat.biz/img/gallery/76756170_8992764968.jpg|https://images.icecat.biz/img/gallery/76756170_4608329076.jpg|https://images.icecat.biz/img/gallery/76756170_9090622125.jpg|https://images.icecat.biz/img/gallery/76756170_4666242157.jpg|https://images.icecat.biz/img/gallery/76756170_1740573968.jpg|https://images.icecat.biz/img/gallery/76756170_9680271526.jpg|https://images.icecat.biz/img/gallery/76756170_8543148067.jpg|https://images.icecat.biz/img/gallery/76756170_6420977539.jpg|https://images.icecat.biz/img/gallery/76756170_2274177528.jpg|https://images.icecat.biz/img/gallery/76756170_3216961590.jpg|https://images.icecat.biz/img/gallery/76756170_3894513399.jpg|https://images.icecat.biz/img/gallery/76756170_5387913547.jpg|https://images.icecat.biz/img/gallery/76756170_3952709700.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Microphone in: No","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","HDMI version: 1.4","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wake-on-LAN ready: Yes","Auto MDI/MDI-X: Yes","Full duplex: Yes","Performance","Product colour: Grey","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), SD","Data transfer rate: 5 Gbit/s","HD type: 4K Ultra HD","Maximum digital resolution: 4096 x 2160 pixels","LED indicators: Yes","Housing material: Aluminium","Country of origin: Vietnam","Certification: CE, FCC, REACH","Power","Power source type: USB","Power connector: USB Type-C","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 95%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 126 mm","Depth: 62 mm","Height: 14 mm","Weight: 140 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 140 mm","Package depth: 85.1 mm","Package height: 20.1 mm","Package weight: 160 g","Packaging content","Cables included: USB Type-C","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332241020","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 220 mm","Master (outer) case length: 154.9 mm","Master (outer) case height: 100.1 mm","Master (outer) case gross weight: 1.85 kg","Harmonized System (HS) code: 84733020"