"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","76756207","","Tripp Lite","P136-001","76756207","0037332242587|037332242587","Video Cable Adapters","2926","","","P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.","20240219220538","ICECAT","1","60632","https://images.icecat.biz/img/gallery/76756207_0849438648.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/76756207_0849438648.jpg","https://images.icecat.biz/img/gallery_mediums/76756207_0849438648.jpg","https://images.icecat.biz/img/gallery_thumbs/76756207_0849438648.jpg","http://objects.icecat.biz/objects/mmo_76756207_1708376701_2695_2305650.pdf","","Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.","DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.","Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft., 0.3 m, DisplayPort, HDMI, Male, Male, Straight","Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.. Cable length: 0.3 m, Connector 1: DisplayPort, Connector 2: HDMI. Sustainability certificates: RoHS. Cable diameter: 5.5 mm. Quantity per pack: 1 pc(s), Package width: 228.6 mm, Package depth: 12.7 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm","Save Money by Connecting Your New DisplayPort Laptop to an Existing HDMI Display\nThis DisplayPort to HDMI passive adapter (M/F) allows you to play stereo audio and high-definition video from your DisplayPort computer or laptop on an HDMI television, monitor or projector. You can continue using your existing HDMI display and HDMI cable without the time, effort or expense of replacing it with a new DP monitor. This one-foot (0.3 meters) cable is an easy, inexpensive way to play 1080p video in classrooms, conference rooms, trade shows and other on-the-road presentations.\n\nTransmits Outstanding 1080p Video for High-Definition Presentations\nIdeal for classrooms, lecture halls and anywhere else you may give a presentation, this DisplayPort to HDMI converter supports computer video resolutions up to 1920 x 1080 (at 60 Hz) and HDTV resolutions up to 1080p with 36-bit Deep Color. Watching videos and playing games on a large-screen HDMI monitor is enhanced by the cable's support of 7.1-channel surround sound.\n\nPassive Adapters Require DisplayPort++ for HDMI Pass Through\nBecause it is a passive adapter, the P136-001 requires that the connected source device have a DisplayPort++ (DP++) dual-mode port, which allows HDMI signals to pass through. Check your DisplayPort source's documentation for compatibility.\n\nReady to Use Right Out of the Package\nIdeal for displaying video on a large monitor or digital sign, each P136-001 cable is perfectly sized for carrying in your briefcase or laptop bag for convenient use anywhere. Just connect the male DP end to your computer's DisplayPort and the female HDMI end to an HDMI cable to begin sharing HD audio/video signals. The plug-and-play adapter requires no software, drivers or external power.","https://images.icecat.biz/img/gallery/76756207_0849438648.jpg|https://images.icecat.biz/img/gallery/76756207_0166002554.jpg|https://images.icecat.biz/img/gallery/76756207_1877791439.jpg|https://images.icecat.biz/img/gallery/76756207_2411803439.jpg|https://images.icecat.biz/img/gallery/76756207_5545192793.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Cable length: 0.3 m","Connector 1: DisplayPort","Connector 2: HDMI","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","HDMI version: 1.3","HDCP: Yes","HDCP version: 1.3","DisplayPort version: 1.1a","Maximum resolution: 1920 x 1080 pixels","Maximum refresh rate: 60 Hz","Product colour: Black","Jacket material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC)","AWG wire size: 30","Colour depth: 36 bit","Supported audio channels: 7.1","Country of origin: Vietnam","Certification: CE, FCC, REACH","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Cable diameter: 5.5 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 228.6 mm","Package depth: 12.7 mm","Package height: 177.8 mm","Package weight: 40 g","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 348 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 420 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332242584"