"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","79251889","","Tripp Lite","U442-DOCK15-S","79251889","0037332251701|037332251701|0037332253613|037332253613","Mobile Device Dock Stations","2804","","","U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging","20240219214248","ICECAT","1","54424","https://images.icecat.biz/img/gallery/79251889_6942051975.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/79251889_6942051975.jpg","https://images.icecat.biz/img/gallery_mediums/79251889_6942051975.jpg","https://images.icecat.biz/img/gallery_thumbs/79251889_6942051975.jpg","http://objects.icecat.biz/objects/mmo_79251889_1708375342_3565_3852668.pdf","","Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging","USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging","Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging, Any brand, USB Type-C, Grey","Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging. Basic device type: Tablet/Smartphone, Brand compatibility: Any brand. Docking connector type: USB Type-C. Weight: 70 g. Product colour: Grey","Clips to Your Device’s USB-C or Thunderbolt 3 Port to Create a Multiport Workstation\nThis USB-C docking station with PD Charging adds multiple ports to the USB-C or Thunderbolt 3 port on your laptop, tablet or smartphone. The U442-DOCK15-S allows you to transmit 4K video and digital audio to a large display, add external memory via USB drive or memory cards, and power and charge a PD Charging-compliant mobile device simultaneously. The USB-C plug clips securely to your tablet or smartphone to prevent it from becoming accidentally disconnected. The clip is removable, letting you connect the USB-C plug to a laptop as well.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the USB-C plug to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video and Digital Audio\nThe U442-DOCK15-S supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz with multi-channel sound. Connect the HDMI port to your display using an HDMI cable (sold separately).\n\nPD 3.0 Charging Port Charges High-Powered Devices via AC Wall Charger\nThe USB-C Power Delivery port supports power output up to 20V 3A (60W), which is sufficient for charging and powering the connected source device, such as an iPad Pro, Windows laptop or Android smartphone. Just connect the device’s AC wall charger to the USB-C PD port. Note: USB-C PD port does not support Quick Charge (QC).\n\nConnects a Keyboard, Thumb Drive and Other Peripherals\nThe USB-A hub port accepts a USB peripheral, such as a flash drive, mouse, keyboard or printer. It supports USB 2.0 transfer rates up to 480 Mbps and is backward compatible with earlier USB generations. A 3.5 mm audio jack allows connection of a microphone, stereo earbuds or speakers to your USB-C device with a user-supplied cable. Note: Host must support USB OTG (On-the-Go).\n\nAllows External Memory Access\nThe memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet. Both slots may be used at the same time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe lightweight aluminum USB-C dock is specifically designed for use with laptops, tablets and other devices equipped with a USB-C or Thunderbolt 3 port. It requires no drivers or external power source. It’s about the size of a smartphone and weighs a mere 0.2 pounds, making it easy to pack into a pocket, backpack or laptop bag for multiport convenience wherever you go.","https://images.icecat.biz/img/gallery/79251889_6942051975.jpg|https://images.icecat.biz/img/gallery/79251889_5115596539.jpg|https://images.icecat.biz/img/gallery/79251889_2416754156.jpg|https://images.icecat.biz/img/gallery/79251889_0257156215.jpg|https://images.icecat.biz/img/gallery/79251889_8787333469.jpg|https://images.icecat.biz/img/gallery/79251889_7730257439.jpg|https://images.icecat.biz/img/gallery/79251889_0290653953.jpg|https://images.icecat.biz/img/gallery/79251889_7610838173.jpg|https://images.icecat.biz/img/gallery/79251889_9657646269.jpg|https://images.icecat.biz/img/gallery/79251889_2669871124.jpg|https://images.icecat.biz/img/gallery/79251889_9425284255.jpg|https://images.icecat.biz/img/gallery/79251889_3938804271.jpg|https://images.icecat.biz/img/gallery/79251889_7351283954.jpg|https://images.icecat.biz/img/gallery/79251889_4719187610.jpg|https://images.icecat.biz/img/gallery/79251889_0677383150.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||||||","","","","","","","","","Performance","Basic device type: Tablet/Smartphone","Brand compatibility: Any brand","Product colour: Grey","Material: Aluminium","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), SD","Certification: CE, FCC, REACH","Network","Bluetooth: No","Ports & interfaces","Docking connector type: USB Type-C","Audio output: 3.5 mm","HDMI: Yes","USB 2.0 ports quantity: 1","USB Type-C ports quantity: 1","HDMI connector type: Full-size","Power","Power source type: USB","DC output current: 3 A","Weight & dimensions","Weight: 70 g","Packaging data","Quantity: 1","Package width: 145 mm","Package depth: 74.9 mm","Package height: 26.9 mm","Package weight: 100 g","Packaging content","User guide: Yes","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case GTIN (EAN/UPC): 10037332251708","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 290.1 mm","Master (outer) case length: 160 mm","Master (outer) case height: 95 mm","Master (outer) case gross weight: 1.2 kg","Country of origin: China","Harmonized System (HS) code: 84719000"