"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90"
"","","7953022","","Canon","3748B028","7953022","","Multifunction Printers","304","PIXMA","","MP640R","20210707144946","ICECAT","1","55925","https://images.icecat.biz/img/norm/high/7953022-9110.jpg","627x400","https://images.icecat.biz/img/norm/low/7953022-9110.jpg","https://images.icecat.biz/img/gallery_mediums/img_7953022_medium_1481538703_4065_29362.jpg","https://images.icecat.biz/thumbs/7953022.jpg","","","Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi","PIXMA MP640 QVC KIT - 9600x2400dpi print, Photo, Inkjet, Copy, 4800dpi scan, 48 / 24 / 16 / 8 bit, A4 / B5 / A5 / LTR, 7.5cm TFT, Auto duplex, DVD/CD print, USB, 10/100Mbps, Wi-Fi","Canon PIXMA MP640R, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing","Canon PIXMA MP640R. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 8.1 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 4800 x 9600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing","A premium Wi-Fi All-In-One that delivers superb photo quality and fast document printing, scanning & copying. With Wi-Fi & an Ethernet port, the PIXMA MP640 integrates seamlessly into home networks.\r\n\r\nFeatures\r\n\r\nPremium Wi-Fi All-In-One\r\nISO speed 9.2/8.1ipm mono/colour ESAT\r\n9600dpi 1pl; 10x15cm photo in 20sec\r\n5 Single Inks\r\n4800dpi scanner\r\n7.5cm TFT display & Easy-Scroll Wheel\r\nAuto duplex, DVD/CD print\r\nChromaLife100+\r\nOutstanding Wi-Fi All-In-One.\r\n\r\nPrint, Copy, Scan over a network\r\nIdeal for advanced users, the premium PIXMA MP640 integrates seamlessly into your home network via Wi-Fi or Ethernet. Share superb photolab-quality printing, copying and scanning with the whole family.\r\n\r\nRealistic document print speeds\r\nCanon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP640 offers ISO ESAT speeds of 9.2ipm for mono documents and 8.1ipm for colour.\r\n\r\nPhotolab-quality prints in just 20 seconds\r\nCanon's FINE print head, with class-leading 1pl size ink droplets, delivers superior 9600x2400dpi print resolution: photo prints are free from grain and have ultra-smooth gradations of colour. Print a 10x15cm borderless photo in approximately 20 seconds using default settings.* Alternatively print via Wi-Fi, Ethernet, IrDA IR or optional Bluetooth.\r\n\r\n5 Single Inks\r\nCanon’s 5 Single Ink system uses ink tanks that are individually replaceable, minimising wastage. Four dye-based inks deliver superior quality photo prints; an additional pigment black produces crisp, sharp text documents.\r\n\r\nHigh-quality scanner\r\nScan in incredible detail using the 2400dpi scanner. MP Navigator EX software offers OCR and PDF editing features along with a range of image correction options. Auto Scan Mode automatically recognises what you’re scanning – whether it’s a document or a photo – and selects the appropriate settings.\r\n\r\nIntuitive operation\r\nTake control using the intuitive Easy-Scroll Wheel, previewing images on the clear and bright 7.5cm colour TFT display. Scan to and print from USB memory stick and memory cards. Alternatively attach a compatible camera via PictBridge.\r\n\r\nAuto duplex printing, 2-way paper feeding and DVD/CD printing\r\nWith two paper paths, load different media – plain and photo paper – at the same time. Produce professional-looking, double-sided documents with ease using the auto duplex feature. Personalise DVDs and CDs by printing directly onto disc.\r\n\r\nLonger lasting, beautiful photos\r\nThe ChromaLife100+ system provides longer lasting, beautiful photos. The combination of the PIXMA MP640, original Canon inks and certain genuine Canon photo papers preserves memories for a lifetime.","https://images.icecat.biz/img/norm/high/7953022-9110.jpg","627x400","","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 9600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 9.2 ppm","Print speed (colour, normal quality, A4/US Letter): 8.1 ppm","DVD/CD printing: Yes","Copying","Copying: Colour copying","Maximum number of copies: 99 copies","N-in-1 copy function (N=): 2","Scanning","Scanning: Colour scanning","Optical scanning resolution: 4800 x 9600 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 19200 x 19200 DPI","Scan technology: CIS","Input colour depth: 48 bit","Greyscale levels: 16","Fax","Faxing: No","Features","Number of print cartridges: 5","Printing colours: Black, Cyan, Magenta, Yellow","Digital sender: No","Input & output capacity","Total input capacity: 150 sheets","Paper tray 2 input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, High resolution paper, Labels, Matte paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Envelopes sizes: DL","Borderless printing media sizes: A4","Ports & interfaces","Direct printing: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK","Performance","Card reader integrated: Yes","Compatible memory cards: CF, MicroDrive, MS Duo, MS PRO, MS PRO Duo, SD, SDHC","Sound pressure level (printing): 47 dB","Mac compatibility: Yes","Minimum system requirements: Internet Explorer 6+ / Safari\nCD-ROM \nXGA 1024x768","Design","Market positioning: Home & office","Built-in display: Yes","Display: TFT","Display diagonal: 7.62 cm (3"")","Power","Power consumption (average operating): 14 W","Power consumption (standby): 1.3 W","Power consumption (off): 0.6 W","System requirements","Minimum RAM: 128 MB","Minimum storage drive space: 750 MB","Minimum processor: 300MHz","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 5 - 35 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 8.8 kg","Packaging content","Bundled software: Canon MP Navigator EX, Canon Easy-PhotoPrint EX, CD-LabelPrint","Other features","Standard input trays: 2","Dimensions (WxDxH): 450 x 368 x 176 mm","Network ready: Yes","Power requirements: AC 100-240V, 50/60Hz","Wireless technology: Wi-Fi","Print head: FINE","Compatible operating systems: Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4\nMac OS X v.10.3.9 - v.10.5","PictBridge: Yes","Supported media weight(s): 64 - 300 g/m²","All-in-one functions: Copy, Scan","Colour all-in-one functions: Copy, Print, Scan","Media size (tray 1): A4, B5, A5, LTR, 10 x 15cm, 13 x 18cm, 20 x 25cm","Operational conditions","Recommended operating temperature range (T-T): 5 - 35 °C","Non-operating relative humidity (non-condensing): 10 - 90%","Other features","Ink drop: 1/9600"""