"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","7955253","","Manhattan","323239","7955253","0766623323239|766623323239|7666233232392","HDMI Cables","2918","","","HDMI Cable with Ethernet, 4K@30Hz (High Speed), 5m, Male to Male, Black, Equivalent to HDMIMM15HS (except 40cm longer), Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag","20240220155730","ICECAT","1","72387","https://images.icecat.biz/img/gallery/7955253_2786275137.jpg","1024x1024","https://images.icecat.biz/img/gallery_lows/7955253_2786275137.jpg","https://images.icecat.biz/img/gallery_mediums/7955253_2786275137.jpg","https://images.icecat.biz/img/gallery_thumbs/7955253_2786275137.jpg","","","Manhattan HDMI Cable with Ethernet, 4K@30Hz (High Speed), 5m, Male to Male, Black, Equivalent to HDMIMM15HS (except 40cm longer), Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag","HDMI Cable with Ethernet, 4K, Male to Male, 5m, 4K@30Hz, HEC, ARC, 3D, Shielded, Black, Polybag","Manhattan HDMI Cable with Ethernet, 4K@30Hz (High Speed), 5m, Male to Male, Black, Equivalent to HDMIMM15HS (except 40cm longer), Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag, 5 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10.2 Gbit/s, Black","Manhattan HDMI Cable with Ethernet, 4K@30Hz (High Speed), 5m, Male to Male, Black, Equivalent to HDMIMM15HS (except 40cm longer), Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag. Cable length: 5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Nickel, 3D, Data transfer rate: 10.2 Gbit/s, Audio Return Channel (ARC), Product colour: Black","High Speed Cables deliver high-definition performance._x000D_\nHDMI has become the standard digital connection, delivering the highest-quality audio and video signal over a single cable. Manhattan High Speed HDMI Cables are designed and carefully constructed to meet the evolving needs of the high-definition marketplace. Manhattan High Speed HDMI Cables provide the highest resolution possible at 4K x 2K, an audio return channel and a bandwidth of 10.2 Gbps at 340 MHz. These high-quality cables provide high-definition video and multichannel, digital audio with increased performance characteristics, greater accuracy and expanded features, including Internet connectivity for home entertainment devices using a single HDMI connection.","https://images.icecat.biz/img/gallery/7955253_2786275137.jpg|https://images.icecat.biz/img/gallery/7955253_8792199781.jpg|https://images.icecat.biz/img/gallery/7955253_7721071134.jpg|https://images.icecat.biz/img/gallery/7955253_2455515249.jpg","1024x1024|1024x1024|1024x1024|1024x1024","|||","","","","","","","","","Supports HDMI Ethernet Channel, Audio Return Channel, 3D Video, 4K Display and Deep colour|High-speed Ethernet, bi-directional networking at up to 100 Mbps|ARC allows HDMI TV to communicate with home audio systems; no need for additional audio cable|4K@30Hz resolution supports video resolution beyond 1080p; up to 1080p resolution in 3D and Deep colour|Compatible with any HDMI device, such as Blu-ray, game consoles, stereos and PCs|Compliant with High Speed HDMI specifications|Up to 10.2 Gbps at 340 MHz bandwidth|Double shielded to reduce EMI and other interference sources|Moulded PVC boot|Lifetime Warranty","Features","Cable length: 5 m","Connector 1: HDMI Type A (Standard)","Connector 2: HDMI Type A (Standard)","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector contacts plating: Nickel","Quantity per pack: 1 pc(s)","Connector 1 form factor: Straight","Connector 2 form factor: Straight","3D: Yes","Supported graphics resolutions: 3840 x 2160","Audio Return Channel (ARC): Yes","HDMI Ethernet channel: Yes","Data transfer rate: 10.2 Gbit/s","Bandwidth: 340 MHz","Maximum refresh rate: 30 Hz","AWG wire size: 30","Cable jacket material: Polyvinyl chloride (PVC)","Magnetically shielded: Yes","Certification: UL 20276\nISO 9002","Weight & dimensions","Weight: 368 g","Package type: Polybag","Logistics data","Harmonized System (HS) code: 84733080"