"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","79934534","","Tripp Lite","U442-DOCK16-B","79934534","0037332253620|037332253620","Laptop Docks & Port Replicators","152","","","U442-DOCK16-B USB Dock, Triple Display - 4K HDMI & mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 60W PD Charging","20240219220844","ICECAT","1","60655","https://images.icecat.biz/img/gallery/79934534_2024394186.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/79934534_2024394186.jpg","https://images.icecat.biz/img/gallery_mediums/79934534_2024394186.jpg","https://images.icecat.biz/img/gallery_thumbs/79934534_2024394186.jpg","http://objects.icecat.biz/objects/mmo_79934534_1708376915_6144_2339119.pdf","","Tripp Lite U442-DOCK16-B USB Dock, Triple Display - 4K HDMI & mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 60W PD Charging","USB Dock, Triple Display - 4K HDMI & mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 60W PD Charging","Tripp Lite U442-DOCK16-B USB Dock, Triple Display - 4K HDMI & mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 60W PD Charging, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 10,100,1000 Mbit/s, Grey, 5 Gbit/s","Tripp Lite U442-DOCK16-B USB Dock, Triple Display - 4K HDMI & mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 60W PD Charging. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: USB, Output current: 3 A. Sustainability certificates: RoHS","USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Workstation\nThis multiport USB-C dock with PD Charging expands the potential of your Windows laptop, Chromebook, tablet or other device with a USB-C or Thunderbolt 3 port. It’s ideal for transmitting 4K video and digital audio to multiple large displays, adding a thumb drive and other USB peripherals, powering and charging a PD Charging-compliant mobile device, and connecting to a Gigabit Ethernet network—all at the same time.\n\nSupports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers. Note: only one 4K display can be extended in an application. See the owner’s manual for various configurations and maximum resolutions.\n\nTransmits Crystal-Clear 4K Video and Digital Audio\nThe HDMI and Mini DisplayPort (mDP) outputs support true 4K resolutions up to 4096 x 2160 at 30 Hz. The VGA port supports HD resolutions up to 1920 x 1200, including 1080p, at 60 Hz.\n\nExtends High-Definition Video Across All 3 External Displays at the Same Time\nBy connecting the self-storing USB-C cable to a source that supports DisplayPort MST (Multi-Stream Transport) mode, you may connect up to three monitors simultaneously. With a Windows source device, you can display the same image on all connected monitors, extend the host desktop across them with different windows open on each, or combine them into one large display as a video wall. Note: macOS laptops or computers will only extend to one monitor. The other monitors will be mirrored. See the owner’s manual for various configurations and maximum resolutions.\n\nUSB Ports Connect Keyboards, Thumb Drives and Other Peripherals\nA USB-A port and a USB-C port accept USB peripherals, such as flash drives, mice, keyboards and printers. Both support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. Note: Host must support USB OTG (On-the-Go).\n\nPD Charging Port Charges the Connected Notebook, Tablet or Other Device\nThe USB-C Power Delivery port supports power output up to 20V 3A (60W), which is sufficient for charging and powering the connected source device, such as an Android smartphone or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port.\nThis port, as mentioned above, can also be used for transferring data up to 5 Gbps. Note: USB-C PD port does not support Quick Charge (QC).\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (N201-Series Cat6 cables sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nSelf-Storing USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time. The built-in cable fits within the base of the dock for convenient storage.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB-C dock is specifically designed for use with Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software or external power source. It’s slightly larger than an average smartphone, but compact enough to fit easily into your desk space without taking up much valuable room.","https://images.icecat.biz/img/gallery/79934534_2024394186.jpg|https://images.icecat.biz/img/gallery/79934534_3758111105.jpg|https://images.icecat.biz/img/gallery/79934534_3758111105.jpg|https://images.icecat.biz/img/gallery/79934534_7152538174.jpg|https://images.icecat.biz/img/gallery/79934534_7152538174.jpg|https://images.icecat.biz/img/gallery/79934534_1838475048.jpg|https://images.icecat.biz/img/gallery/79934534_1838475048.jpg|https://images.icecat.biz/img/gallery/79934534_1849888400.jpg|https://images.icecat.biz/img/gallery/79934534_1849888400.jpg|https://images.icecat.biz/img/gallery/79934534_8668189213.jpg|https://images.icecat.biz/img/gallery/79934534_8668189213.jpg|https://images.icecat.biz/img/gallery/79934534_6677104894.jpg|https://images.icecat.biz/img/gallery/79934534_7460721512.jpg|https://images.icecat.biz/img/gallery/79934534_0216305120.jpg|https://images.icecat.biz/img/gallery/79934534_4419546015.jpg|https://images.icecat.biz/img/gallery/79934534_0446725467.jpg|https://images.icecat.biz/img/gallery/79934534_0140987419.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Microphone in: No","Headphone outputs: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 60 W","HDMI version: 1.4","VGA (D-Sub) ports quantity: 1","Mini DisplayPorts quantity: 1","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Performance","Product colour: Grey","Card reader integrated: No","Data transfer rate: 5 Gbit/s","HD type: 4K Ultra HD","Maximum digital resolution: 4096 x 2160 pixels","Number of displays supported: 3","LED indicators: Power","Housing material: Aluminium","Country of origin: China","Certification: CE, FCC, REACH","Power","Power source type: USB","Output current: 3 A","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Weight: 70 g","Packaging data","Package width: 199.9 mm","Package depth: 100.1 mm","Package height: 38.1 mm","Package weight: 230 g","Packaging content","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332253627","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 279.9 mm","Master (outer) case length: 220 mm","Master (outer) case height: 115.1 mm","Master (outer) case gross weight: 2.6 kg","Harmonized System (HS) code: 84733020"