"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","80216873","","Tripp Lite","P580-003-V4","80216873","0037332255112|037332255112","DisplayPort Cables","2925","","","P580-003-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 3 ft. (0.9m)","20240309141900","ICECAT","1","41072","https://images.icecat.biz/img/gallery/80216914_8032500435.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/80216914_8032500435.jpg","https://images.icecat.biz/img/gallery_mediums/80216914_8032500435.jpg","https://images.icecat.biz/img/gallery_thumbs/80216914_8032500435.jpg","http://objects.icecat.biz/objects/mmo_80216873_1708375419_6308_3866089.pdf","","Tripp Lite P580-003-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 3 ft. (0.9m)","DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 3 ft. (0.9m)","Tripp Lite P580-003-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 3 ft. (0.9m), 0.91 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels","Tripp Lite P580-003-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 3 ft. (0.9m). Cable length: 0.91 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Cable diameter: 4.8 mm, Quantity per pack: 1 pc(s), Package width: 177.8 mm. Master (outer) case width: 342.9 mm, Master (outer) case length: 349.2 mm, Master (outer) case height: 69.8 mm","DisplayPort 1.4 Cable Gets Your Gaming, Home Theater or Digital Signage Setup 8K-Ready\nThis high-speed DisplayPort cable (M/M) securely connects source and display devices compatible with DisplayPort 1.4 audio/video signals. Backward compatible with all your existing DisplayPort devices, including Blu-ray players, game consoles and 4K televisions, the P580-003-V4 is ideal for future-proofing your high-definition or UHD A/V application in anticipation of an 8K upgrade. It flawlessly handles data transfer speeds up to 32 Gbps.\n\nEnjoy the Clarity of 4K/8K Video with 4:2:0 Color\nThe P580-003-V4 supports 8K UHD video resolutions up to 7680 x 4320 at 30 Hz. It’s compatible with DisplayPort 1.4 standards for carrying HDR signals, which provide a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance and 4:2:0 chroma subsampling allow you to stream 4K Amazon and Netflix content with no complications.\n\nLatching Connectors Help Prevent Accidental Disconnection and Expensive Downtime\nHaving a cable come loose accidentally can mean costly and time-consuming signal loss. The latching DisplayPort connectors help you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The latching cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected.","https://images.icecat.biz/img/gallery/80216914_8032500435.jpg|https://images.icecat.biz/img/gallery/80216873_6720738889.jpg|https://images.icecat.biz/img/gallery/80216914_7615911765.jpg|https://images.icecat.biz/img/gallery/80216914_2473383091.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Supports UHD resolutions up to 8K @ 30 Hz (4:2:0) for enhanced video without latency|Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy|Latching DisplayPort connectors prevent cable from coming loose accidentally|Plug-and-play operation with no software required for easy, immediate installation","Features","Cable length: 0.91 m","Connector 1: DisplayPort","Connector 2: DisplayPort","Connector 1 gender: Male","Connector 2 gender: Male","Maximum resolution: 7680 x 4320 pixels","Product colour: Black","Connector contacts plating: Nickel/Gold","DisplayPort version: 1.4","Supported graphics resolutions: 7680 x 4320","Supported video modes: 4320p","HDCP: Yes","3D: Yes","Latching connectors: Yes","Jacket material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC)","AWG wire size: 32","Country of origin: Vietnam","Certification: REACH","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Packaging data","Cable diameter: 4.8 mm","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 235 mm","Package height: 6.4 mm","Package weight: 60 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332255119","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 342.9 mm","Master (outer) case length: 349.2 mm","Master (outer) case height: 69.8 mm","Master (outer) case gross weight: 640 g","Products per master (outer) case: 10 pc(s)"