"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","802999","","BakkerElkhuizen","BNEQ260","802999","8717399990813|8717399990806","Laptop Stands","1514","","","Ergo-Q 260 Notebook Stand","20240520180131","ICECAT","1","293236","https://images.icecat.biz/img/gallery/5bf0a32197172322919d236ef7ab2c0709225894.jpg","1500x969","https://images.icecat.biz/img/gallery_lows/055e52c8cee12011f35bdcff782478061fae5cea.jpg","https://images.icecat.biz/img/gallery_mediums/7453eeed8cc9042ec2b465a8594fc5697955d80f.jpg","https://images.icecat.biz/img/gallery_thumbs/4afb3360f4d17e42c3c1d4d88a15ec48e356653c.jpg","http://objects.icecat.biz/objects/mmo_802999_1716220324_2481_32545.pdf","http://objects.icecat.biz/objects/mmo_802999_1716220312_5215_29220.pdf","BakkerElkhuizen Ergo-Q 260 Notebook Stand","Ergo-Q 260, max. 16"", 310 x 230 x 7 mm, 390 g","BakkerElkhuizen Ergo-Q 260 Notebook Stand, Laptop stand, Grey, Aluminium, 25.4 cm (10""), 40.6 cm (16""), 3 kg","BakkerElkhuizen Ergo-Q 260 Notebook Stand. Product type: Laptop stand, Product colour: Grey, Material: Aluminium. Height adjustment range: 115 - 190 mm. Width: 215 mm, Depth: 285 mm, Height: 7 mm. Package width: 247 mm, Package depth: 345 mm, Package height: 10 mm","Ergo-Q 260\nThe high-quality Hylite aluminium makes it as light and mobile like no other. The Ergo-Q 260 with fold-out, integrated document holder can be set up in no time!\n\nQuick setup.\nThe Ergo-Q 260 can be easily unfolded and set up in a few seconds. Simply insert the round connector into one of the five slots. The integrated document holder folds out effortlessly so you can easily insert your laptop. The stable stand and the anti-slip feet on the underside promise a firm working setup for your laptop on any surface.\n\n","https://images.icecat.biz/img/gallery/5bf0a32197172322919d236ef7ab2c0709225894.jpg|https://images.icecat.biz/img/gallery/5ca13943026d37dc10eb0df9ce6cdd0fc2d7e9f3.jpg|https://images.icecat.biz/img/gallery/26574e1e174b7bd1609a0ce6229ab116fce55474.jpg|https://images.icecat.biz/img/gallery/5905b4994b4603358385f0b8bfcfb29427f0f053.jpg|https://images.icecat.biz/img/gallery/65f2e0ee3fe4467375031491e9251fa9f8ba3466.jpg|https://images.icecat.biz/img/gallery/6ed076be807e971ec6b09b228ba66a41cb1bdebe.jpg|https://images.icecat.biz/img/gallery/3848c579b1a978e05d678afdc38117e2d5f77d70.jpg|https://images.icecat.biz/img/gallery/e9f3225f3291dd4e811cdcec7473403de4d38090.jpg","1500x969|1500x1033|1500x1138|1500x1178|1500x1288|1500x1184|1500x1000|1500x1000","|||||||","","","","","http://objects.icecat.biz/objects/802999_30665530.mp4","","","Ergonomic background|http://images.icecat.biz/img/bullets/802999-664b713b9a833776793731.jpg|Using a notebook stand in combination with an external keyboard and mouse increases productivity by 17%. It also significantly improves sitting posture. Neck strain is reduced by 32% and comfort is improved by 21% (Lindblad, 2002). The forearms are also in a more neutral position. Physical complaints are substantially reduced (Boersma, 2002).\n\nWe advise working no longer than two hours a day with a laptop unless it is combined with a notebook stand with an external keyboard and mouse.\n\nMade of high quality, strong material. Hylite aluminium.|http://images.icecat.biz/img/bullets/802999-664b714722a96125809045.jpg|The special feature of Hylite aluminium is that this high-quality material has a particularly low weight. Hylite aluminium is very easy to clean and durable. In addition, the material is highly resistant to scratches and dents. The silver design of the Ergo-Q 260 has a minimalistic design and is at the same time stylish. This exclusive laptop stand leaves nothing to be desired.\n\nFoldable. Compact. Mobile.|http://images.icecat.biz/img/bullets/802999-664b714dd2b30483713089.jpg|The Ergo-Q 260 is ideal for mobile screen work e.g., when working in the home office, during a meeting in the office, at a client's or on the way there, in a library or café, simply anywhere you can imagine laptop work. With a folded size of 215mm x 285mm x 7mm and a weight of only 401 g, this laptop stand is super compact, ultra-thin and ultra-light. You can therefore easily take this laptop stand with you anywhere, as it fits into any backpack or laptop bag and thanks to its weight, you don’t even notice, that you are carrying it with you. The Ergo-Q 260 can be used for laptops between 10 and 16 inches.\n\nIntegrated document holder.|http://images.icecat.biz/img/bullets/802999-664b715bcd4f5780322117.jpg|Would you like to type up your handwritten meeting notes or do you have important information on your tablet that you want to read? Simply place your documents and digital devices centrally in front of you on the slightly inclined surface of the Ergo-Q 260. To prevent neck rotation, documents and digital devices must be placed between the keyboard and display screen. This automatically keeps you working ‘in line’ and relieves the strain on your neck and eyes.\n\nIdeal height.|http://images.icecat.biz/img/bullets/802999-664b71673f3e2909973467.jpg|The height adjustment range of the Ergo-Q 260 is 115 mm to 190 mm, which is extraordinarily large. The advantage of this is, that this product is suitable for everyone, no matter how tall you are! For this purpose, the Ergo-Q 260 has five levels that can be easily adjusted. In the blink of an eye, you can bring up your laptop screen to a comfortable eye level, take the strain off your neck and work pain-free.","","Design","Product type: Laptop stand","Product colour: Grey","Material: Aluminium","Minimum notebook screen size compatibility: 25.4 cm (10"")","Maximum notebook screen size compatibility: 40.6 cm (16"")","Non-slip surface: Yes","Maximum weight capacity: 3 kg","Ergonomics","Foldable: Yes","Adjustable: Yes","Height adjustment: Yes","Height adjustment range: 115 - 190 mm","Number of height positions: 5","Cable management: No","Weight & dimensions","Width: 215 mm","Depth: 285 mm","Height: 7 mm","Weight: 401 g","Packaging data","Package width: 247 mm","Package depth: 345 mm","Package height: 10 mm","Package weight: 512 g","Packaging content","Quick start guide: Yes","Carrying case: Yes"