"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","80806425","","Tripp Lite","N261-UR10-BL","80806425","0037332257017|037332257017","Networking Cables","883","","","N261-UR10-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m)","20240309141900","ICECAT","1","36016","https://images.icecat.biz/img/gallery/80804132_4054911828.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/80804132_4054911828.jpg","https://images.icecat.biz/img/gallery_mediums/80804132_4054911828.jpg","https://images.icecat.biz/img/gallery_thumbs/80804132_4054911828.jpg","http://objects.icecat.biz/objects/mmo_80806425_1708375595_1868_3895496.pdf","","Tripp Lite N261-UR10-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m)","Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m)","Tripp Lite N261-UR10-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m), 3 m, Cat6a, U/UTP (UTP), RJ-45, RJ-45, Blue","Tripp Lite N261-UR10-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m). Cable length: 3 m, Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product colour: Blue","Cat6a Cable Ideal for Connecting Equipment in Your 10G Ethernet Network\nThis Cat6a Ethernet cable with RJ45 connectors is recommended for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this 10-ft. (3.05 m) cable ensures peak performance throughout your local area network (LAN).\n\nSpecial Ultra-Slim Design for Better Airflow and Easier Installation\nThe N261-UR10-BL is just 2.8 millimeters in diameter—more than 50% smaller than standard Cat6a cable. This increases airflow in crowded equipment racks, which helps keep your components cool and properly functioning. The extra-slim design also makes the cable easier to install around corners and through cable management panels.\n\nColor-Coded to Avoid Misidentification That Can Cause Costly Downtime\nThe PVC jacket is colored blue to allow easy, fast identification in a crowded rack or workstation and help prevent the cable from becoming inadvertently disconnected.\n\nPremium Construction for Superior Performance\nManufactured from 32 AWG copper wire, the four-pair stranded cable is rated for speeds up to 10 Gbps. The RJ45 connectors improve near-end crosstalk (NeXT) performance to 500 MHz and feature 3-micron gold plating to help ensure the most accurate signal transfer possible. Integral strain relief gives the unshielded cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.","https://images.icecat.biz/img/gallery/80804132_4054911828.jpg|https://images.icecat.biz/img/gallery/80806425_5129797150.jpg|https://images.icecat.biz/img/gallery/80804132_8409944222.jpg|https://images.icecat.biz/img/gallery/80804132_3641384156.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Premium Cat6a cable rated for high-speed 10 Gbps home/office communications|Over 50% slimmer than standard Cat6a cables to increase airflow in full racks|Easy to route around corners and through crowded cable management panels|32 AWG copper wire and 3 µm gold-plated connectors allow superior signal transfer|Color-coded blue for fast, easy identification in a crowded rack or workstation","Features","Cable length: 3 m","Cable standard: Cat6a","Cable shielding: U/UTP (UTP)","Connector 1: RJ-45","Connector 2: RJ-45","Product colour: Blue","Connector 1 gender: Male","Connector 2 gender: Male","Connector contacts plating: Gold","Jacket material: Polyvinyl chloride (PVC)","Conductor type: Stranded","Cabling technology: 10/100/1000Base-T(X)","Networking standards: IEEE 802.3ab, IEEE 802.5","AWG wire size: 32","Data transfer rate: 1000 Mbit/s","Frequency: 550 MHz","Molded cable boot: Yes","Plug and Play: Yes","Certification: RoHS, REACH","Country of origin: China","Operational conditions","Operating temperature (T-T): -10 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 90%","Storage relative humidity (H-H): 0 - 90%","Weight & dimensions","Outer diameter: 2.8 mm","Packaging data","Quantity per pack: 1 pc(s)","Manual: Yes","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 40 g","Technical details","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 8544.42.2000","Master (outer) case GTIN (EAN/UPC): 10037332257014","Master (outer) case width: 355.6 mm","Master (outer) case length: 25.4 mm","Master (outer) case gross weight: 420 g","Master (outer) case height: 431.8 mm","Products per master (outer) case: 10 pc(s)"