"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","80809579","","Tripp Lite","U444-006-HDR4BE","80809579","0037332253828|037332253828","USB Graphics Adapters","2939","","","U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m)","20240219214330","ICECAT","1","38298","https://images.icecat.biz/img/gallery/80809579_4723086949.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/80809579_4723086949.jpg","https://images.icecat.biz/img/gallery_mediums/80809579_4723086949.jpg","https://images.icecat.biz/img/gallery_thumbs/80809579_4723086949.jpg","http://objects.icecat.biz/objects/mmo_80809579_1708375401_5699_3864166.pdf","","Tripp Lite U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m)","USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m)","Tripp Lite U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m), 4096 x 2160 pixels, 4096 x 2160 pixels, RoHS, REACH, FCC, CE, WEEE, Black, Thermoplastic elastomer (TPE), 0 - 45 °C","Tripp Lite U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m). Maximum resolution (DVI): 4096 x 2160 pixels, Maximum resolution (HDMI): 4096 x 2160 pixels, Certification: RoHS, REACH, FCC, CE, WEEE. Product colour: Black, Housing material: Thermoplastic elastomer (TPE). Weight: 70 g, Package width: 177.8 mm, Package depth: 12.7 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 350.5 mm, Master (outer) case length: 25.4 mm","USB-C to HDMI Converter Connects a USB-C or Thunderbolt 3 Port to a 4K Monitor\nThis USB Type-C to HDMI adapter (M/M) connects an HDMI monitor, projector or television to the USB-C or Thunderbolt 3 port on your MacBook Pro or Windows laptop. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger 4K screen. No other adapter or cable is needed to complete your 4K connection.\n\nSupports USB-C DisplayPort 1.4 Alternate Mode for Converting Audio/Video Signals\nBy connecting the USB-C cable to a source device that supports USB DisplayPort 1.4 Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear True 4K Video with HDR and 4:4:4 Color\nThe U444-006-HDR4BE supports Ultra HD video resolutions up to 4K at 60 Hz (4096 x 2160) as specified in HDMI 2.0, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to HDMI cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI plug to your display. The USB 3.1 Gen 1 cable is backward compatible with previous USB generations, so you can use it with 1080p displays.","https://images.icecat.biz/img/gallery/80809579_4723086949.jpg|https://images.icecat.biz/img/gallery/80809579_1402006289.jpg|https://images.icecat.biz/img/gallery/80809579_4935788782.jpg|https://images.icecat.biz/img/gallery/80809579_7050399768.jpg|https://images.icecat.biz/img/gallery/80809579_7423620474.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Performance","Maximum resolution (DVI): 4096 x 2160 pixels","Maximum resolution (HDMI): 4096 x 2160 pixels","Certification: RoHS, REACH, FCC, CE, WEEE","Design","Product colour: Black","Housing material: Thermoplastic elastomer (TPE)","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Weight & dimensions","Weight: 70 g","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 70 g","Packaging content","Manual: Yes","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332253825","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 350.5 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 740 g","Country of origin: Vietnam","Quantity per pack: 1 pc(s)"