"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","80819138","","Tripp Lite","U442-DOCK21-B","80819138","0037332253477|037332253477","Laptop Docks & Port Replicators","152","","","USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A/C Hub, GbE, 85W PD Charging","20240219224645","ICECAT","1","27428","https://images.icecat.biz/img/gallery/80819138_5863801068.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/80819138_5863801068.jpg","https://images.icecat.biz/img/gallery_mediums/80819138_5863801068.jpg","https://images.icecat.biz/img/gallery_thumbs/80819138_5863801068.jpg","http://objects.icecat.biz/objects/mmo_80819138_1624525842_4825_57268.pdf","","Tripp Lite USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A/C Hub, GbE, 85W PD Charging","USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A/C Hub, GbE, 85W PD Charging","Tripp Lite USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A/C Hub, GbE, 85W PD Charging, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 3.5 mm, 10,100,1000 Mbit/s, Black","Tripp Lite USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.2 Gen 1, USB-A/C Hub, GbE, 85W PD Charging. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, HD type: 5K Ultra HD, Maximum digital resolution: 5120 x 2880 pixels. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: REACH, RoHS","USB-C Docking Station Turns Your Device’s USB or Thunderbolt 3 Port into 14 New Ports\nThis universal USB-C dock with PD Charging expands the potential of your Windows laptop, Chromebook, smartphone or PC’s USB-A, USB-C or Thunderbolt 3 port. Connect the docking station using the included USB-C cable, and add 14 ports to your device:\n- (2) 4K HDMI\n- (2) 4K DisplayPort\n- RJ45 Gigabit Ethernet\n- (4) USB 3.0\n- USB 3.0 with BC 1.2\n- USB-C PD Charging\n- USB-C data\n- (2) 3.5 mm stereo\n\nTransmits Crystal-Clear True 5K/4K Video and Digital Audio with 4:4:4 Color\nThe HDMI and DisplayPort (DP) outputs support true 4K resolutions up to 4096 x 2160 at 60 Hz with 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. When both DP outputs are connected to one DP monitor, that monitor will support 5K video up to 5120 x 2880 at 60 Hz.\n\nDisplayLink Technology Allows Connection of Multiple Displays\nBy downloading and installing the proper DisplayLink drivers to your host device, you may connect two external displays simultaneously. This allows you to display the image from the host computer on both monitors, extend your host desktop across both with different windows open on each, or combine all into one large display as a video wall. Connect multiple monitors (dual 4K @ 60 Hz DP; dual 4K @ 60 Hz HDMI; or 4K @ 60 Hz DP and 4K @ 60 Hz HDMI) in Extended and Mirror modes. Note: Mac OS laptops or computers will only extend to one monitor. The others will be mirrored.\n\nUSB Hub Ports Connect Keyboards, Thumb Drives and Other Peripherals\nOne USB-C and five USB-A ports accept USB peripherals, such as flash drives, mice, keyboards and printers. All support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. One USB-A port also supports BC 1.2 charging with 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device. Note: Host must support USB OTG (On-the-Go).\n\nPD Charging Port Charges the Connected Notebook, Tablet or Other Device\nConnect your host device to the USB-C Power Delivery port, which supports PD 2.0 charging of connected PD Charging-compliant devices, such as laptops, Kindles, iPads and Android smartphones, up to 20V 4.25A (85W). The included power supply, when plugged into an AC outlet, provides the charging power.\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nConnects Speakers, Microphone and Other Audio Equipment\nTwo 3.5 mm mini stereo jacks are convenient for connecting speakers, headphones and/or a microphone to your workstation. You can listen to music or record the latest episode of your podcast.\n\nAnti-Theft Lock Protects the Docking Station When You Aren’t Around\nConnect a user-supplied computer/laptop security cable lock (not included) to this K-lock port to protect your source device against theft.\n\nDetachable USB-C Cable Connects in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time. A USB-C to USB-A adapter is included for connecting the docking station to your host device’s USB-A port.","https://images.icecat.biz/img/gallery/80819138_5863801068.jpg|https://images.icecat.biz/img/gallery/80819138_8894812321.jpg|https://images.icecat.biz/img/gallery/80819138_0689481797.jpg|https://images.icecat.biz/img/gallery/80819138_8503347788.jpg|https://images.icecat.biz/img/gallery/80819138_8773849479.jpg|https://images.icecat.biz/img/gallery/80819138_1722082444.jpg|https://images.icecat.biz/img/gallery/80819138_3303861974.jpg|https://images.icecat.biz/img/gallery/80819138_0264377665.jpg|https://images.icecat.biz/img/gallery/80819138_6039244669.jpg|https://images.icecat.biz/img/gallery/80819138_6399144390.jpg|https://images.icecat.biz/img/gallery/80819138_8568876315.jpg|https://images.icecat.biz/img/gallery/80819138_7064899573.jpg|https://images.icecat.biz/img/gallery/80819138_5671626579.jpg|https://images.icecat.biz/img/gallery/80819138_0776491300.jpg|https://images.icecat.biz/img/gallery/80819138_1905507211.jpg|https://images.icecat.biz/img/gallery/80819138_4985559655.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|2500x2500|2500x2500|2500x2500|2500x2500|2500x2500","|||||||||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 5","HDMI ports quantity: 2","Microphone in: Yes","Headphone outputs: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 2","USB Power Delivery: Yes","USB Power Delivery revision: 2.0","USB Power Delivery up to: 100 W","HDMI version: 2.0","DisplayPorts quantity: 2","DisplayPort version: 1.2","Headphone connectivity: 3.5 mm","DC-in jack: Yes","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Auto MDI/MDI-X: Yes","Full duplex: Yes","Performance","Product colour: Black","Card reader integrated: No","HD type: 5K Ultra HD","Maximum digital resolution: 5120 x 2880 pixels","Number of displays supported: 2","On/off switch: Yes","Display modes: Extended, Mirror","LED indicators: Power, USB","Charging function: Yes","Housing material: Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)","Country of origin: China","Power","Power source type: DC","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 1.8 A","Output voltage: 20 V","Output current: 6.75 A","Power cable length: 1 m","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 80%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: REACH, RoHS","Weight & dimensions","Weight: 390 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 145 mm","Package depth: 89.9 mm","Package height: 245.1 mm","Package weight: 1.4 kg","Packaging content","Cables included: USB Type-C, USB Type-C to USB Type-A","AC adapter included: Yes","Manual: Yes"