"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","812356","","Linksys","WMP54G","812356","","Network Cards","182","","","Wireless-G PCI Card 802.11g","20221021101432","ICECAT","1","156527","https://images.icecat.biz/img/norm/high/812356-9616.jpg","300x458","https://images.icecat.biz/img/norm/low/812356-9616.jpg","https://images.icecat.biz/img/gallery_mediums/img_812356_medium_1480942664_9309_7799.jpg","https://images.icecat.biz/thumbs/812356.jpg","","","Linksys Wireless-G PCI Card 802.11g 54 Mbit/s","Wireless-G PCI Card 802.11g","Linksys Wireless-G PCI Card 802.11g, Wireless, PCI, 54 Mbit/s","Linksys Wireless-G PCI Card 802.11g. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s. Antenna type: 5 dBi","The Linksys Wireless-G PCI Card installs in most desktops and lets you put your computer almost anywhere in the building, without the cost and hassle of running network cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and network storage with other computers on the network. \r\n\r\nThe Wireless-G PCI Card connects you with Wireless-G networks at an incredible 54Mbps! And for added versatility, it can also interoperate with all the 11Mbps Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country. And in either mode, your wireless communications are protected by up to 128-bit encryption and the new industrial-strength WPA (Wi-Fi Protected AccessTM) security, so your data is safe. \r\n\r\nSo don't hassle with running cables through your house — get your desktop connected the easy way with the Linksys Wireless-G PCI Card. \r\n\r\n\r\nGeen gedoe meer met kabels leggen -- verbind uw desktop met de wereld op de makkelijke manier met de Linksys Wireless-G PCI kaart.\r\n","https://images.icecat.biz/img/norm/high/812356-9616.jpg","300x458","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI","Network","Maximum data transfer rate: 54 Mbit/s","Security algorithms: WEP, WPA","Data link protocols: IEEE 802.11b, IEEE 802.11g","Bandwidth: 2.4 GHz","Design","Antenna type: 5 dBi","Certification: FCC, CE, Wi-Fi, CCX 2.0","System requirements","Compatible operating systems: Microsoft Windows 98 Second Edition / Windows ME, Microsoft Windows 2000 / XP","Minimum processor: Intel Pentium - 200 MHz","Operational conditions","Operating temperature (T-T): 0 - 65 °C","Storage temperature (T-T): -40 - 85 °C","Operating relative humidity (H-H): 0 - 95%","Weight & dimensions","Width: 160 mm","Depth: 21 mm","Height: 210 mm","Weight: 90 g","Other features","Compliance industry standards: IEEE 802.11g, 802.11b, PCI 2.2, 2.3","Dimensions (WxDxH): 160 x 21 x 210 mm","Internal memory: 64 MB","Non-operating relative humidity (non-condensing): 0 - 95%"