"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","85741614","","Tripp Lite","U444-06N-HDR4-B","85741614","0037332253804|037332253804","Video Cable Adapters","2926","","","U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm)","20240219221037","ICECAT","1","54495","https://images.icecat.biz/img/gallery/85741614_7082825700.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/85741614_7082825700.jpg","https://images.icecat.biz/img/gallery_mediums/85741614_7082825700.jpg","https://images.icecat.biz/img/gallery_thumbs/85741614_7082825700.jpg","http://objects.icecat.biz/objects/mmo_85741614_1708377019_292_2363125.pdf","","Tripp Lite U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm)","USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm)","Tripp Lite U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm), 0.152 m, USB Type-C, HDMI Type A (Standard), Male, Female, Straight","Tripp Lite U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm). Cable length: 0.152 m, Connector 1: USB Type-C, Connector 2: HDMI Type A (Standard). Sustainability certificates: RoHS. Cable diameter: 4.2 mm, Weight: 30 g. Quantity per pack: 1 pc(s), Package width: 119.9 mm, Package depth: 100.1 mm. Master (outer) case width: 255 mm, Master (outer) case length: 119.9 mm, Master (outer) case height: 115.1 mm","USB-C to HDMI Converter Connects a USB-C or Thunderbolt 3 Port to a 4K Monitor\nThis USB Type-C to HDMI adapter (M/F) connects to an HDMI cable to add an HDMI monitor, projector or television to the USB-C or Thunderbolt 3 port on your MacBook Pro or Windows laptop. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger 4K screen.\n\nSupports USB-C DisplayPort 1.4 Alternate Mode for Converting Audio/Video Signals\nBy connecting the USB-C cable to a source device that supports USB DisplayPort 1.4 Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers. The cable is backward compatible with DP 1.2 Alt Mode signals.\n\nTransmits Crystal-Clear True 4K Video with HDR and 4:4:4 Color\nThe U444-06N-HDR4-B supports Ultra HD video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to HDMI cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI port to your 4K display with an HDMI cable (sold separately). This adapter is backward compatible with 1080p displays, allowing you to use it with older equipment.","https://images.icecat.biz/img/gallery/85741614_7082825700.jpg|https://images.icecat.biz/img/gallery/85741614_5252210404.jpg|https://images.icecat.biz/img/gallery/85741614_2847351250.jpg|https://images.icecat.biz/img/gallery/85741614_8816980723.jpg|https://images.icecat.biz/img/gallery/85741614_6714196422.jpg|https://images.icecat.biz/img/gallery/85741614_0821913412.jpg|https://images.icecat.biz/img/gallery/85741614_9488345633.jpg|https://images.icecat.biz/img/gallery/85741614_1776071829.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Features","Cable length: 0.152 m","Connector 1: USB Type-C","Connector 2: HDMI Type A (Standard)","Connector 1 gender: Male","Connector 2 gender: Female","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","HDMI version: 2.0","HDCP: Yes","HDCP version: 2.2","High Dynamic Range (HDR) supported: Yes","Maximum resolution: 4096 x 2160 pixels","Supported graphics resolutions: 4096 x 2160","Supported video modes: 2160p","Data transfer rate: 5 Gbit/s","Product colour: Blue","Jacket material: Thermoplastic elastomer (TPE)","Plug material: Polyvinyl chloride (PVC) + Acrylonitrile butadiene styrene (ABS)","AWG wire size: 34/24","Colour depth: 24 bit","Plug and Play: Yes","Country of origin: Vietnam","Certification: REACH, CE, FCC, WEEE, ISO9001","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Cable diameter: 4.2 mm","Weight: 30 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 119.9 mm","Package depth: 100.1 mm","Package height: 20.1 mm","Package type: Box","Package weight: 40 g","Manual: Yes","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 255 mm","Master (outer) case length: 119.9 mm","Master (outer) case height: 115.1 mm","Master (outer) case gross weight: 640 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332253801"