"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","86226755","","Tripp Lite","U444-06N-DP8WC","86226755","0037332255570|037332255570","USB Graphics Adapters","2939","","","U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm)","20240219214436","ICECAT","1","43023","https://images.icecat.biz/img/gallery/86226755_5532666130.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/86226755_5532666130.jpg","https://images.icecat.biz/img/gallery_mediums/86226755_5532666130.jpg","https://images.icecat.biz/img/gallery_thumbs/86226755_5532666130.jpg","http://objects.icecat.biz/objects/mmo_86226755_1708375461_6603_2081523.pdf","","Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm)","USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm)","Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm), 7860 x 4320 pixels","Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm). HDCP version: 1.4/2.2, Maximum resolution: 7860 x 4320 pixels, Supported video modes: 4320p. Product colour: White, Cable diameter: 3.9 mm, AWG wire size: 34/28. Weight: 30 g, Package width: 119.9 mm, Package depth: 99.8 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 120 mm","USB-C to DP Converter Gets Your Gaming, Home Theater or Digital Signage Setup 8K-Ready\nThis high-speed USB Type-C to DisplayPort adapter (M/F) connects a DisplayPort monitor, projector or television to the USB-C or Thunderbolt 3 port on your MacBook Pro, Windows laptop, Surface tablet or media center. Backward compatible with all your existing USB-C sources and DisplayPort displays, the U444-06N-DP8WC is ideal for future-proofing your 1080p or 4K audio/video application in anticipation of an 8K upgrade. It flawlessly handles data transfer speeds up to 32 Gbps.\n\nSupports USB-C DisplayPort 1.4 Alternate Mode for Converting Audio/Video Signals\nBy connecting the USB-C cable to a source device that supports USB DisplayPort 1.4 Alt Mode, you can output 8K video and digital audio to a DisplayPort monitor, television or projector without installing special software drivers. The cable is backward compatible with DP 1.2 Alt Mode signals.\n\nEnjoy the Clarity of 4K/8K Video with Digital Audio, HDR and 4:4:4 Color\nThe U444-06N-DP8WC supports Ultra High Speed 8K video resolutions up to 7680 x 4320 at 30 Hz, as well as 48-bit Deep Color and per-lane transfer rates of 8.1 Gbps (HBR3), 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR). HDR provides a wide range of vibrant colors with rich contrast, bright whites and deep blacks that pop on your 8K or 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. An equalizer built into the DisplayPort connector automatically adjusts the video image to perfect clarity.\n\nPD 3.0 Charging Port Charges Host Device via AC Wall Charger\nThe USB-C Power Delivery port supports power output up to 20V 3A (60W), which is sufficient for charging and powering the connected source device, such as a MacBook or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port. The PD 3.0 Charging port is backward compatible with earlier PD Charging versions.\nNote: USB-C PD port does not support Quick Charge (QC).\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play USB Type-C to DisplayPort adapter requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the DisplayPort end to your monitor or HDTV with a DisplayPort cable (sold separately). The uni-directional cable directs A/V signals only from USB-C to DisplayPort.","https://images.icecat.biz/img/gallery/86226755_5532666130.jpg|https://images.icecat.biz/img/gallery/86226755_1931227503.jpg|https://images.icecat.biz/img/gallery/86226755_8169416971.jpg|https://images.icecat.biz/img/gallery/86226755_3145874804.jpg|https://images.icecat.biz/img/gallery/86226755_0983335416.jpg|https://images.icecat.biz/img/gallery/86226755_8748380417.jpg|https://images.icecat.biz/img/gallery/86226755_9803695897.jpg|https://images.icecat.biz/img/gallery/86226755_3624581002.jpg|https://images.icecat.biz/img/gallery/86226755_9707964570.jpg|https://images.icecat.biz/img/gallery/86226755_6842281901.jpg|https://images.icecat.biz/img/gallery/86226755_4130976822.jpg|https://images.icecat.biz/img/gallery/86226755_7512503524.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||||","","","","","","","","","Performance","HDCP: Yes","HDCP version: 1.4/2.2","DisplayPort version: 1.4","Maximum resolution: 7860 x 4320 pixels","Supported video modes: 4320p","Certification: REACH, CE, FCC, WEEE, ISO9001","Design","Product colour: White","Cable diameter: 3.9 mm","AWG wire size: 34/28","Package type: Box","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Weight: 30 g","Package width: 119.9 mm","Package depth: 99.8 mm","Package height: 20 mm","Package weight: 40 g","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332255577","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 255 mm","Master (outer) case length: 120 mm","Master (outer) case height: 115 mm","Master (outer) case gross weight: 660 g","Country of origin: Vietnam","Quantity per pack: 1 pc(s)"