"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","8683867","","AVM","20002499","8683867","4023125024993","Bridges & Repeaters","262","","","FRITZ!WLAN Repeater 300E","20221021103210","ICECAT","1","117201","https://images.icecat.biz/img/norm/high/8683867-5968.jpg","3200x3200","https://images.icecat.biz/img/norm/low/8683867-5968.jpg","https://images.icecat.biz/img/norm/medium/8683867-5968.jpg","https://images.icecat.biz/thumbs/8683867.jpg","","http://objects.icecat.biz/objects/mmo_8683867_1593776582_3308_17685.pdf","AVM FRITZ!WLAN Repeater 300E Network repeater 1000 Mbit/s Red, White","IEEE 802.11a/g/b/n, 2.4/5 GHz, DE, LAN 10/100/1000 Base-T","AVM FRITZ!WLAN Repeater 300E, Network repeater, 1000 Mbit/s, Wi-Fi, Ethernet LAN, Red, White","AVM FRITZ!WLAN Repeater 300E. Maximum data transfer rate: 1000 Mbit/s. Antenna design: Internal. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n. Connectivity technology: Wireless","The FRITZ!Repeater 300E enables fast and stable wireless connectivity with up to 300 Mbit/s. The gigabit LAN port also allows network-enabled devices without integrated wireless functionality to be incorporated into your home network. The compact design means there’s space for it at almost any power outlet. The five signal strength LEDs help you to quickly find the ideal position in your home.","https://images.icecat.biz/img/norm/high/8683867-5968.jpg|https://images.icecat.biz/img/gallery/8683867_3156.jpg","3200x3200|3000x3000","|","","","","","","","","","","Data transmission","Maximum data transfer rate: 1000 Mbit/s","Antenna","Antenna design: Internal","Wireless LAN features","Wi-Fi: Yes","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 300 Mbit/s","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Connectivity technology: Wireless","Ethernet LAN (RJ-45) ports: 1","Security","Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2","Features","Product type: Network repeater","Product colour: Red, White","LED indicators: Yes","Power","Power source type: AC","AC input voltage: 230 V","AC input frequency: 50 Hz","Power consumption (max): 5 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 101 mm","Depth: 76 mm","Height: 76 mm","Weight: 120 g"