"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","880665","","Linksys","WUSB54GC","880665","","Network Cards","182","","","WUSB54GC","20240307153452","ICECAT","1","191037","https://images.icecat.biz/img/norm/high/880665-4945.jpg","480x384","https://images.icecat.biz/img/norm/low/880665-4945.jpg","https://images.icecat.biz/img/gallery_mediums/img_880665_medium_1480979768_5105_5647.jpg","https://images.icecat.biz/thumbs/880665.jpg","","","Linksys WUSB54GC network card 54 Mbit/s","Compact Wireless-G USB Adapter","Linksys WUSB54GC, Wireless, USB, 54 Mbit/s","Linksys WUSB54GC. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s","Connect without wires, in more locations. Just plug the easy-to-carry Compact Wireless-G USB Adapter into your computer and get ready to enjoy the convenience of wireless networking – no strings attached.\r\n\r\n\r\nWireless In Your Pocket\r\n\r\nConnect without wires, in more locations. Just plug the easy-to-carry Compact Wireless-G USB Adapter into your computer and get ready to enjoy the convenience of wireless networking – no strings attached.\r\n\r\nGet Connected Easily\r\n\r\nWireless-G technology offers fast connectivity to most wireless networks, so you can access the Internet or networked devices like printers, storage and other computers, wherever you may be: home, office, or on the road.\r\n\r\nEasy Setup\r\n\r\nWorks with laptops or desktops, in an available USB port. Push-button Wi-Fi Protected Setup™ feature makes wireless configuration secure and simple, and the step-by-step Setup Wizard makes it easy to configure to your network's settings.\r\n\r\nPowerful Protection\r\n\r\nRest secure – strong WPA encryption helps keep your communications and information private.","https://images.icecat.biz/img/norm/high/880665-4945.jpg|https://images.icecat.biz/img/gallery/img_446323_high_1470954393_0642_16180.jpg|https://images.icecat.biz/img/gallery/img_446323_high_1470954395_0178_16180.jpg|https://images.icecat.biz/img/gallery/img_446323_high_1470954395_6982_16180.jpg|https://images.icecat.biz/img/gallery/img_446323_high_1470954396_7068_16180.jpg|https://images.icecat.biz/img/gallery/img_446323_high_1470954397_722_16180.jpg|https://images.icecat.biz/img/gallery/img_446323_high_1470954398_1539_16180.jpg|https://images.icecat.biz/img/gallery/img_446323_high_1470954398_9066_16180.jpg","480x384|480x384|480x384|480x384|480x384|480x384|480x384|480x384","|||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Network","Maximum data transfer rate: 54 Mbit/s","Modulation: CCK, DBPSK, DQPSK, OFDM","Security algorithms: WPA","Design","Internal: No","Plug and Play: Yes","Certification: FCC, IC, UL, CE, Wi-Fi (802.11b/g),Wi-Fi Protected Setup (WPS), Windows Vista","System requirements","Compatible operating systems: Microsoft Windows XP, Vista, Vista 64-bit","Optical drive required: Yes","Minimum processor: 400 MHz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Weight: 10 g","Other features","Compliance industry standards: IEEE 802.11g, IEEE 802.11b, USB 1.1, 2.0","Minimum system requirements: CD-ROM\nUSB","Quick start guide: Yes","Dimensions (WxDxH): 21.05 x 73.63 x 9.71 mm","Internal memory: 128 MB","Networking features: LAN","Supported protocols: 802.11b: CCK (11 Mbps), DQPSK (2 Mbps), DBPSK (1 Mbps);\n802.11g: OFDM","Channels quantity: 13 channels","Output power description: 18 dBm","Dimensions (W x D x H) (imperial): 21.1 x 73.7 x 9.65 mm (0.83 x 2.9 x 0.38"")"