"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","88258961","","Tripp Lite","U436-1G-SFP","88258961","0037332256867|037332256867","Network Cards","182","","","U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC","20240219214656","ICECAT","1","41321","https://images.icecat.biz/img/gallery/88258961_6224768560.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/88258961_6224768560.jpg","https://images.icecat.biz/img/gallery_mediums/88258961_6224768560.jpg","https://images.icecat.biz/img/gallery_thumbs/88258961_6224768560.jpg","http://objects.icecat.biz/objects/mmo_88258961_1708375596_0429_3895496.pdf","","Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC","USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC","Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC, Wired, USB Type-C, Fiber, 1000 Mbit/s, White","Tripp Lite U436-1G-SFP USB-C 3.2 Gen 1 to Fiber Optic Gigabit Ethernet Adapter, Open SFP Port for Singlemode/Multimode, 1310 nm, LC. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Fiber. Maximum data transfer rate: 1000 Mbit/s. Product colour: White","USB to Ethernet Adapter Bolsters Your Fiber-to-the-Desk (FTTD) Network Connections\nThe U436-1G-SFP allows you to instantly connect your computer, laptop or tablet’s USB-C port to a 10/100/1000 Mbps fiber optic network. The adapter helps bring fiber connectivity directly to your desk or workstation without a costly overall upgrade to fiber optic infrastructure. It is bus-powered through the USB-C port, so no external power is needed.\n\nOpen SFP Port Allows Both Singlemode and Multimode Transmissions\nConnect your own singlemode or multimode LC SFP transceiver to the adapter’s open SFP port. The U436-1G-SFP transmits data up to 5 kilometers (singlemode) or 550 meters (multimode) from your fiber network using a 1310 nm wavelength. It is fully hot-swappable, so you can install it without a potentially costly network shutdown or device reboot. The adapter can be connected to an SC transceiver with the use of LC to SC fiber patch cabling, such as N316-Series.\n\nDelivers Full Gigabit Ethernet Performance with Audio and Video Streaming\nThis compact transceiver Ethernet adapter is ideal for cable installers and troubleshooters who need to quickly and easily test multiple fiber connections. The U436-1G-SFP supports full 1 Gbps fiber optic network speeds, as well as USB 3.2 Gen 1 speeds up to 5 Gbps, allowing you to transfer data efficiently and stream audio and video. A blue LED indicates successful Ethernet connection and data transfer. The adapter works with Windows and Mac operating systems.\n\nShielding EMI/RFI Line Noise Helps Your Equipment Perform Better\nVarious electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. By connecting your desktop or laptop to a fiber network, your equipment is protected from disruptive line noise that can inflict hardware damage or data loss. This EMI/RFI shielding also helps your connected components perform better and last longer.\n\nFuture-Proof Your Hardware to Keep Up with Growing Traffic Rates\nBesides being more reliable than lower-bandwidth copper cabling, fiber optic Ethernet cables allow data to move faster and farther without the risk of data leaks. The U436-1G-SFP provides an instant FTTD connection that allows your desktop, laptop or tablet to operate at its full online potential.","https://images.icecat.biz/img/gallery/88258961_6224768560.jpg|https://images.icecat.biz/img/gallery/88258961_2216756092.jpg|https://images.icecat.biz/img/gallery/88258961_0029370622.jpg|https://images.icecat.biz/img/gallery/88258961_9035414327.jpg|https://images.icecat.biz/img/gallery/88258961_9499766912.jpg|https://images.icecat.biz/img/gallery/88258961_7362567315.jpg|https://images.icecat.biz/img/gallery/88258961_8607225124.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB Type-C","Interface: Fiber","Fiber ports quantity: 1","Fiber optic connector: SFP","USB version: 3.2 Gen 1 (3.1 Gen 1)","Network","Maximum data transfer rate: 1000 Mbit/s","Fiber mode structure: Multi-mode, Single-mode","Design","Internal: No","Component for: Laptop","Product colour: White","LED indicators: Yes","Country of origin: China","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Storage temperature (T-T): 0 - 60 °C","Operating relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 41 mm","Depth: 56 mm","Height: 18 mm","Weight: 40 g","Packaging data","Package width: 157 mm","Package depth: 111 mm","Package height: 39.1 mm","Package weight: 120 g","Packaging content","Resource CD: Yes","Quick installation guide: Yes","Logistics data","Master (outer) case GTIN (EAN/UPC): 10037332256864","Harmonized System (HS) code: 8517.62.0090","Master (outer) case width: 245.1 mm","Master (outer) case length: 220 mm","Master (outer) case height: 172 mm","Master (outer) case gross weight: 1.2 kg","Products per master (outer) case: 10 pc(s)"