"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","88258965","","Tripp Lite","U444-06N-H3UC2","88258965","0037332257178|037332257178","Laptop Docks & Port Replicators","152","","","U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2","20240219214614","ICECAT","1","56378","https://images.icecat.biz/img/gallery/88258965_0737616838.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/88258965_0737616838.jpg","https://images.icecat.biz/img/gallery_mediums/88258965_0737616838.jpg","https://images.icecat.biz/img/gallery_thumbs/88258965_0737616838.jpg","http://objects.icecat.biz/objects/mmo_88258965_1708375564_9107_2101070.pdf","","Tripp Lite U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2","USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2","Tripp Lite U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2, Wired, Thunderbolt 3, 100 W, 1.4/2.2, Black, 5 Gbit/s","Tripp Lite U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 100 W. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: Thunderbolt 3, Power connector: USB Type-C. Width: 34 mm, Depth: 105.9 mm, Height: 11.4 mm. Package width: 140 mm, Package depth: 100.1 mm, Package height: 23.1 mm","USB-C Adapter Turns Your USB-C or Thunderbolt 3 Device into a Multiport Workstation\nThis versatile 4K adapter adds multiple ports to the USB-C or Thunderbolt 3 port on your MacBook Pro or Windows laptop. The U444-06N-H3UC2 allows you to transmit digital audio and 4K video to a large display, add a thumb drive and other USB peripherals, and power and charge a PD Charging-compliant device simultaneously.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the built-in USB-C connector to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers. The U444-06N-H3UC2 is compliant with both DP 1.4 and DP 1.2.\n\nTransmits Crystal-Clear 4K Video with HDR and 4:4:4 Color\nThe U444-06N-H3UC2 supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, when connected to a DisplayPort 1.4 source device, and 3840 x 2160 at 30 Hz when connected to a DisplayPort 1.2 source. It also supports HDR, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nConnects USB Peripherals and Transfers Data at Fast USB 3.2 Gen 1 Speeds\nThree USB-A ports accept USB peripherals, such as a flash drive, mouse and keyboard, and share up to 5V 1.6A (8W) for charging and powering connected devices. One port is capable of 5V 1.5A (7.5W) power output for quickly charging mobile phones and other devices. The three ports transfer data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The port is backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. Note: Host must support USB OTG (On-the-Go)\n\nPD 3.0 Charging Port Charges High-Powered Devices via AC Wall Charger\nThe USB-C Power Delivery port provides power output up to 20V 5A (100W), which is more than sufficient for charging and powering the connected source device, such as a MacBook or Chromebook. Connect the device's charger to the PD port using a USB-C cable rated for 5A, such as the U420-006-5A (sold separately, see www.tripplite.eaton.com for details). Note: USB-C PD port does not support Quick Charge (QC).\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play adapter is specifically designed for the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software or external power. This adapter is backward compatible with 1080p displays, allowing you to use it with older equipment. The U444-06N-H3UC2 fits into a pocket, purse or laptop bag for convenient connections on the go.","https://images.icecat.biz/img/gallery/88258965_0737616838.jpg|https://images.icecat.biz/img/gallery/88258965_2746509068.jpg|https://images.icecat.biz/img/gallery/88258965_5207681288.jpg|https://images.icecat.biz/img/gallery/88258965_2076390649.jpg|https://images.icecat.biz/img/gallery/88258965_9727172795.jpg|https://images.icecat.biz/img/gallery/88258965_2878707545.jpg|https://images.icecat.biz/img/gallery/88258965_4449863367.jpg|https://images.icecat.biz/img/gallery/88258965_4209231816.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: Thunderbolt 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Microphone in: No","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","HDMI version: 2.0","HDCP: Yes","HDCP version: 1.4/2.2","Network","Ethernet LAN: No","Performance","Product colour: Black","Card reader integrated: No","Data transfer rate: 5 Gbit/s","HD type: 4K Ultra HD","Maximum digital resolution: 4096 x 2160 pixels","Housing material: Acrylonitrile butadiene styrene (ABS), Thermoplastic elastomer (TPE)","Country of origin: Vietnam","Power","Power source type: Thunderbolt 3","Power connector: USB Type-C","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 34 mm","Depth: 105.9 mm","Height: 11.4 mm","Weight: 30 g","Packaging data","Package width: 140 mm","Package depth: 100.1 mm","Package height: 23.1 mm","Package weight: 40 g","Packaging content","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332257175","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 294.9 mm","Master (outer) case length: 134.9 mm","Master (outer) case height: 119.9 mm","Master (outer) case gross weight: 640 g","Harmonized System (HS) code: 84733020"