"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","8874426","","D-Link","DWA-121","8874426","0790069347481|790069347481|0763615849388|763615849388","Network Cards","182","","","DWA-121","20240304141713","ICECAT","1","375761","https://images.icecat.biz/img/norm/high/8874426-7620.jpg","1024x683","https://images.icecat.biz/img/norm/low/8874426-7620.jpg","https://images.icecat.biz/img/norm/medium/8874426-7620.jpg","https://images.icecat.biz/thumbs/8874426.jpg","","","D-Link DWA-121 network card WLAN 150 Mbit/s","Wireless N, 150 Mbps 2.4 GHz, USB 2.0","D-Link DWA-121, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s, Black","D-Link DWA-121. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Antenna type: Integrated. USB powered. Product colour: Black","HIGH-SPEED WIRELESS NETWORKING\nConnect to a high-speed wireless network with the D-Link® Wireless N 150 Pico USB Adapter (DWA-121). The DWA-121 uses Wireless N 150 technology, which provides increased speed and range2 over the Wireless G, giving you a faster, more reliable wireless connection. Wireless N 150 is an excellent solution for everyday activities such as transferring files, browsing the Internet, and downloading multimedia.\n\nCOMPACT AND CONVENIENT\nThe tiny DWA-121 easily connects your desktop or notebook PC to a wireless network for Internet access and file sharing. The Wi-Fi Protected Setup™ (WPS)1 feature enables devices to quickly establish a secure connection to an access point or wireless router, eliminating complex encryption codes. The advanced RF design ensures superior wireless performance despite an extremely compact profile.\n\nCONNECT SECURELY TO YOUR WIRELESS NETWORK\nTo protect your data and privacy, the Wireless N 150 Pico USB Adapter supports WPA™ and WPA2™ encryption for connecting to a secure wireless network, keeping your network traffic secure.\n\nCOMPATIBILITY ASSURANCE\nThe Wireless N 150 Pico USB Adapter provides a high-speed connection to other Wireless N 150 or 802.11n devices and is backward compatible with 802.11g, ensuring interoperability with a wide range of wireless routers and existing networks.","https://images.icecat.biz/img/norm/high/8874426-7620.jpg","1024x683","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Interface: WLAN","Network","Maximum data transfer rate: 150 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Ethernet LAN: No","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK","Design","Internal: No","Product colour: Black","Antenna type: Integrated","Certification: FCC B, IC, WPS","Power","Output voltage: 5 V","USB powered: Yes","System requirements","Compatible operating systems: Windows XP/Vista/7","Mac operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 14.3 mm","Depth: 18.6 mm","Height: 6.1 mm","Packaging data","Package width: 138 mm","Package depth: 138 mm","Package height: 20 mm","Package weight: 5 g","Logistics data","Harmonized System (HS) code: 85176990","Shipping (inner) case net weight: 4.08 kg","Shipping (inner) case length: 43.5 cm","Shipping (inner) case height: 29.5 cm","Shipping (inner) case width: 29.5 cm","Products per shipping (inner) case: 80 pc(s)","Pallet gross weight (air): 254.4 kg","Master (outer) cases per pallet (air): 48 pc(s)","Products per pallet (air): 3840 pc(s)","Pallet height (air): 199.5 cm","Pallet gross weight (sea): 254.4 kg","Master (outer) cases per pallet (sea): 48 pc(s)","Products per pallet (sea): 3840 pc(s)","Pallet height (sea): 199.5 cm","Shipping (inner) case gross weight: 4.78 kg","Pallet gross width: 120 cm","Pallet gross length: 110 cm","Other features","Link/Act LED: Yes"