"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","89144938","","Tripp Lite","P566AB-006","89144938","0037332261120|037332261120","Video Cable Adapters","2926","","","P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)","20240219221658","ICECAT","1","45285","https://images.icecat.biz/img/gallery/89144938_2936830459.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/89144938_2936830459.jpg","https://images.icecat.biz/img/gallery_mediums/89144938_2936830459.jpg","https://images.icecat.biz/img/gallery_thumbs/89144938_2936830459.jpg","http://objects.icecat.biz/objects/mmo_89144938_1708377404_5715_16484.pdf","","Tripp Lite P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)","Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)","Tripp Lite P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m), 1.83 m, HDMI Type A (Standard), DVI-D, Male, Male, Straight","Tripp Lite P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m). Cable length: 1.83 m, Connector 1: HDMI Type A (Standard), Connector 2: DVI-D. Sustainability certificates: REACH, RoHS. Cable diameter: 5.5 mm. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm","HDMI to DVI Cable Connects Home Theater or Digital Signage Video Components\nThis bi-directional cable securely connects laptops, tablets, PCs, Blu-ray players, game consoles, Roku/Apple TV boxes, satellite/cable TV receivers and other devices to high-definition displays. Thebi-directional cable creates a connection between a DVI-enabled source and an HDMI-enabled display or an HDMI-enabled source and a DVI-enabled display.\n\nProvides Extra Protection Against Certain Bacteria\nThe molded connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph).This added protection makes this cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.\n\nTransmits Crystal-Clear 1080p Video \nThe P566AB-006 supports HD resolutions up to 1920 x 1200 at 60 Hz, allowing you to transmit 1080p signals in your home theater, office lobby or other digital signage application, such as digital menus in restaurants or schedules in bus and train stations.\n\nPremium Construction for Superior Performance\nThe P566AB-006 features foil and braid shielding that ensures reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated connectors provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.","https://images.icecat.biz/img/gallery/89144938_2936830459.jpg|https://images.icecat.biz/img/gallery/89144938_7724498490.jpg|https://images.icecat.biz/img/gallery/89144938_6873924650.jpg|https://images.icecat.biz/img/gallery/89144938_6873924650.jpg|https://images.icecat.biz/img/gallery/89144938_0854367791.jpg|https://images.icecat.biz/img/gallery/89144938_5056871817.jpg|https://images.icecat.biz/img/gallery/89144938_9642501693.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 1.83 m","Connector 1: HDMI Type A (Standard)","Connector 2: DVI-D","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","HDCP: Yes","HDCP version: 1.3","Dual Link DVI: No","Maximum resolution: 1920 x 1200 pixels","Supported video modes: 1080p","Product colour: Black","Magnetically shielded: Yes","Jacket material: Polyvinyl chloride (PVC)","AWG wire size: 30","Colour depth: 24 bit","Converter type: Passive video converter","Country of origin: Vietnam","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: REACH, RoHS","Weight & dimensions","Cable diameter: 5.5 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 60 g","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 348 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 640 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332261127"