"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","89370515","","Tripp Lite","P581AB-006","89370515","0037332261137|037332261137","Video Cable Adapters","2926","","","P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)","20240219215019","ICECAT","1","47849","https://images.icecat.biz/img/gallery/89370515_6355035885.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/89370515_6355035885.jpg","https://images.icecat.biz/img/gallery_mediums/89370515_6355035885.jpg","https://images.icecat.biz/img/gallery_thumbs/89370515_6355035885.jpg","http://objects.icecat.biz/objects/mmo_89370515_1708375804_6299_3933386.pdf","","Tripp Lite P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)","Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m)","Tripp Lite P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m), 1.83 m, DisplayPort, DVI-D, Male, Male, Straight","Tripp Lite P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m). Cable length: 1.83 m, Connector 1: DisplayPort, Connector 2: DVI-D. Sustainability certificates: CE, REACH, RoHS. Cable diameter: 7.3 mm. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 519.9 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm","DisplayPort to DVI Cable Connects Home, Office or Digital Signage Video Components\nThis DisplayPort 1.1 cable securely connects laptops, tablets, PCs, Blu-ray players, game consoles, satellite/cable TV receivers and other devices with DisplayPort outputs to televisions or monitors with DVI inputs. The uni-directional cable only converts from DisplayPort to DVI. No separate adapter or cable is needed, allowing you to continue using your existing DVI-D display without the expense of buying a new DisplayPort monitor.\n\nProvides Extra Protection Against Certain Bacteria\nThe molded connectors and PVC jacket are constructed using an antibacterial material that is effective in inhibiting the growth of Escherichia coli (E. coli) and Staphylococcus aureus (staph). This added protection makes this cable an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.\n\nTransmits Crystal-Clear 1080p Video on a Larger Screen or Secondary Monitor\nThe P581AB-006 supports HD resolutions up to 1920 x 1200 at 60 Hz with 24-bit Deep Color, allowing you to transmit 1080p signals in your home theater, office lobby or other digital signage application, such as digital menus in restaurants or schedules in bus and train stations. You may also use the cable to connect a second monitor to your computer or laptop in your home or office workspace.\n\nConnectors Secure Tightly to Help Prevent Accidental Disconnection and Expensive Downtime\nHaving a cable come loose accidentally can mean costly and time-consuming signal loss. Latches on the DisplayPort plug and thumbscrews on the DVI connector help you avoid such danger, protecting your video transmission by maintaining a secure link without failure.\n\nPassive Adapter for Use with Dual-Mode DisplayPort Sources\nThis cable is a passive adapter that requires the connected source computer to support DisplayPort++ (DP++). This allows DVI signals to be passed through. Check the documentation for your DisplayPort source for compatibility.\n\nPremium Construction for Superior Performance\nThe P581AB-006 features foil and braid shielding that ensures reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated contacts provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Integral strain relief gives the cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.","https://images.icecat.biz/img/gallery/89370515_6355035885.jpg|https://images.icecat.biz/img/gallery/89370515_1781345506.jpg|https://images.icecat.biz/img/gallery/89370515_1781345506.jpg|https://images.icecat.biz/img/gallery/89370515_6499055743.jpg|https://images.icecat.biz/img/gallery/89370515_7182290995.jpg|https://images.icecat.biz/img/gallery/89370515_6770804929.jpg|https://images.icecat.biz/img/gallery/89370515_5652548286.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 1.83 m","Connector 1: DisplayPort","Connector 2: DVI-D","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","HDCP: Yes","HDCP version: 1.3","DisplayPort version: 1.1","Dual Link DVI: No","Maximum resolution: 1920 x 1200 pixels","Supported video modes: 1080p","Maximum refresh rate: 60 Hz","Product colour: Black","Jacket material: Polyvinyl chloride (PVC)","Plug material: Acrylonitrile butadiene styrene (ABS)","AWG wire size: 28","Country of origin: Vietnam","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Weight & dimensions","Cable diameter: 7.3 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 180 g","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 519.9 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 398.8 mm","Master (outer) case gross weight: 1.88 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332261134"