"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117" "","","89805721","","HP","1Q3C6ES","89805721","","Laptops","151","","","250 G7","20240310101044","ICECAT","","100607","https://images.icecat.biz/img/gallery/77969956_2332380863.jpg","3046x2031","https://images.icecat.biz/img/gallery_lows/77969956_2332380863.jpg","https://images.icecat.biz/img/gallery_mediums/77969956_2332380863.jpg","https://images.icecat.biz/img/gallery_thumbs/77969956_2332380863.jpg","","","HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6"") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Black","Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 4GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6"") Full HD 1920 x 1080 SVA, DVD-RW, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Pro Education 64-bit","HP 250 G7, Intel® Core™ i3, 1.2 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 4 GB, 256 GB","HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro Education. Product colour: Black","Budget friendly. Business ready.\nGet connected with the value-priced HP 250 Notebook PC with the latest technology and a durable chassis that helps protect the notebook. Complete business tasks with an Intel processor and essential collaboration tools.","https://images.icecat.biz/img/gallery/77969956_2332380863.jpg|https://images.icecat.biz/img/gallery/71797182_4062442144.jpg|https://images.icecat.biz/img/gallery/69597262_9637657727.jpg|https://images.icecat.biz/img/gallery/74926586_1762308738.jpg","3046x2031|3023x1980|3022x1976|3020x1959","|||","","","","","","","","","Windows 10 Pro Education 64-bit|Intel Core i3-1005G1 (4MB Cache, 1.2GHz)|39.6 cm (15.6"") Full HD 1920 x 1080 SVA|4GB (2666MHz) DDR4-SDRAM & 256GB SSD","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Market positioning: Business","Country of origin: China","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: SVA","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 220 cd/m²","Display diagonal (metric): 39.6 cm","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-1005G1","Processor frequency: 1.2 GHz","Processor generation: 10th gen Intel® Core™ i3","Processor cores: 2","Processor boost frequency: 3.4 GHz","Processor cache: 4 MB","Processor cache type: Smart Cache","Configurable TDP-down: 13 W","Configurable TDP-down frequency: 0.9 GHz","Memory","Internal memory: 4 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2666 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: DVD-RW","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: PCI Express","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Number of microphones: 1","Camera","Front camera: Yes","Front camera HD type: HD","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Antenna type: 1x1","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","HDMI version: 1.4b","Combo headphone/mic port: Yes","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel SoC","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Island-style keyboard: Yes","Full-size keyboard: Yes","Software","Operating system installed: Windows 10 Pro Education","Operating system architecture: 64-bit","Processor special features","Intel Trusted Execution Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel Software Guard Extensions (Intel SGX): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Brand-specific features","HP speaker type: HP Dual Speakers","HP Smart AC Adapter: Yes","HP segment: Business","Battery","Battery capacity: 41 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Fast charging: Yes","Power","AC adapter power: 45 W","Security","Cable lock slot: Yes","Weight & dimensions","Width: 376 mm","Depth: 246 mm","Height: 22.5 mm","Packaging data","Package width: 69 mm","Package depth: 520 mm","Package height: 305 mm"