"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73"
"","","91002986","","HP","3ML20AS","91002986","","Computer Monitors","222","","","N220","20240311091446","ICECAT","1","27197","https://images.icecat.biz/img/gallery/img_36965201_high_1500694799_2176_7547.jpg","2893x2248","https://images.icecat.biz/img/gallery_lows/img_36965201_low_1500694809_5298_7547.jpg","https://images.icecat.biz/img/gallery_mediums/img_36965201_medium_1500694802_1603_7547.jpg","https://images.icecat.biz/img/gallery_thumbs/img_36965201_thumb_1500694819_4658_7547.jpg","","","HP N220 computer monitor 54.6 cm (21.5"") 1920 x 1080 pixels Full HD LED Black, Silver","N220 54.61 cm (21.5"") Monitor","HP N220, 54.6 cm (21.5""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver","HP N220. Display diagonal: 54.6 cm (21.5""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver","A modern display with an incredibly thin design, a great complement to forward thinking offices. At a remarkably reachable price point, the HP N220 21.5-inch Monitor is an easy answer to the cutting-edge styles demanded by growing businesses. \n\n3-Sided micro-edge design\n- Specifically designed with a thin and airy frame, the 3-sided micro-edge allows the display to sit unobtrusively on top of a desk, or seamlessly sit next to another display for a near borderless transition between screens.\n\nA reachable price, for the growing business\n- A cutting edge design, without razor sharp prices. The HP N220 21.5-inch Monitor was designed with focus to work alongside distinctive businesses who are set apart from the ordinary.\n\nStunning from all angles\n- Wide viewing angles allow for greater position flexibility on your desktop, more accurate around-the-desk review of projects, no matter where you sit.","https://images.icecat.biz/img/gallery/img_36965201_high_1500694799_2176_7547.jpg|https://images.icecat.biz/img/gallery/img_36965201_high_1500694767_7157_7547.jpg|https://images.icecat.biz/img/gallery/img_36965201_high_1500694737_4688_7547.jpg|https://images.icecat.biz/img/gallery/57209636_6077375869.jpg|https://images.icecat.biz/img/gallery/img_36965201_high_1500694826_0914_7547.jpg|https://images.icecat.biz/img/gallery/57209636_1089851680.jpg|https://images.icecat.biz/img/gallery/57209636_0270493662.jpg|https://images.icecat.biz/img/gallery/57209636_0737747481.jpg|https://images.icecat.biz/img/gallery/57209636_3298641865.jpg|https://images.icecat.biz/img/gallery/57209636_5822406321.jpg","2893x2248|2910x2790|2911x2790|1360x3571|2853x2258|1600x1248|1600x1537|1600x1537|1600x1270|700x525","|||||||||","","","","","","","","","","Display","Display diagonal: 54.6 cm (21.5"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Anti-glare screen: Yes","Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 900, 1920 x 1080 (HD 1080)","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.248 x 0.248 mm","Horizontal scan range: 30 - 80 kHz","Vertical scan range: 50 - 60 Hz","Viewable size, horizontal: 47.6 cm","Viewable size, vertical: 26.8 cm","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","HP segment: Business","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black, Silver","Country of origin: China","Ports & interfaces","Built-in USB hub: No","HDMI: Yes","Headphone out: No","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: No","Cable lock slot: Yes","Height adjustment: No","Tilt adjustment: Yes","Tilt angle range: -5 - 21°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese","Number of OSD languages: 10","Plug and Play: Yes","Power","Power consumption (typical): 17 W","Power consumption (standby): 0.5 W","Power consumption (max): 40 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width (with stand): 498.6 mm","Depth (with stand): 152 mm","Height (with stand): 380.5 mm","Weight (with stand): 3 kg","Width (without stand): 498.6 mm","Depth (without stand): 36 mm","Height (without stand): 301.4 mm","Weight (without stand): 2.5 kg","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR"