"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","91280599","","Tripp Lite","P568FA-70M-WR","91280599","0037332261489|037332261489","HDMI Cables","2918","","","P568FA-70M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.)","20240219221631","ICECAT","1","25374","https://images.icecat.biz/img/gallery/91280599_1829502260.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/91280599_1829502260.jpg","https://images.icecat.biz/img/gallery_mediums/91280599_1829502260.jpg","https://images.icecat.biz/img/gallery_thumbs/91280599_1829502260.jpg","http://objects.icecat.biz/objects/mmo_91280599_1708377380_5034_11689.pdf","","Tripp Lite P568FA-70M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.)","High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.)","Tripp Lite P568FA-70M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.), 70 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black","Tripp Lite P568FA-70M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.). Cable length: 70 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Product colour: Black","4K HDMI Cable Connects Industrial and Outdoor Security and Digital Signage Components\nThis high-speed HDMI cable securely connects HDMI-enabled laptops, tablets, Blu-ray players, game consoles, media servers or security cameras to 4K-ready HDTVs, HD monitors, projectors or home theater receivers. Because the cable uses optical fiber, it can transmit HDMI signals longer distances with no latency or loss. It also eliminates any EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.\n\nTransmits Crystal-Clear 4K Video with HDR and 4:4:4 Color\nThe P568FA-70M-WR and supports Ultra HD resolutions up to 4K. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. The cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as other current HDMI standards, including 3D, 48-bit Deep Color and Dolby 5.1-channel surround sound.\n\nIP68-Rated Ends Resist Dust and Water\nBoth HDMI connectors are protected by molded, dust-resistant, IP68-rated watertight hoods, shells and caps. The IP68 rating means the connectors can endure immersion in 1.5 meters of water for up to 60 minutes with no damage or decline in performance. The P568FA-70M-WR is ideal for industrial areas, such as factories and warehouses, and unforgiving outdoor installations, including malls, bus stops and stadiums, where dust, debris and water are present.\n\nArmored Cable Jacket Ideal for Areas Where Extra Protection Is Needed\nThe thermoplastic polyurethane (TPU) jacket offers added protection against the elements, making the P568FA-70M-WR a recommended cable for outdoor applications, such as digital signage and surveillance systems. The TPU jacket is resistant to crushing, cuts and abrasion and is recommended for industrial spaces, including warehouses and medical facilities.\n\nAdvanced Fiber Cable Is Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper HDMI cables, the P568FA-70M-WR is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the HDMI signal across the longer distances unique to fiber optic cabling. Note\n: the cable must be installed in the correct direction to function properly, so please check the Source and Display labels on the connectors before installation.","https://images.icecat.biz/img/gallery/91280599_1829502260.jpg|https://images.icecat.biz/img/gallery/91280599_6307426689.jpg|https://images.icecat.biz/img/gallery/91280599_2604942103.jpg|https://images.icecat.biz/img/gallery/91280599_7114000713.jpg|https://images.icecat.biz/img/gallery/91280599_6757609608.jpg|https://images.icecat.biz/img/gallery/91280599_9887395532.jpg|https://images.icecat.biz/img/gallery/91280599_1610197058.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Reel of cable supports 4K video resolutions (4:4:4)|Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy|Fiber optic strands transmit audio/video over longer distances than standard copper|IP68-rated ends resist dust and endure immersion in 1.5 m of water up to 60 min.|Armored cable with TPU jacket for outdoor use resists crushing, cutting and abrasions","Features","Cable length: 70 m","Connector 1: HDMI Type A (Standard)","Connector 2: HDMI Type A (Standard)","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector contacts plating: Gold","Quantity per pack: 1 pc(s)","Connector 1 form factor: Straight","Connector 2 form factor: Straight","HDMI version: 2.0","3D: Yes","Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 3840 x 2160","Supported video modes: 720p, 1080p, 1600p, 2160p","HDCP: Yes","HDCP version: 2.2","High Dynamic Range (HDR) supported: Yes","Cable material: Fiber optic","Cable jacket material: Thermoplastic polyurethane (TPU)","Magnetically shielded: Yes","Colour sampling: 4:4:4","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 80%","Weight & dimensions","Cable diameter: 5.8 mm","Package width: 294.9 mm","Package depth: 424.9 mm","Package height: 365 mm","Package weight: 8 kg","Other features","Country of origin: China","Technical details","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Logistics data","Harmonized System (HS) code: 8517.62.0090","Master (outer) case width: 294.9 mm","Master (outer) case length: 424.9 mm","Master (outer) case height: 365 mm","Master (outer) case gross weight: 8 kg","Products per master (outer) case: 1 pc(s)"