"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65"
"","","915375","","Canon","1827B015","915375","","Multifunction Printers","304","i-SENSYS","","MF4690PL","20240307153452","ICECAT","1","114189","https://images.icecat.biz/img/norm/high/797624-8215.jpg","200x215","https://images.icecat.biz/img/norm/low/797624-8215.jpg","https://images.icecat.biz/img/gallery_mediums/img_797624_medium_1480941564_5976_7799.jpg","https://images.icecat.biz/thumbs/797624.jpg","","","Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm","i-SENSYS MF4690PL MONO Laser All-In-One","Canon i-SENSYS MF4690PL, Laser, 600 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4","Canon i-SENSYS MF4690PL. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","This compact, versatile laser All-in-One with Super G3 fax delivers high quality professional output. Built-in networking, auto-duplexing and SEND functionality ensure optimal workgroup productivity.\r\n\r\nLaser printer, fax, copier, colour scanner \r\nBuilt-in automatic duplexing \r\nBuilt-in networking \r\nSEND functionality: Scan direct to email, network, fax or USB memory key \r\nPCL5e/6 support \r\nSuper G3 fax \r\nFirst Copy Out in 8.5 seconds \r\n20 ppm/cpm, 1200x600dpi \r\n \r\n \r\nVersatile communication centre with auto-duplexing, networking and SEND functionality \r\n \r\nCompact and complete\r\nThe i-SENSYS MF4690PL is a compact and stylish communication centre. It offers productive and professional print, fax, copy and colour scan functionality in one compact unit.\r\n\r\nBuilt-in automatic duplexing\r\nConvenient built-in automatic double-sided printing saves you time and money. Cut paper costs and produce more professional looking documents and booklets with ease. \r\n\r\nBuilt-in networking\r\nSmall workgroups can share printing resources thanks to the built-in network interface card. A Remote User Interface allows each user to view machine status and monitor print jobs from their web browser.\r\n\r\nSEND functionality\r\nScan colour documents direct to email, network, fax or USB memory key with SEND functionality. With Canon’s high compression PDF, advanced scanning for a workgroup is quick and easy.\r\n\r\nPCL5e/6 support\r\nPCL5e/6 support ensures seamless integration into existing PCL environments. Our own propriety printer technology, UFRII-LT, enables high speed processing and rendering.\r\n\r\nProfessional faxing\r\nThe Super G3 fax modem sends faxes at 3 seconds per page* to cut communication costs. The 256-page* fax memory stores incoming faxes safely if paper or toner runs out. Ultra High Quality technology ensures clear transmission of diagrams, photos and text.\r\n\r\nSecurity and cost control\r\nControl and monitor both fax and copy costs and protect sensitive information such as address book contents. The i-SENSYS MF4690PL offers advanced security functions to restrict access to authorised users by User ID or Dept ID.\r\n\r\nFast first output time\r\nBenefit from a First Copy Output Time of just 8.5 seconds. Switch on and start printing or copying almost straight away. There’s virtually zero warm-up time from sleep mode with Quick First Print performance.\r\n\r\nHigh speed, high quality output\r\nGet documents the moment you need them, at a rapid 20ppm/cpm. The 1200 x 600dpi enhanced print resolution ensures high quality output, with sharp text and clear graphics.\r\n\r\n35-sheet ADF\r\nThe standard 35-sheet Automatic Document Feeder lets you copy and scan multiple page documents with ease.\r\n\r\nAll-in-One cartridge\r\nThe All-in-One cartridge reduces maintenance requirements and ensures continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as 'new'.\r\n\r\n* based on ITU-T Standard Chart No. 1","https://images.icecat.biz/img/norm/high/797624-8215.jpg|https://images.icecat.biz/img/gallery/915375_1145.jpg|https://images.icecat.biz/img/gallery/915375_2012.jpg|https://images.icecat.biz/img/gallery/915375_4577.jpg|https://images.icecat.biz/img/gallery/915375_6420.jpg|https://images.icecat.biz/img/gallery/915375_8324.jpg|https://images.icecat.biz/img/gallery/915375_6979.jpg|https://images.icecat.biz/img/gallery/915375_6868.jpg|https://images.icecat.biz/img/gallery/915375_8693.jpg|https://images.icecat.biz/img/gallery/915375_3245.jpg|https://images.icecat.biz/img/gallery/915375_6993.jpg|https://images.icecat.biz/img/gallery/915375_12.jpg","200x215|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126|2835x2126","|||||||||||","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Economical printing: Yes","DVD/CD printing: No","Copying","Copying: Mono copying","Duplex copying: Yes","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 20 cpm","Maximum number of copies: 99 copies","Scanning","Scanning: Mono scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 9600 x 9600 DPI","Input colour depth: 24 bit","Greyscale levels: 256","Fax","Faxing: Mono faxing","Modem speed: 33.6 Kbit/s","Fax memory: 512 pages","Auto-redialing: Yes","Fax broadcasting: 201 locations","Error Correction Mode (ECM): Yes","Fax coding methods: JBIG, MH, MMR, MR","Features","Maximum duty cycle: 10000 pages per month","Digital sender: No","Input & output capacity","Maximum input capacity: 250 sheets","Maximum output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive","Envelopes sizes: DL","Ports & interfaces","USB 2.0 ports quantity: 1","Network","Ethernet LAN: Yes","Performance","Internal memory: 128 MB","Sound pressure level (printing): 66 dB","Mac compatibility: No","Design","Market positioning: Home & office","Power","Power consumption (average operating): 730 W","Power consumption (standby): 12 W","Power consumption (off): 3 W","Weight & dimensions","Weight: 15 kg","Other features","Dimensions (WxDxH): 390 x 442 x 370 mm","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: No","Fax","Fax speed (A4): 3 sec/page","Other features","Print technology resolution: 600 x 600 DPI"