"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","92034805","","Tripp Lite","P567-01M","92034805","0037332261144|037332261144","Video Cable Adapters","2926","","","P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.)","20240219221717","ICECAT","1","40094","https://images.icecat.biz/img/gallery/92034805_8158570760.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/92034805_8158570760.jpg","https://images.icecat.biz/img/gallery_mediums/92034805_8158570760.jpg","https://images.icecat.biz/img/gallery_thumbs/92034805_8158570760.jpg","http://objects.icecat.biz/objects/mmo_92034805_1708377418_5487_2435381.pdf","","Tripp Lite P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.)","HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.)","Tripp Lite P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.), 1 m, HDMI + USB, DisplayPort, Male, Male, Straight","Tripp Lite P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.). Cable length: 1 m, Connector 1: HDMI + USB, Connector 2: DisplayPort. Sustainability certificates: CE, REACH, RoHS. Cable diameter: 6 mm. Quantity per pack: 1 pc(s), Package width: 165.1 mm, Package depth: 135.1 mm. Master (outer) case width: 240 mm, Master (outer) case length: 175 mm, Master (outer) case height: 145 mm","Active Adapter Cable Connects a 4K Monitor to Your Computer or Media Server\nThis all-in-one video converter cable lets you transmit 4K video with digital audio from the HDMI port on your Blu-ray player, satellite/cable box, computer or media server to your 4K DisplayPort-enabled monitor, projector or television. It’s recommended for home theater systems, digital signage, trade show displays and conference room presentations. You can continue using your existing DisplayPort monitor without the expense of a new HDMI display to match your source device.\n\nTransmits Crystal-Clear True 4K Video with Audio and 4:4:4 Color\nThe P567-01M supports Ultra HD video resolutions up to 4096 x 2160 (4K x 2K) at 30 Hz with rich, full 7.1-channel surround sound, 36-bit Deep Color, HDCP 1.4 and 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Additionally, this cable transmits EDID information to ensure optimal display compatibility.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play cable requires no drivers or external power. The bus-powered cable receives any necessary extra power from the source device via the included USB-A connector. It is compatible with all HDMI sources and all major operating systems, including Windows, macOS and Linux. It is backward compatible with 1080p displays, so you can use the cable with older equipment.","https://images.icecat.biz/img/gallery/92034805_8158570760.jpg|https://images.icecat.biz/img/gallery/92034805_3572757906.jpg|https://images.icecat.biz/img/gallery/92034805_1261873490.jpg|https://images.icecat.biz/img/gallery/92034805_4991333859.jpg|https://images.icecat.biz/img/gallery/92034805_8360632626.jpg|https://images.icecat.biz/img/gallery/92034805_4288155090.jpg|https://images.icecat.biz/img/gallery/92034805_0513170084.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 1 m","Connector 1: HDMI + USB","Connector 2: DisplayPort","Connector 1 gender: Male","Connector 2 gender: Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Gold","Power source: USB","HDCP: Yes","HDCP version: 1.4","DisplayPort version: 1.2","High Dynamic Range (HDR) supported: No","Maximum resolution: 4096 x 2160 pixels","Supported video modes: 1080p, 2160p","Product colour: Black","Magnetically shielded: Yes","Jacket material: Polyvinyl chloride (PVC)","AWG wire size: 30","Colour depth: 36 bit","Supported audio channels: 7.1","Plug and Play: Yes","Converter type: Active video converter","Country of origin: Vietnam","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Storage temperature (T-T): -10 - 80 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Weight & dimensions","Cable diameter: 6 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 165.1 mm","Package depth: 135.1 mm","Package height: 23.1 mm","Package weight: 70 g","Manual: Yes","Logistics data","Master (outer) case width: 240 mm","Master (outer) case length: 175 mm","Master (outer) case height: 145 mm","Master (outer) case gross weight: 910 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332261141"