"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99" "","","92179529","","HP","1F3U6LA","92179529","","Laptops","151","","","250 G7","20240310101044","ICECAT","","107901","https://images.icecat.biz/img/gallery/80427241_8760312148.jpg","3046x2031","https://images.icecat.biz/img/gallery_lows/80427241_8760312148.jpg","https://images.icecat.biz/img/gallery_mediums/80427241_8760312148.jpg","https://images.icecat.biz/img/gallery_thumbs/80427241_8760312148.jpg","","","HP 250 G7 Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6"") 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black","Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 8GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6""), Intel Iris Plus Graphics, LAN, Webcam, Windows 10 Pro 64-bit","HP 250 G7, Intel® Core™ i7, 1.3 GHz, 39.6 cm (15.6""), 8 GB, 1 TB, Windows 10 Pro","HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6""). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Pro. Product colour: Black","Budget friendly. Business ready.\nGet connected with the value-priced HP 250 Notebook PC with the latest technology and a durable chassis that helps protect the notebook. Complete business tasks with an Intel processor and essential collaboration tools.","https://images.icecat.biz/img/gallery/80427241_8760312148.jpg|https://images.icecat.biz/img/gallery/71797182_4062442144.jpg|https://images.icecat.biz/img/gallery/69597262_9637657727.jpg|https://images.icecat.biz/img/gallery/69597262_4242132493.jpg","3046x2031|3023x1980|3022x1976|3020x1959","|||","","","","","","","","","Windows 10 Pro 64-bit|Intel Core i7-1065G7 (8MB Cache, 1.3GHz)|39.6 cm (15.6"")|8GB DDR4-SDRAM & 1000GB HDD","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Market positioning: Business","Country of origin: China","Display","Display diagonal: 39.6 cm (15.6"")","Touchscreen: No","LED backlight: Yes","Display diagonal (metric): 39.6 cm","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-1065G7","Processor frequency: 1.3 GHz","Processor generation: 10th gen Intel® Core™ i7","Processor cores: 4","Processor boost frequency: 3.9 GHz","Processor cache: 8 MB","Configurable TDP-up frequency: 1.5 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 12 W","Configurable TDP-down frequency: 1 GHz","Memory","Internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Total HDDs capacity: 1 TB","Number of HDDs installed: 1","HDD capacity: 1 TB","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel Iris Plus Graphics","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Number of microphones: 1","Camera","Front camera: Yes","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","HDMI version: 1.4b","Combo headphone/mic port: Yes","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel SoC","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Island-style keyboard: Yes","Full-size keyboard: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel Trusted Execution Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel Software Guard Extensions (Intel SGX): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Brand-specific features","HP speaker type: HP Dual Speakers","HP segment: Business","Battery","Battery capacity: 41 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Fast charging: Yes","Security","Cable lock slot: Yes","Weight & dimensions","Width: 376 mm","Depth: 246 mm","Height: 22.5 mm","Packaging data","Package width: 69 mm","Package depth: 520 mm","Package height: 305 mm"