"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","92577135","","Tripp Lite","U040-02M-C-5ARA","92577135","0037332263698|037332263698","USB Cables","1158","","","U040-02M-C-5ARA USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, Right-Angle Plug, Black, 2 m (6.6 ft.)","20240219221932","ICECAT","1","30653","https://images.icecat.biz/img/gallery/92577135_9067774526.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/92577135_9067774526.jpg","https://images.icecat.biz/img/gallery_mediums/92577135_9067774526.jpg","https://images.icecat.biz/img/gallery_thumbs/92577135_9067774526.jpg","http://objects.icecat.biz/objects/mmo_92577135_1708377558_0428_2459768.pdf","","Tripp Lite U040-02M-C-5ARA USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, Right-Angle Plug, Black, 2 m (6.6 ft.)","USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, Right-Angle Plug, Black, 2 m (6.6 ft.)","Tripp Lite U040-02M-C-5ARA USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, Right-Angle Plug, Black, 2 m (6.6 ft.), 2 m, USB C, USB C, USB 2.0, 480 Mbit/s, Black","Tripp Lite U040-02M-C-5ARA USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, Right-Angle Plug, Black, 2 m (6.6 ft.). Cable length: 2 m, Connector 1: USB C, Connector 2: USB C, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","USB-C Cable Connects Devices for Charging or Transferring Data\nThis USB cable (M/M) is compatible with any device with a USB-C or Thunderbolt 3 port, including MacBook Pros, Chromebooks and Windows laptops. It allows you to connect your notebook computer to a docking station, your Apple or Android smartphone to a wall charger or power bank, or an external hard drive to a PC or tablet, to name just a few valuable uses for the cable.\nPD Charging Cable Supports up to 100W for Syncing and Charging Mobile Devices\nThe Power Delivery cable provides power output up to 20V 5A (100W), which is sufficient for fast charging, syncing and powering most large-capacity devices, including the MacBook Pro. It also supports USB 2.0 data transfer rates up to 480 Mbps. The USB-C to USB-C cable is backward compatible with previous USB generations, allowing you to use it with older equipment.\nRight-Angle Plug Makes Connecting in Tight Spaces Easier\nA space-saving right-angle USB-C connector is easy to install in confined spaces, such as behind your computer or workstation. The right-angle construction also helps relieve strain on the cable and connector and prevents the cable from bending awkwardly.\nReversible USB-C Connectors Attach in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.","https://images.icecat.biz/img/gallery/92577135_9067774526.jpg|https://images.icecat.biz/img/gallery/92577135_4537450962.jpg|https://images.icecat.biz/img/gallery/92577135_1283843497.jpg|https://images.icecat.biz/img/gallery/92577135_9925741115.jpg|https://images.icecat.biz/img/gallery/92577135_7163678344.jpg|https://images.icecat.biz/img/gallery/92577135_0077219457.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Features","Cable length: 2 m","USB version: USB 2.0","Connector 1: USB C","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 480 Mbit/s","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","Country of origin: Vietnam","Power","Input voltage: 20 V","Input current (max): 5 A","Weight & dimensions","Cable diameter: 4 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 241.3 mm","Package height: 12.7 mm","Package weight: 80 g","Package type: Polybag","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Operational conditions","Operating temperature (T-T): -10 - 60 °C","Storage temperature (T-T): -20 - 70 °C","Logistics data","Master (outer) case width: 342.9 mm","Master (outer) case length: 406.4 mm","Master (outer) case height: 38.1 mm","Master (outer) case gross weight: 860 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332263695"