"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55"
"","","92577162","","Tripp Lite","U442-DOCK17-GY","92577162","0037332262288|037332262288","Laptop Docks & Port Replicators","152","","","U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray","20240219214840","ICECAT","1","46166","https://images.icecat.biz/img/gallery/92577162_4667892453.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/92577162_4667892453.jpg","https://images.icecat.biz/img/gallery_mediums/92577162_4667892453.jpg","https://images.icecat.biz/img/gallery_thumbs/92577162_4667892453.jpg","http://objects.icecat.biz/objects/mmo_92577162_1708375708_0217_2124626.pdf","","Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray","USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray","Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 1.4/2.2, Grey, 5 Gbit/s","Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Product colour: Grey, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: USB, Power connector: USB Type-C. Sustainability certificates: CE, REACH, RoHS. Weight: 200 g","USB-C Docking Station Turns Your Device’s USB or Thunderbolt 3 Port into a Workstation\nThis multiport USB-C dock with PD charging expands the potential of your Windows laptop, Chromebook, MacBook, tablet or other device with a USB-C or Thunderbolt 3 port. It’s ideal for transmitting 4K video with audio, adding a thumb drive and other USB peripherals, powering and charging a PD Charging-compliant mobile device and storing data on a 2.5-inch SATA hard drive, all at the same time.\n\nSupports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video with 4:4:4 Color\nThe U442-DOCK17-GY supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, as specified in HDMI 2.0, with 36-bit Deep Color. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This docking station also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nUSB Hub Ports Connect Peripherals and Charge Mobile Devices\nTwo USB-A ports and one USB-C port accept USB peripherals, such as flash drives, mice, keyboards and printers. All support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. Additionally, the USB-A ports provide 5V 1.5A (7.5W) of power for charging your smartphone and other devices. Note\n: Host device must support USB On-the-Go (OTG).\n\nPD Charging Port Charges Host Device via AC Wall Charger\nThe USB-C Power Delivery port supports power output up to 20V 5A (100W), which is sufficient for charging and powering the connected source device, such as a MacBook, Windows laptop or Android smartphone. Just connect the device’s AC wall charger to the USB-C PD port. As noted above, the port also transfers data at USB 3.2 Gen 1 speeds up to 5 Gbps. Note\n: This port does not support Quick Charge (QC).\n\nConnect a High-Performance SATA Drive for Extra External Data Storage\nAdd more storage space to your laptop by connecting a 2.5-inch SATA III solid state drive (SSD) or hard disk drive (HDD). Just remove the dock’s cover, insert the SATA drive and replace the cover (no tools are needed). The U442-DOCK17-GY retrieves data at speeds up to 6 Gbps. It also reads data up to 70 percent faster when connected to a UASP-enabled host controller. Note\n: Because memory works differently on each operating system, select ""exFAT"" as the file system format to increase compatibility.\n\nBuilt-In USB-C Cable Connects in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time. The two-foot (0.6-meter) cable wraps around the dock’s diameter for easy organization when not in use.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB-C dock is specifically designed for use with Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. Its compact footprint fits easily into your desk space without taking up much valuable room. A support bracket helps make a connected phone or tablet more stable.","https://images.icecat.biz/img/gallery/92577162_4667892453.jpg|https://images.icecat.biz/img/gallery/92577162_2873549909.jpg|https://images.icecat.biz/img/gallery/92577162_6070430301.jpg|https://images.icecat.biz/img/gallery/92577162_6070430301.jpg|https://images.icecat.biz/img/gallery/92577162_1306079792.jpg|https://images.icecat.biz/img/gallery/92577162_0408820790.jpg|https://images.icecat.biz/img/gallery/92577162_0408820790.jpg|https://images.icecat.biz/img/gallery/92577162_2281903928.jpg|https://images.icecat.biz/img/gallery/92577162_2281903928.jpg|https://images.icecat.biz/img/gallery/92577162_8408962213.jpg|https://images.icecat.biz/img/gallery/92577162_8408962213.jpg|https://images.icecat.biz/img/gallery/92577162_9913954629.jpg|https://images.icecat.biz/img/gallery/92577162_9913954629.jpg|https://images.icecat.biz/img/gallery/92577162_8570059702.jpg|https://images.icecat.biz/img/gallery/92577162_8570059702.jpg|https://images.icecat.biz/img/gallery/92577162_2139874313.jpg|https://images.icecat.biz/img/gallery/92577162_2139874313.jpg|https://images.icecat.biz/img/gallery/92577162_6157325408.jpg|https://images.icecat.biz/img/gallery/92577162_8249988436.jpg|https://images.icecat.biz/img/gallery/92577162_0377158081.jpg|https://images.icecat.biz/img/gallery/92577162_7551739465.jpg|https://images.icecat.biz/img/gallery/92577162_9980554732.jpg|https://images.icecat.biz/img/gallery/92577162_1285562412.jpg|https://images.icecat.biz/img/gallery/92577162_8199572448.jpg|https://images.icecat.biz/img/gallery/92577162_1943080540.jpg|https://images.icecat.biz/img/gallery/92577162_8878876964.jpg|https://images.icecat.biz/img/gallery/92577162_1318342401.jpg|https://images.icecat.biz/img/gallery/92577162_0270750215.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||||||||||||||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Microphone in: No","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","HDMI version: 2.0","HDCP: Yes","HDCP version: 1.4/2.2","Network","Ethernet LAN: No","Performance","Product colour: Grey","Card reader integrated: No","Number of storage drives supported: 1","Data transfer rate: 5 Gbit/s","HD type: 4K Ultra HD","Maximum digital resolution: 4096 x 2160 pixels","LED indicators: Yes","Charging function: Yes","Housing material: Aluminium, Polyvinyl chloride (PVC)","Country of origin: China","Power","Power source type: USB","Power connector: USB Type-C","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -10 - 50 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 80%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, REACH, RoHS","Weight & dimensions","Weight: 200 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 160 mm","Package depth: 160 mm","Package height: 40.1 mm","Package weight: 320 g","Packaging content","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332262285","Logistics data","Products per master (outer) case: 20 pc(s)","Master (outer) case width: 435.1 mm","Master (outer) case length: 340.1 mm","Master (outer) case height: 190 mm","Master (outer) case gross weight: 7.2 kg"